- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Dielectric Material | Insert Material | Contact Sizes | Lead Free Status / RoHS Status | Manufacturer | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Fastening Type | Power Rating | Contact Type | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Resistor Type | Military Standard | Shell Finish | Shell Size - Insert | Lead Pitch | Housing Color | Lead Length | Failure Rate | Note | Shell Size, MIL | Includes | Resistance Tolerance | Features | Product Length | Product Width | Diameter | Height Seated (Max) | Length | Width | Material Flammability Rating | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y001414R5900B9L VPG Foil | In Stock | - | - | - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Stainless Steel | - | -- | 8 Quadrax | -- | VPG FOIL RESISTORS | - | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | -- | - | - | - | Receptacle Housing | For Female Sockets | - | 6 (Quadrax) | - | - | - | - | Threaded | - | Crimp | - | A | Shielded | Environment Resistant | - | - | Passivated | 23-6 | - | Silver | - | - | Contacts Not Included | -- | -- | - | Firewall Usage | - | - | - | - | - | - | -- | - | - | ||
![]() Y60711K00000S9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y150843K2000FP1R VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y07891K00000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y000723K0000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0007547R560T0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0785200R000T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | ± 2ppm/°C | - | - | 200 Ohm | - | - | - | - | - | - | 600 mW | - | - | - | - | - | High Precision | - | - | - | - | - | - | - | - | - | - | ± 0.01% | - | 7.62 mm | 2.67 mm | - | - | - | - | - | - | - | ||
![]() Y15085K35300BP1R VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00896K19000FR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008936K5000FR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0019100K000S9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC90Y8K1600BR VPG Foil | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | 1 % | - | - | 2 | - | 20 ppm/°C | - | - | 78 Ω | - | 250 °C | -65 °C | Wirewound | - | - | 1 W | - | 1 W | - | - | - | - | MIL-PRF-39007 | - | - | - | - | 38.1 mm | 0.01 % | - | - | - | - | Military, Moisture Resistant | - | - | 2.16 mm | - | 6.35 mm | 2.16 mm | - | No | Contains Lead | ||
![]() RNC90Y8K3500BR VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00895K00000TR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y118920K0000DR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0793400R000T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062107R000T9L VPG Foil | In Stock | - | - | - | Through Hole | - | - | - | - | PP | - | - | - | - | Compliant | 500 V | 1.4 kV | - | Tape & Reel (TR) | - | 5 % | - | - | - | PC Pins | - | - | - | - | - | 105 °C | -55 °C | - | 13 nF | - | - | - | - | - | - | - | - | - | - | - | 7.493 mm | - | - | - | - | - | - | - | - | - | - | - | 18.4912 mm | 17.5006 mm | 10.0076 mm | - | - | - | ||
![]() Y00893K00000TR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1506115R000VR13L VPG Foil | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel | - | 1 % | - | - | - | - | 100 ppm/°C | - | - | 210 kΩ | - | 150 °C | -65 °C | Metal Film | - | - | 1 W | - | - | - | - | - | - | MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.83 mm | - | 15.87 mm | - | - | No | - | ||
![]() Y11893K65000FR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |