- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Sizes | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Shell Size, MIL | Manufacturer Size Code | Includes | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0007600R000B9L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Active | -- | - | Molded | - | 4.7µF | - | - | - | - | - | - | - | - | 5 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | AEC-Q200 | ||
![]() Y00075R00000F0L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Active | -- | - | Molded | - | 6.8µF | - | - | - | - | - | - | - | - | 2.6 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | AEC-Q200 | ||
![]() Y00075K90000T0L VPG Foil | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Active | -- | - | Molded | - | 15µF | - | - | - | - | - | - | - | - | 2 Ohm | -- | -- | - | - | B | - | General Purpose | 0.083 (2.10mm) | - | AEC-Q200 | ||
![]() Y00075K95000B0L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Active | -- | - | Molded | - | 4.7µF | - | - | - | - | - | - | - | - | 2.9 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | AEC-Q200 | ||
![]() Y00075R00000A0L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | -- | 16 (1), 20 (14) | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | - | Receptacle Housing | For Male Pins | 15 | - | Threaded | Crimp | A | Shielded | Environment Resistant | Durmalon™ | 15-15 | -- | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y00075K81500T9L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 6.3V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Active | -- | - | Molded | - | 10µF | - | - | - | - | - | - | - | - | 2.7 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | AEC-Q200 | ||
![]() Y00075K83000T0L VPG Foil | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±10% | Active | -- | - | Molded | - | 4.7µF | - | - | - | - | - | - | - | - | 2.1 Ohm | -- | -- | - | - | B | - | General Purpose | 0.083 (2.10mm) | - | AEC-Q200 | ||
![]() Y00075K78920B9L VPG Foil | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Active | -- | - | Molded | - | 4.7µF | - | - | - | - | - | - | - | - | 2.7 Ohm | -- | -- | - | - | B | - | General Purpose | 0.083 (2.10mm) | - | AEC-Q200 | ||
![]() Y00075K60000V9L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Active | -- | - | Molded | - | 0.33µF | - | - | - | - | - | - | - | - | 11 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | AEC-Q200 | ||
![]() Y0007600R000V9L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Active | -- | - | Molded | - | 2.2µF | - | - | - | - | - | - | - | - | 4.6 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | AEC-Q200 | ||
![]() Y00075K50000B0L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | -- | 23 | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | Active | -- | Plug Housing | For Female Sockets | 88 | - | Threaded | Crimp | C | Shielded | Environment Resistant | Cadmium | 19-88 | Olive Drab | - | - | - | Contacts Not Included | -- | - | -- | Coupling Nut | - | -- | - | ||
![]() Y00075K30000T0L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | -- | 22D (38), 8 Twinax (1) | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Receptacle Housing | For Female Sockets | 39 (38 + 1 Twinax) | - | Threaded | Crimp | A | Shielded | Environment Resistant | Durmalon™ | 17-2 | -- | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y00075K20000B9L VPG Foil | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Active | -- | - | Molded | - | 1.5µF | - | - | - | - | - | - | - | - | 4.2 Ohm | -- | -- | - | - | B | - | General Purpose | 0.083 (2.10mm) | - | AEC-Q200 | ||
![]() Y00075K15700B9L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Active | -- | - | Molded | - | 1µF | - | - | - | - | - | - | - | - | 3 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | AEC-Q200 | ||
![]() Y00075K11000T0L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | -- | 22D (14), 8 Twinax (4) | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Plug Housing | For Male Pins | 18 (14 + 4 Twinax) | - | Threaded | Crimp | C | Shielded | Environment Resistant | Electroless Nickel | 19-18 | Silver | - | - | - | Contacts Not Included | -- | - | -- | Coupling Nut, Self Locking | - | -- | - | ||
![]() Y00075K00600B9L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | -- | 16 | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Receptacle Housing | For Female Sockets | 21 | - | Threaded | Crimp | N (Normal) | Shielded | Environment Resistant | Durmalon™ | 23-21 | -- | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y00075K10000F0L VPG Foil | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Active | -- | - | Molded | - | 15µF | - | - | - | - | - | - | - | - | 2 Ohm | -- | -- | - | - | B | - | General Purpose | 0.083 (2.10mm) | - | AEC-Q200 | ||
![]() Y00075K00000V9L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, TR3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Active | -- | - | Molded | - | 4.7µF | - | - | - | - | - | - | - | - | 3 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | - | ||
![]() Y00075K00000T9L VPG Foil | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Active | -- | - | Molded | - | 15µF | - | - | - | - | - | - | - | - | 1.4 Ohm | -- | -- | - | - | B | - | General Purpose | 0.083 (2.10mm) | - | AEC-Q200 | ||
![]() Y00075K00000Q0L VPG Foil | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Active | -- | - | Molded | - | 22µF | - | - | - | - | - | - | - | - | 1.5 Ohm | -- | -- | - | - | B | - | General Purpose | 0.083 (2.10mm) | - | AEC-Q200 |