- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Sizes | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Shell Size, MIL | Manufacturer Size Code | Includes | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00075K00000F0L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | -- | 20 (2), 10 Power (9) | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Receptacle Housing | For Female Sockets | 11 (2 + 9 Power) | - | Threaded | Crimp | C | Shielded | Environment Resistant | Cadmium | 25-11 | Olive Drab | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y00075K00000A9L VPG Foil | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 6.3V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Active | -- | - | Molded | - | 22µF | - | - | - | - | - | - | - | - | 1.5 Ohm | -- | -- | - | - | B | - | General Purpose | 0.083 (2.10mm) | - | AEC-Q200 | ||
![]() Y000759K0000T0L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | -- | 16 (2), 20 (26) | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Receptacle Housing | For Male Pins | 28 | - | Threaded | Crimp | A | Shielded | Environment Resistant | Cadmium | 19-28 | Olive Drab | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y000759K0000F9L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 20V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, TR3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Active | -- | - | Molded | - | 3.3µF | - | - | - | - | - | - | - | - | 4 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | - | ||
![]() Y000759K0000C0L VPG Foil | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Active | -- | - | Molded | - | 15µF | - | - | - | - | - | - | - | - | 1.4 Ohm | -- | -- | - | - | B | - | General Purpose | 0.083 (2.10mm) | - | AEC-Q200 | ||
![]() Y0007596R986T9L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | -- | 22D (14), 8 Twinax (4) | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | - | Plug Housing | For Male Pins | 18 (14 + 4 Twinax) | - | Threaded | Crimp | B | Shielded | Environment Resistant | Cadmium | 19-18 | Olive Drab | - | - | - | Contacts Not Included | -- | - | -- | Coupling Nut, Self Locking | - | -- | - | ||
![]() Y0007596R9856B9L VPG Foil | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±10% | Active | -- | - | Molded | - | 1.5µF | - | - | - | - | - | - | - | - | 4.2 Ohm | -- | -- | - | - | B | - | General Purpose | 0.083 (2.10mm) | - | AEC-Q200 | ||
![]() Y0007590R000T9L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Active | -- | - | Molded | - | 4.7µF | - | - | - | - | - | - | - | - | 1 Ohm | -- | -- | - | - | D | - | General Purpose | 0.122 (3.10mm) | - | AEC-Q200 | ||
![]() Y000758K2060T0L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | -- | 20 | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | - | Receptacle Housing | For Male Pins | 6 | - | Threaded | Crimp | A | Shielded | Environment Resistant | Durmalon™ | 11-98 | -- | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y000758R3000D0L VPG Foil | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 6.3V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±10% | Active | -- | - | Molded | - | 33µF | - | - | - | - | - | - | - | - | 1.7 Ohm | -- | -- | - | - | B | - | General Purpose | 0.083 (2.10mm) | - | AEC-Q200 | ||
![]() Y0007583R000T9L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | -- | 16 | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Plug Housing | For Male Pins | 29 | - | Threaded | Crimp | B | Shielded | Environment Resistant | Cadmium | 25-29 | Olive Drab | - | - | - | Contacts Not Included | -- | - | -- | Coupling Nut, Self Locking | - | -- | - | ||
![]() Y000757K9830T9L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Stainless Steel | -- | 22D | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Receptacle Housing | For Female Sockets | 13 | - | Threaded | Crimp | B | Shielded | Environment Resistant | Passivated | 11-35 | Silver | - | - | - | Contacts Not Included | -- | - | -- | Firewall Usage | - | -- | - | ||
![]() Y000756K0000F9L VPG Foil | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Active | -- | - | Molded | - | 22µF | - | - | - | - | - | - | - | - | 1.5 Ohm | -- | -- | - | - | B | - | General Purpose | 0.083 (2.10mm) | - | AEC-Q200 | ||
![]() Y0007569R000B0L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | -- | 12 (12), 16 (12) | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | - | Receptacle Housing | For Female Sockets | 24 | - | Threaded | Crimp | B | Shielded | Environment Resistant | Electroless Nickel | 25-24 | Silver | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y000755R5600B0L VPG Foil | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 6.3V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±10% | Active | -- | - | Molded | - | 33µF | - | - | - | - | - | - | - | - | 1.7 Ohm | -- | -- | - | - | B | - | General Purpose | 0.083 (2.10mm) | - | AEC-Q200 | ||
![]() Y0007562R500Q0L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, TR3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Active | -- | - | Molded | - | 15µF | - | - | - | - | - | - | - | - | 2 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | - | ||
![]() Y000755K1000T0L VPG Foil | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Active | -- | - | Molded | - | 2.2µF | - | - | - | - | - | - | - | - | 2.5 Ohm | -- | -- | - | - | B | - | General Purpose | 0.083 (2.10mm) | - | AEC-Q200 | ||
![]() Y0007558R210T0L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | -- | 16 (13), 20 (10), 8 Twinax (3), 12 Coax (4) | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Receptacle Housing | For Male Pins | 30 (23 + 4 Coax + 3 Twinax) | - | Threaded | Crimp | N (Normal) | Shielded | Environment Resistant | Cadmium | 25-20 | Olive Drab | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y0007550R000T9L VPG Foil | In Stock | - | - | Surface Mount | 2312 (6032 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 20V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.236 L x 0.126 W (6.00mm x 3.20mm) | ±20% | Active | -- | - | Molded | - | 10µF | - | - | - | - | - | - | - | - | 1.1 Ohm | -- | -- | - | - | C | - | General Purpose | 0.110 (2.80mm) | - | AEC-Q200 | ||
![]() Y000754K9000T0L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | -- | 16 | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Plug Housing | For Male Pins | 29 | - | Threaded | Crimp | N (Normal) | Shielded | Environment Resistant | Electroless Nickel | 25-29 | Silver | - | - | - | Contacts Not Included | -- | - | -- | Coupling Nut, Self Locking | - | -- | - |