- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Capacitance | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Manufacturer Size Code | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0007110K500T0L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±20% | Active | -- | Conformal Coated | 150µF | 85 mOhm | -- | -- | D | High Reliability | 0.122 (3.10mm) | COTS | ||
![]() Y000710R0100B0L VPG Foil | In Stock | - | - | Surface Mount | 1410 (3727 Metric) | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.143 L x 0.104 W (3.63mm x 2.65mm) | ±10% | Active | -- | Conformal Coated | 4.7µF | 2 Ohm | -- | -- | V | High Reliability | 0.061 (1.55mm) | COTS | ||
![]() Y000710R0000D0L VPG Foil | In Stock | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() Y000710R0000B0L VPG Foil | In Stock | - | - | Surface Mount | 1507 (3718 Metric) | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.143 L x 0.072 W (3.63mm x 1.83mm) | ±20% | Active | -- | Conformal Coated | 0.47µF | 9 Ohm | -- | -- | S | High Reliability | 0.056 (1.42mm) | COTS | ||
![]() Y000710R0000A139L VPG Foil | In Stock | - | - | Surface Mount | 1507 (3718 Metric) | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.143 L x 0.072 W (3.63mm x 1.83mm) | ±20% | Active | -- | Conformal Coated | 1µF | 3.5 Ohm | -- | -- | S | High Reliability | 0.056 (1.42mm) | COTS | ||
![]() Y000710R0000A9L VPG Foil | In Stock | - | - | Surface Mount | 1507 (3718 Metric) | -- | -- | VPG FOIL RESISTORS | 20V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.143 L x 0.072 W (3.63mm x 1.83mm) | ±20% | Active | -- | Conformal Coated | 1.5µF | 3.5 Ohm | -- | -- | S | High Reliability | 0.056 (1.42mm) | COTS | ||
![]() Y000710R0000A0L VPG Foil | In Stock | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() Y000710K9950T0L VPG Foil | In Stock | - | - | Surface Mount | 1507 (3718 Metric) | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.143 L x 0.072 W (3.63mm x 1.83mm) | ±10% | Active | -- | Conformal Coated | 0.68µF | 5 Ohm | -- | -- | S | High Reliability | 0.056 (1.42mm) | COTS | ||
![]() Y000710K5250T0L VPG Foil | In Stock | - | - | Surface Mount | 1507 (3718 Metric) | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.143 L x 0.072 W (3.63mm x 1.83mm) | ±20% | Active | -- | Conformal Coated | 0.68µF | 5 Ohm | -- | -- | S | High Reliability | 0.056 (1.42mm) | COTS | ||
![]() Y000710K2040T0L VPG Foil | In Stock | - | - | Surface Mount | 1507 (3718 Metric) | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.143 L x 0.072 W (3.63mm x 1.83mm) | ±10% | Active | -- | Conformal Coated | 4.7µF | 2 Ohm | -- | -- | S | High Reliability | 0.056 (1.42mm) | COTS | ||
![]() Y000710K2000B9L VPG Foil | In Stock | - | - | Surface Mount | 1507 (3718 Metric) | -- | -- | VPG FOIL RESISTORS | 20V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.143 L x 0.072 W (3.63mm x 1.83mm) | ±10% | Active | -- | Conformal Coated | 1.5µF | 3.5 Ohm | -- | -- | S | High Reliability | 0.056 (1.42mm) | COTS | ||
![]() Y000710K1000B9L VPG Foil | In Stock | - | - | Surface Mount | 2910 (7227 Metric) | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±10% | Active | -- | Conformal Coated | 33µF | 400 mOhm | -- | -- | Z | High Reliability | 0.114 (2.90mm) | COTS | ||
![]() Y000710K0000V9L VPG Foil | In Stock | - | - | Surface Mount | 1507 (3718 Metric) | -- | -- | VPG FOIL RESISTORS | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.143 L x 0.072 W (3.63mm x 1.83mm) | ±10% | Active | -- | Conformal Coated | 6.8µF | 2 Ohm | -- | -- | S | High Reliability | 0.056 (1.42mm) | COTS | ||
![]() Y000710K0000T16L VPG Foil | In Stock | - | - | Surface Mount | 1410 (3727 Metric) | -- | -- | VPG FOIL RESISTORS | 4V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.143 L x 0.104 W (3.63mm x 2.65mm) | ±10% | Active | -- | Conformal Coated | 15µF | 1.5 Ohm | -- | -- | V | High Reliability | 0.061 (1.55mm) | COTS | ||
![]() Y000710K0000Q9L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±10% | Active | -- | Conformal Coated | 15µF | 410 mOhm | -- | -- | D | High Reliability | 0.122 (3.10mm) | COTS | ||
![]() Y000710K0000T139L VPG Foil | In Stock | - | - | Surface Mount | 2812 (7132 Metric) | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.280 L x 0.126 W (7.10mm x 3.20mm) | ±20% | Active | -- | Conformal Coated | 100µF | 600 mOhm | -- | -- | C | High Reliability | 0.110 (2.80mm) | COTS | ||
![]() Y000710K0000F9L VPG Foil | In Stock | - | - | Surface Mount | 1410 (3727 Metric) | -- | -- | VPG FOIL RESISTORS | 20V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.143 L x 0.104 W (3.63mm x 2.65mm) | ±10% | Active | -- | Conformal Coated | 3.3µF | 3 Ohm | -- | -- | V | High Reliability | 0.061 (1.55mm) | COTS | ||
![]() Y000710K0000D0L VPG Foil | In Stock | - | - | Surface Mount | 2910 (7227 Metric) | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±20% | Active | -- | Conformal Coated | 10µF | 1.5 Ohm | -- | -- | X | High Reliability | 0.061 (1.55mm) | COTS | ||
![]() Y000710K0000B0L VPG Foil | In Stock | - | - | Surface Mount | 2910 (7227 Metric) | -- | -- | VPG FOIL RESISTORS | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±20% | Active | -- | Conformal Coated | 15µF | 1 Ohm | -- | -- | X | High Reliability | 0.061 (1.55mm) | COTS | ||
![]() Y0007109R735V9L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±20% | Active | -- | Conformal Coated | 33µF | 260 mOhm | -- | -- | D | High Reliability | 0.122 (3.10mm) | COTS |