- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Shape | Mounting Hole Diameter | Package Quantity | Base Material | Cable Types | Inside Diameter | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Method | Overall Height (in) | Qualification | RoHS | Special Features | Thickness (mm) | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Power Rating | Max Power Dissipation | Style | Resistor Type | Military Standard | Lead Length | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Wire Gauge | Accessory Type | Manufacturer Size Code | Resistance Tolerance | Adjustability | Finish | Number of Holes | Overall Length | Bushing Type | Features | Cam Length | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Length (in) | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0007100K000Q9L VPG Foil | In Stock | - | - | - | - | Surface Mount | 2910 (7227 Metric) | - | - | - | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | 10V | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±10% | Active | -- | - | - | Conformal Coated | - | - | - | - | - | 47µF | - | - | - | - | - | - | 400 mOhm | -- | -- | - | - | Z | - | - | - | - | - | - | High Reliability | - | - | - | - | - | 0.114 (2.90mm) | - | - | - | - | - | - | COTS | ||
![]() Y0007100K000F0L VPG Foil | In Stock | - | - | - | - | Surface Mount | 2910 (7227 Metric) | - | - | - | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | 6.3V | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±20% | Active | -- | - | - | Conformal Coated | - | - | - | - | - | 100µF | - | - | - | - | - | - | 400 mOhm | -- | -- | - | - | Z | - | - | - | - | - | - | High Reliability | - | - | - | - | - | 0.114 (2.90mm) | - | - | - | - | - | - | COTS | ||
![]() Y0007100K000B369L VPG Foil | In Stock | - | - | - | - | Surface Mount | 2910 (7227 Metric) | - | - | - | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | 6.3V | - | - | - | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±10% | Active | -- | - | - | Conformal Coated | - | - | - | - | - | 100µF | - | - | - | - | - | - | 400 mOhm | -- | -- | - | - | Z | - | - | - | - | - | - | High Reliability | - | - | - | - | - | 0.114 (2.90mm) | - | - | - | - | - | - | COTS | ||
![]() Y000719K0000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00893K09000TR23R VPG Foil | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | - | 50 ppm/°C | - | 464 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.57 mm | - | - | 17.45 mm | - | - | - | - | - | - | ||
![]() Y0089200R000FR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 200 Ohm | - | - | - | - | - | 0.6 W | - | No Stopper | - | - | - | - | - | - | - | Cam | - | 1 | - | Zinc-Plated | - | - | - | - | 38.0 mm | 7.62 | 2.67 | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007519K0000T9L VPG Foil | In Stock | - | - | - | - | - | - | - | Polyester | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.5 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00895K11000BR1R VPG Foil | In Stock | - | - | Tin | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55182/9 | Compliant | - | - | - | 350 V | 350 V | 350 V | - | - | - | - | 1 % | - | - | 2 | 50 ppm/°C | - | 76.8 Ω | 155 °C | -55 °C | Metal Film, Thin Film | - | - | 600 mW | 600 mW | - | General Purpose | - | 26 mm | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | - | 7.62 | 2.67 | 2.5 mm | - | - | 6.5024 mm | 2.5 mm | - | No | Unknown | Lead Free | - | ||
![]() Y010316K5000B9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006250R0000T9L VPG Foil | In Stock | - | - | - | - | - | - | - | Nylon | - | - | 500 | - | SJ;SJT;SJO | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 18/2;18/3;16/2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0075120R000T9L VPG Foil | In Stock | - | - | - | - | - | - | - | Nylon 6/6 | - | - | 100 | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .512 in | - | - | - | - | - | - | - | - | ||
![]() Y0062110R000T9L VPG Foil | In Stock | - | - | - | - | - | - | - | Nylon 6 | - | - | 100 | - | - | 1.860 in | - | - | - | 185 °F | -40 °F | - | .720 in | - | - | Heat-Stabilized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Closed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00893K83000TR0L VPG Foil | In Stock | - | - | - | - | - | - | - | Nylon | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.000 | - | - | - | - | - | - | - | - | ||
![]() Y00894K53000TR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | 184 °F | -40 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | .312 in | - | - | - | - | - | ||
![]() Y11894K99000DR0L VPG Foil | In Stock | - | - | - | - | - | - | - | Nylon | - | - | 1000 | - | - | - | - | - | - | - | -40 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00079K27380T0L VPG Foil | In Stock | - | - | - | - | - | - | - | Nylon | - | - | 1000 | - | - | - | - | - | - | - | -40 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0789500R000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | Nylon 6/6 | - | - | 1500 | Nylon | - | - | - | - | - | - | - | Adhesive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Black | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Adjustable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008956K2000BP0L VPG Foil | In Stock | - | - | - | - | - | - | - | Nylon 6/6 | - | .154 in | 500 | - | - | - | - | - | VPG FOIL RESISTORS | - | -40 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TO-66 | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | .795 in | 1.375 in | - | - | - | - | ||
![]() Y11891K00000BR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | Round | - | 1000 | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | 1.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Washer | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D0006240 VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |