- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Approvals | Case Size | Case Style | Characteristic | Connections | Insulation Class | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Package Type | Range | RoHS | Seal | Shaft Type | Operating Temperature | Termination | Type | Resistance | Composition | Contact Type | Current Rating | Output Voltage | Output Type | Operating Mode | VA Rating | Connection Type | Wattage | Input Voltage | Pressure Range | Power Type | Electrical Connection | Phase | Bearings | IP Rating | Mating Connector | Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00895K11600BR0L VPG Foil | In Stock | - | - | - | UL | - | - | - | - | - | - | Thomas & Betts | SPCP300 | - | - | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | Split Clamp | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00892K37000AR13L VPG Foil | In Stock | - | - | - | - | 4.5 | Lower Mount | - | 1/4 NPT | - | - | US Gauge | 175020X | - | - | - | 30 Hg VAC - 100 psi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089210R000FR0L VPG Foil | In Stock | - | - | - | CSA, UL | - | - | - | - | Class B | - | Cutler Hammer, Div of Eaton Corp | C0500E4DFB | - | - | - | - | Yes | - | - | - | Integrally Molded Terminal Blocks | Control | - | - | - | - | - | - | - | 500 VA | - | - | - | - | - | - | 1 | - | - | - | - | ||
![]() Y008920R0000DR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | NTE Electronics | SR1-0603-122 | - | - | SMT | - | - | - | - | - | - | - | 220 Ohms | Metal Film | - | - | - | - | - | - | - | 0.0625 | - | - | - | - | - | - | - | - | - | ||
![]() Y0089213R000TR0L VPG Foil | In Stock | - | - | - | CE, CSA, UL | - | - | Time Delay | - | - | 10 kA @ 500 V | Mersen, formerly Ferraz Shawmu | ATQ3/16 | - | - | Cartridge | - | Yes | - | - | - | - | - | - | - | - | 0.1875 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1 mm | ||
![]() Y008920R0000DR1R VPG Foil | In Stock | - | - | - | CE | - | - | - | - | - | - | Dynapar | HS35R1024H0A7 | - | Hollowshaft | - | - | Yes | - | Hollow | -40 to 85 Degrees C | 10 Pin Connector | - | - | - | - | - | 5 VDC | Differential | - | - | - | - | 5~26 VDC | - | - | - | - | Yes | IP67 | Included | - | ||
![]() Y008920R0000AR1R VPG Foil | In Stock | - | - | - | CE, CSA, UL | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG23G0060D3DK | Panel | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008920R0000AR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | Thomas & Betts | JPA106 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008920K9730TR13L VPG Foil | In Stock | - | - | Aluminum | CSA, UL | - | - | - | - | - | - | Barksdale Control Products | HD2T-HH3SS | - | - | - | - | No | Yes | - | - | - | - | - | - | SPDT | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VACH | - | - | - | - | - | - | - | 0-10 psi | - | 1/2 in NPT, Screw Terminals | - | - | - | - | - | ||
![]() Y008920K8000BR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | APW122D-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008920K5000FP0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | S20P11S05X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008920K5000BR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 12922720 | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008920K8000AR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | Toshiba | VT130H2U4270 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008920K3580TR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | MSB444 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008920K3500AM0L VPG Foil | In Stock | - | - | - | CE | - | - | - | - | - | - | Honeywell | VR2V6HPSH/M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lug | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008920K3000TR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 13101AS6515 | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | DMOS | Light On, Dark On | - | Cable | - | - | - | AC, DC | - | - | - | - | - | - | ||
![]() Y008920K5000BR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-03A0-4+J429+K451+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008920K0000TR23R VPG Foil | In Stock | - | - | - | CE | - | - | - | - | - | - | Honeywell | VR2U7HPBH/M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lug | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008920K5000TR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | ebm-papst, Inc. | 3392M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y001149K9000B9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | APW126D-W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |