- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Base/Housing Material | Body Orientation | Contact Materials | Continuous Drain Current Id | Data Rate Architecture | Manufacturer | Maximum Clock Rate | Maximum Fall Time | Maximum Input Voltage | Maximum Operating Supply Voltage | Maximum Rise Time | Minimum Operating Supply Voltage | Mounting | Number of I/O Lines | Number of Words | Photo Sensitivity | Photodiode Material | Supplier Package | Switching Regulator | Termination Method | Timing Type | Typical Operating Supply Voltage | Usage Level | Wire Size | Operating Temperature | Type | Number of Rows | Gender | Pitch | Pin Count | Number of Outputs | Output Voltage | Housing Color | Output Type | Operating Supply Voltage | Plating | Number of Ports | Power Dissipation | Output Current | Architecture | Address Bus Width | Lens Type | Density | Reverse Voltage | Wavelength | Screening Level | Channel Type | Stud Size | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00752K49000D0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | 0.04 us | - | - | 0.04 us | - | Surface Mount | - | - | 0.66 A/W | Si | DIL SMD | - | - | - | - | - | - | -40 to 85 °C | Chip | - | - | - | 2 | - | - | - | - | 2.2, 5.5 V | - | - | - | - | - | - | Clear Epoxy | - | 16 V | 950 nm | - | - | - | - | ||
![]() Y00752K40000B9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00752K25200C0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00752K39770T0L VPG Foil | In Stock | - | - | - | Brass | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 to 15, 20 AWG | - | Ring Tongue Terminal | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 4 mm | 19.9 mm | ||
![]() Y00752K20000F0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00752K20000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00752K20000T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00752K04800T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00752K00000F9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00752K04800T0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915K6000TR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915K7430TR13L VPG Foil | In Stock | - | - | Gold | - | Thermoplastic | Straight | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Solder | - | - | - | - | -65 to 105 °C | - | - | Header | 2.5400 mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.58 mm | ||
![]() Y008915K1000BR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915K0290BP0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | DDR | VPG FOIL RESISTORS | 550 MHz | - | - | 1.9 V | - | 1.7 V | Surface Mount | 36 Bit | 8 MWords | - | - | FPBGA | - | - | Synchronous | 1.8000 V | Industrial grade | - | -40 to 100 °C | - | - | - | - | 165 | - | - | - | - | - | - | 1 | - | - | Pipelined | 21 Bit | - | 288 MB | - | - | Industrial | - | - | - | ||
![]() Y008915K0290BP1R VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915K0000FR13L VPG Foil | In Stock | - | - | Pre-Tin | - | PBT (Polybutylene Terephthalate) | Straight | Phosphor Bronze | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | IDT | - | - | - | - | -40 to 105 °C | IDC Connector | 1 | Header | 2.0000 mm | - | - | - | Light Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mm | ||
![]() Y008915K0000BR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008915K0000BP0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | 6 V | - | - | - | Surface Mount | - | - | - | - | SOT-25 | No | - | - | - | Industrial grade | - | -40 to 85 °C | Step Down | - | - | - | 5 | 1 | 2.5 V | - | Fixed | 2, 6 V | - | - | - | 0.05 A | - | - | - | - | - | - | Industrial | - | - | - | ||
![]() Y008915K0000AR0L VPG Foil | In Stock | - | - | - | - | - | - | - | 178.3 | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65.8 | - | - | - | - | - | - | - | - | N Channel + Sc | - | - | ||
![]() Y008915K0000BR23R VPG Foil | In Stock | - | - | Tin | - | Nylon 66 | - | Phosphor Bronze | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle | 1.2500 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |