- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Base/Housing Material | Body Orientation | Contact Materials | Continuous Drain Current Id | For Use With | Manufacturer | Maximum Voltage Rating | Mounting | Qualification | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Housing Color | Power Dissipation | Channel Type | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00781K00000V0L VPG Foil | In Stock | - | - | - | - | - | - | - | VAL-U-LOK Housings | VPG FOIL RESISTORS | - | - | - | - | - | - | Terminal Position Assurance | - | - | - | - | - | - | - | - | - | - | 26.2 mm | - | ||
![]() Y007815K0000T0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007817K8000F0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | AEC-Q200 | 100 V | - | ± 10ppm/°C | - | 54.9 kOhm | - | - | 200 mW | - | Anti-Sulfured Precision | - | - | - | ± 0.1% | 2 mm | 1.25 mm | ||
![]() Y0078150R000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | AEC-Q200 | 100 V | - | ± 10ppm/°C | - | 140 Ohm | - | - | 200 mW | - | Anti-Sulfured Precision | - | - | - | ± 0.1% | 2 mm | 1.25 mm | ||
![]() Y007814K0000B9L VPG Foil | In Stock | - | - | Gold Over Nickel | Thermoplastic | Straight | Copper Alloy | - | - | VPG FOIL RESISTORS | 32 | Panel Mount | - | - | -30 to 75 °C | - | Wire to Board | - | 2 | F | - | 2.0000 mm | - | Black | - | - | - | 23.8 mm | - | ||
![]() Y007812K5000B9L VPG Foil | In Stock | - | - | - | - | - | - | 35 | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 182 | N | - | - | - | ||
![]() Y0078120R000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007811K1100B9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007811K1100B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0078111R100B9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0078109R735V0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007810K0000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0078106R238V0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0078101R953V9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0078100R000V0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0078100R000F9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0078100R000A9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0078100K000T0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0078100K000B9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007795K2380T0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |