- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Input Voltage Range | Manufacturer | Maximum Input Voltage | Mounting | Supplier Package | Usage Level | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Pin Count | Function | Number of Outputs | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Output Current | Port Size | Density | Screening Level | Resistance Tolerance | Line Regulation | Load Regulation | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0089100K000TP13L VPG Foil | In Stock | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089100K000FR1R VPG Foil | In Stock | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089100K000FR13L VPG Foil | In Stock | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089100K000FP0L VPG Foil | In Stock | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 100 kOhm | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 7.62 | 2.67 | ||
![]() Y0089100K000FR0L VPG Foil | In Stock | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 100 kOhm | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 7.62 | 2.67 | ||
![]() Y0089100K000BR13L VPG Foil | In Stock | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0089100K000BP1R VPG Foil | In Stock | - | - | 1.8 to 10 V | VPG FOIL RESISTORS | - | Surface Mount | SOT-25 | Industrial grade | -40 to 85 °C | - | - | - | - | 5 | - | 1 | 3.8 V | Fixed | - | Positive | 250 mA | - | - | Industrial | - | - | - | - | - | ||
![]() Y0089100K000BM1R VPG Foil | In Stock | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00886K98000T0L VPG Foil | In Stock | - | - | - | VPG FOIL RESISTORS | - | Surface Mount | - | - | -40 to 85 °C | - | Embedded MMC | - | - | - | - | - | - | - | 2.7, 3.6 V | - | - | - | 8 GB | - | - | - | - | - | - | ||
![]() Y0089100K000AP0L VPG Foil | In Stock | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008833K5000B0L VPG Foil | In Stock | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008840K2000T0L VPG Foil | In Stock | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008833K2000F0L VPG Foil | In Stock | - | - | 1.5, 6 V | VPG FOIL RESISTORS | 6 V | Surface Mount | SOT-25 | Industrial grade | -40 to 85 °C | - | - | - | - | 5 | LDO | 1 | 1.8 V | Fixed | - | Positive | 0.7 A | - | - | Industrial | - | 0.2 %/V | 60 mV | - | - | ||
![]() Y008839K7000T0L VPG Foil | In Stock | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008840K0000T0L VPG Foil | In Stock | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008828K0000T0L VPG Foil | In Stock | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008827K4000F0L VPG Foil | In Stock | - | - | - | VPG FOIL RESISTORS | - | Surface Mount | SOIC | - | -40 to 125 °C | - | - | - | - | 8 | - | - | 0 to 60 mV | - | 10, 15 V | - | - | 0.08 in | - | Extended Industrial | - | - | - | - | - | ||
![]() Y00882R50000F0L VPG Foil | In Stock | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008825R0000T0L VPG Foil | In Stock | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008820K0000T0L VPG Foil | In Stock | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |