- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Type
- Features
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Sizes | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Shell Size, MIL | Manufacturer Size Code | Includes | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0007113K000T0L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±10% | Active | -- | - | Conformal Coated | - | 220µF | - | - | - | - | - | - | - | - | 65 mOhm | -- | -- | - | - | D | - | High Reliability | 0.122 (3.10mm) | - | COTS | ||
![]() Y0007111R110B9L VPG Foil | In Stock | - | - | Surface Mount | 1507 (3718 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.143 L x 0.072 W (3.63mm x 1.83mm) | ±10% | Active | -- | - | Conformal Coated | - | 0.47µF | - | - | - | - | - | - | - | - | 9 Ohm | -- | -- | - | - | S | - | High Reliability | 0.056 (1.42mm) | - | COTS | ||
![]() Y0007110R000V9L VPG Foil | In Stock | - | - | Surface Mount | 1507 (3718 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.143 L x 0.072 W (3.63mm x 1.83mm) | ±10% | Active | -- | - | Conformal Coated | - | 4.7µF | - | - | - | - | - | - | - | - | 2 Ohm | -- | -- | - | - | S | - | High Reliability | 0.056 (1.42mm) | - | COTS | ||
![]() Y000710R0000F0L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 20V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, TM3 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±10% | Active | -- | - | Molded | - | 47µF | - | - | - | - | - | - | - | - | 600 mOhm | -- | -- | - | - | E | - | High Reliability | 0.169 (4.30mm) | - | - | ||
![]() Y000710K0180Q9L VPG Foil | In Stock | - | - | Surface Mount | 2910 (7227 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 4V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±20% | Active | -- | - | Conformal Coated | - | 100µF | - | - | - | - | - | - | - | - | 400 mOhm | -- | -- | - | - | Z | - | High Reliability | 0.114 (2.90mm) | - | COTS | ||
![]() Y000710K0000B16L VPG Foil | In Stock | - | - | Surface Mount | 1410 (3727 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.143 L x 0.104 W (3.63mm x 2.65mm) | ±20% | Active | -- | - | Conformal Coated | - | 4.7µF | - | - | - | - | - | - | - | - | 2 Ohm | -- | -- | - | - | V | - | High Reliability | 0.061 (1.55mm) | - | COTS | ||
![]() Y000710K0000B139L VPG Foil | In Stock | - | - | Surface Mount | 2910 (7227 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±10% | Active | -- | - | Conformal Coated | - | 6.8µF | - | - | - | - | - | - | - | - | 1.5 Ohm | -- | -- | - | - | X | - | High Reliability | 0.061 (1.55mm) | - | COTS | ||
![]() Y0007104R000B9L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±20% | Active | -- | - | Conformal Coated | - | 150µF | - | - | - | - | - | - | - | - | 140 mOhm | -- | -- | - | - | D | - | High Reliability | 0.122 (3.10mm) | - | COTS | ||
![]() Y00077R00000A9L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | -- | 20 | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Receptacle Housing | For Male Pins | 32 | - | Threaded | Crimp | N (Normal) | Shielded | Environment Resistant | Durmalon™ | 19-32 | -- | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y00077K86000T0L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | -- | 20 | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | - | Receptacle Housing | For Female Sockets | 41 | - | Threaded | Crimp | E | Shielded | Environment Resistant | Cadmium | 21-41 | Olive Drab | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y00077K77000T0L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Stainless Steel | -- | 20 | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Plug Housing | For Female Sockets | 18 | - | Threaded | Crimp | N (Normal) | Shielded | Environment Resistant | Passivated | 15-18 | Silver | - | - | - | Contacts Not Included | -- | - | -- | Coupling Nut, Firewall Usage, Self Locking | - | -- | - | ||
![]() Y00077K73000T0L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | -- | 16 (20), 20 (23) | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Receptacle Housing | For Male Pins | 43 | - | Threaded | Crimp | B | Shielded | Environment Resistant | Cadmium | 25-43 | Olive Drab | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y00077K68000B9L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | -- | 16 (20), 20 (23) | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Receptacle Housing | For Female Sockets | 43 | - | Threaded | Crimp | C | Shielded | Environment Resistant | Electroless Nickel | 25-43 | Silver | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y00077K64000T0L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | -- | 22D | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Receptacle Housing | For Female Sockets | 79 | - | Threaded | Crimp | A | Shielded | Environment Resistant | Electroless Nickel | 21-35 | Silver | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y00077K63000T0L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | -- | 16 (4), 20 (40), 8 Twinax (2) | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Plug Housing | For Female Sockets | 46 (44 + 2 Twinax) | - | Threaded | Crimp | A | Shielded | Environment Resistant | Cadmium | 25-90 | Olive Drab | - | - | - | Contacts Not Included | -- | - | -- | Coupling Nut, Self Locking | - | -- | - | ||
![]() Y00077K61000T0L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | -- | 22D | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Receptacle Housing | For Male Pins | 22 | - | Threaded | Crimp | A | Shielded | Environment Resistant | Durmalon™ | 13-35 | -- | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y00077K00000F9L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | -- | 22D (38), 8 Twinax (1) | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Receptacle Housing | For Male Pins | 39 (38 + 1 Twinax) | - | Threaded | Crimp | A | Shielded | Environment Resistant | Electroless Nickel | 17-2 | Silver | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y0007790R000F9L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | -- | 22D (38), 8 Twinax (1) | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Receptacle Housing | For Male Pins | 39 (38 + 1 Twinax) | - | Threaded | Crimp | C | Shielded | Environment Resistant | Cadmium | 17-2 | Olive Drab | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y0007787R000B9L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | -- | 20 | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Receptacle Housing | For Female Sockets | 26 | - | Threaded | Crimp | N (Normal) | Shielded | Environment Resistant | Durmalon™ | 17-26 | -- | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y000775R0000T9L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | -- | 12 | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | - | Plug Housing | For Male Pins | 6 | - | Threaded | Crimp | D | Shielded | Environment Resistant | Electroless Nickel | 17-6 | Silver | - | - | - | Contacts Not Included | -- | - | -- | Coupling Nut, Self Locking | - | -- | - |