- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Capacitance Tolerance | Input Voltage Range | Manufacturer | Maximum Input Voltage | Mounting | Supplier Package | Operating Temperature | Temperature Coefficient | Resistance | Capacitance | Power Rating | Resistor Type | Pin Count | Function | Number of Outputs | Output Voltage | Output Type | Polarity | Ripple Current | Output Current | Manufacturer Size Code | ESR | Screening Level | Resistance Tolerance | Line Regulation | Load Regulation | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y007590K0000F9L VPG Foil | In Stock | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0075915R000B0L VPG Foil | In Stock | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007590K0000F0L VPG Foil | In Stock | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00758R00000F0L VPG Foil | In Stock | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00758R00000A9L VPG Foil | In Stock | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00758K20000B9L VPG Foil | In Stock | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00758K00000T9L VPG Foil | In Stock | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00758K00000F9L VPG Foil | In Stock | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0075866R000F0L VPG Foil | In Stock | - | - | - | 1.7, 10.5 V | VPG FOIL RESISTORS | 10.5 V | Surface Mount | SOT-25 | -40 to 105 °C | - | - | - | - | - | 5 | LDO | 1 | 6 V | Fixed | Positive | - | 0.2 A | - | - | Extended Industrial | - | 0.2 %/V | 40 mV | - | - | ||
![]() Y0075866R000B9L VPG Foil | In Stock | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007584R3500A0L VPG Foil | In Stock | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007582R0000F9L VPG Foil | In Stock | - | - | 10% | - | VPG FOIL RESISTORS | - | - | - | - | - | - | 4.7 uF | - | - | - | - | - | - | - | - | 428 mA | - | C | 0.6 mOhm | - | - | - | - | 6 mm | 6 x 3.2 x 2.6 mm | ||
![]() Y0075833R300T0L VPG Foil | In Stock | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007582K0000B0L VPG Foil | In Stock | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | 100 ppm/°C | 47 kOhm | - | 0.5 W | Anti-Surge | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 3.2 | 1.6 | ||
![]() Y007580R0000T9L VPG Foil | In Stock | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007581K9200T9L VPG Foil | In Stock | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007580K0000B0L VPG Foil | In Stock | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0075806R000F0L VPG Foil | In Stock | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007580K0000T0L VPG Foil | In Stock | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0075800R000B9L VPG Foil | In Stock | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |