- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Base/Housing Material | Body Orientation | Contact Materials | Manufacturer | Maximum Forward Current | Mounting | Mounting Orientation | Termination Method | Usage Level | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Gender | Power Rating | Resistor Type | Number of Contacts | Number of Ports | Viewing Angle | Luminous Flux | Reverse Voltage | Screening Level | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00891K00000TR1R VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00891K00000FR13L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00891K00000BR23R VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00891K00000BR13L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00891K00000DR1R VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00891K00000BR0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | 1 kOhm | - | - | 0.6 W | - | - | - | - | - | - | - | 0.1 | 7.62 | 2.67 | ||
![]() Y00891K00000BP0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | 10 A | - | Top Mount | - | Industrial grade | - | -40 to 85 °C | - | Chip LED | - | Green | - | - | - | - | - | 120 ° | 6100 lm | 1.2 V | Industrial | - | - | - | ||
![]() Y00891K00000BM1R VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00891K00000AR13L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008919K9000TR0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008919K6540TR13L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008919K6000VR0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008919K6000VR23R VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008919K6000TR0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | 300 V | - | ± 100ppm/°C | - | 62 kOhm | - | - | 5 W | High Power | - | - | - | - | - | - | ± 1% | 11 mm | 5 mm | ||
![]() Y008919K6000FR13L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | 250 V | - | ± 100ppm/°C | - | 62 kOhm | - | - | 4 W | High Power | - | - | - | - | - | - | ± 1% | 7.1 mm | 4.2 mm | ||
![]() Y008919K6000BR0L VPG Foil | In Stock | - | - | Gold | 26 | PBT (Polybutylene Terephthalate) | Straight | Copper Alloy | VPG FOIL RESISTORS | - | Panel Mount | - | Solder | - | - | -40 to 105 °C | - | High Density D-Sub | - | - | Receptacle | - | - | 26 POS | 1 | - | - | - | - | - | 47.8 mm | - | ||
![]() Y008919K6000AR0L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008919K3000TR13L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008919K3000BR13L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y008919K5310TR13L VPG Foil | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |