- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Type
- Features
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Shape | Resistive Material | CoilResistance | Contact Materials | Current - Average Rectified (Io) (per Diode) | For Use With/Related Products | Frequency-Self-Resonant | Inductance Frequency-Test | Lead Free Status / RoHS Status | Manufacturer | Material-Core | Turn Off Voltage (Min) | Turn On Voltage (Max) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Contact Type | Technology | Shielding | Ingress Protection | Style | Current Rating | Base Part Number | Contact Finish | Termination Style | Housing Color | Failure Rate | Inductance | DC Resistance (DCR) | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Q @ Freq | Usage | Operating Temperature - Junction | Contact Form | Current - Saturation | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Size | Relay Type | Thread Size | Adjustment Type | Number of Turns | Voltage - Supply, Analog | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Voltage - Supply, Digital | Release Time | Capacitance @ Vr, F | Contact Rating (Current) | Coil Power | Contents | Diode Configuration | Lock Location | Housing Finish | Voltage - Peak Reverse (Max) | Reverse Recovery Time (trr) | Features | Height | Height Seated (Max) | Length | Width | Diameter - Outside | Diameter - Inside | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0054500R000A19L VPG Foil | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | -55°C ~ 125°C | Bulk | UPF, Holsworthy | 0.106 Dia x 0.276 L (2.70mm x 7.00mm) | ±0.1% | Active | - | 2 | ±5ppm/°C | - | - | 100 kOhms | - | Metal Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | ||
![]() Y0054500R000T19L VPG Foil | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | -55°C ~ 125°C | Bulk | UPF, Holsworthy | 0.157 Dia x 0.402 L (4.00mm x 10.20mm) | ±0.1% | Active | - | 2 | ±5ppm/°C | - | - | 2 kOhms | - | Metal Film | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | ||
![]() Y005430K0000T2L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y005425R0000Q1L VPG Foil | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 5µA @ 1000V | 1.7V @ 2A | - | - | -50°C ~ 150°C | - | - | 1000V | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 28pF @ 4V, 1MHz | - | - | - | - | - | - | - | 75ns | - | - | - | - | - | - | - | - | - | ||
![]() Y0054250R000T0L VPG Foil | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 5µA @ 50V | 950mV @ 1A | - | - | -55°C ~ 150°C | - | - | 50V | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 25ns | - | - | - | - | - | - | - | - | - | ||
![]() Y00541K11800T19L VPG Foil | In Stock | - | - | Surface Mount | Nonstandard | -- | - | - | - | - | - | - | - | - | 20MHz | 100kHz | - | VPG FOIL RESISTORS | -- | - | - | - | -25°C ~ 85°C | Tape & Reel (TR) | UNI-PAC™ 5S | 0.724 L x 0.591 W (18.40mm x 15.00mm) | ±20% | Active | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | Shielded | - | - | 4A | - | - | - | - | - | 10µH | 30 mOhm Max | - | - | - | - | -- | - | - | - | 7.36A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | - | - | - | - | - | -- | ||
![]() Y0054147K290T9L VPG Foil | In Stock | - | - | Through Hole | 4-ESIP | D3K | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5µA @ 800V | 1.1V @ 3A | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0054140K253T29L VPG Foil | In Stock | - | - | Through Hole | TO-3P-3, SC-65-3 | TO-3P | - | - | - | - | - | - | 30A | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | Tube | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 15µA @ 150V | 1.15V @ 30A | - | - | -65°C ~ 150°C | - | - | 150V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | 35ns | - | - | - | - | - | - | - | - | - | ||
![]() Y0054138R510T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | HC(S)12 | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | USB Multilink | - | - | Obsolete | - | - | - | - | Debugger, Programmer (In-Circuit/In-System) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board(s), Cable(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0054100K000A9L VPG Foil | In Stock | - | - | Through Hole | - | - | - | - | - | - | 484 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | -- | VPG FOIL RESISTORS | - | 2.2 VDC | 16.5 VDC | - | -55°C ~ 85°C | Bulk | T9A | - | - | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin, Quick Connect - 0.250 (6.3mm) | - | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | - | - | - | - | General Purpose | - | - | - | - | 15ms | 22VDC | Non Latching | 277VAC - Max | 45.5mA | - | 15ms | - | 20A | 1 W | - | - | - | - | - | - | Insulation - Class F, Sealed - Flux Protection | - | - | - | - | - | - | - | - | ||
![]() Y0054100K000A1L VPG Foil | In Stock | - | - | Through Hole | - | - | - | - | - | Cermet | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | Tube | T93 | Rectangular - 0.382 x 0.197 Face x 0.386 H (9.70mm x 5.00mm x 9.80mm) | ±10% | Active | -- | - | ±100ppm/°C | - | - | 2 kOhms | - | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Adjustment | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0029700R000B0L VPG Foil | In Stock | - | - | Surface Mount | 144-TQFP | 144-TQFP (20x20) | - | - | - | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | Tray | -- | - | - | Active | -- | - | - | - | Video Decoder | - | - | - | - | DVR | - | - | - | - | - | - | - | - | TW6869 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y002930K1000B0L VPG Foil | In Stock | - | - | Surface Mount | 160-LQFP | 160-LQFP (24x24) | - | - | - | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | Tray | -- | - | - | Obsolete | -- | - | - | - | Audio, Video Decoder | - | - | - | - | DVR | - | - | - | - | - | - | - | - | TW6864 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V | - | - | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00293K00000T1L VPG Foil | In Stock | - | - | Surface Mount | 128-LQFP | 128-LQFP (14x14) | - | - | - | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | Tube | -- | - | - | Obsolete | -- | - | - | - | Video Decoder, Encoder | - | - | - | - | Security | - | - | - | - | - | - | - | - | TW2866 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0029221R000B0L VPG Foil | In Stock | - | - | - | - | - | -- | - | Tubular | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | DISS-O-PADs® | - | - | Active | -- | - | - | - | Spacer | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose - Axial, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wash Away | 0.050 (1.28mm) | - | 0.050 (1.27mm) | -- | 0.140 (3.56mm) | 0.045 (1.14mm) | - | - | ||
![]() Y0028937R000T29L VPG Foil | In Stock | - | - | - | - | - | -- | - | Rectangular | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | DISS-O-PADs® | - | - | Active | -- | - | - | - | Spacer | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose - Axial, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wash Away | 0.039 (1.00mm) | - | 0.240 (6.10mm) | 0.095 (2.41mm) | -- | -- | - | - | ||
![]() Y0028806R000F0L VPG Foil | In Stock | - | - | - | - | - | -- | - | Rectangular | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | DISS-O-PADs® | - | - | Active | -- | - | - | - | Spacer | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose - Axial, Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wash Away | 0.060 (1.52mm) | - | 0.290 (7.37mm) | 0.095 (2.41mm) | -- | -- | - | - | ||
![]() Y002875R0000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0028750R000T9L VPG Foil | In Stock | - | - | - | - | - | - | Polycarbonate (PC) | - | - | - | -- | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | 500V | -- | Bulk | HEE | - | - | Active | - | - | - | Insert without Contacts | - | - | 18+Ground | - | -- | - | Male | - | CEM, DEM | - | - | - | - | 16A | - | -- | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H10B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() Y002851K0000F19L VPG Foil | In Stock | - | - | - | - | - | - | Aluminum Alloy, Die Cast | - | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | -40°C ~ 125°C | Bulk | HB | 2.362 L x 1.772 W x 2.933 H (60.00mm x 45.00mm x 74.50mm) | - | Active | - | - | - | Hood - Coupling | - | - | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Bottom Entry | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H6B | - | PG29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Locking Clip (1) on Hood Top | Powder Coated | - | - | Cable to Cable | - | - | - | - | - | - | - | - |