- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Dielectric Material | Housing Material | Insert Material | Backshell Material, Plating | Actuator Material | Shell Material, Finish | Base Product Number | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Data Converters | Manufacturer | Mfr | Number of I/Os | Package | Primary Material | Product Status | Torque-Screw | Voltage, Rating | Voltage-UL | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Fastening Type | Power Rating | Contact Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | Actuator Type | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Switch Function | Wire Gauge | Current - Supply (Disable) (Max) | Flange Feature | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Tail Length | Plating | Oscillator Type | Load Capacitance | Connector Style | Number of Levels | Speed | RAM Size | Operating Mode | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Illumination | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Mechanical Life | Cable Opening | Contact Mating Finish | Wire Gauge or Range - AWG | Contact Form | Shell Size, Connector Layout | Operating Force | Positions Per Level | Plug Wire Entry | Header Orientation | Thread Size | Wire Gauge or Range - mm² | Wire Strip Length | Actuator Orientation | EEPROM Size | Screw Size | Outline | Contact Rating @ Voltage | Backset Spacing | Absolute Pull Range (APR) | Resistance Tolerance | Switch Travel | Actuator Height off PCB, Vertical | Features | Product Length | Product Width | Height Seated (Max) | Width | Contact Finish Thickness | Thickness | Contact Finish Thickness - Mating | Actuator Length, Right Angle | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y006222K0000T9L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Aluminum | - | - | - | - | - | Metal | - | - | D38999/20WB | Gold | Copper Alloy | - | - | - | VPG FOIL RESISTORS | Amphenol Aerospace Operations | - | Bulk | Metal | Active | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 6 | - | Olive Drab | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 11-98 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Shrink Boot | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() Y0062215R000T9L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | VPG FOIL RESISTORS | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 21.5385 MHz | ±15ppm | CMOS | - | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | - | ||
![]() Y006220R0000D9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062200R000T0L VPG Foil | In Stock | - | - | Surface Mount | 100-BQFP | - | - | 100-QFP (14x20) | - | - | - | - | - | - | - | MB90F423 | - | - | - | - | A/D 8x8/10b | VPG FOIL RESISTORS | Infineon Technologies | 58 | Tray | - | Obsolete | - | - | - | -40°C ~ 105°C (TA) | F²MC-16LX MB90420G (A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | - | - | - | 16MHz | 6K x 8 | - | - | 4.5V ~ 5.5V | F²MC-16LX | - | - | LCD, POR, PWM, WDT | FLASH | 16-Bit | 128KB (128K x 8) | - | CANbus, UART/USART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062200R000F9L VPG Foil | In Stock | - | - | Panel Mount | - | - | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT) | - | - | - | - | Steel, Yellow Chromate Plated Zinc | DBMA | - | Copper Alloy | - | - | - | VPG FOIL RESISTORS | ITT Cannon, LLC | - | Bulk | - | Active | - | - | - | -55°C ~ 125°C | D*MA | - | - | - | Crimp | - | Plug, Male Pins | - | - | 25 | - | White | - | 2 | - | - | - | Signal | 7.5A | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 20-28 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Machined | 3 (DB, B) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() Y00621R50000D0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00621R80000F0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | KEMET | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00621R00000F9L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | VPG FOIL RESISTORS | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 100.040016 MHz | ±15ppm | CMOS | - | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | - | ||
![]() Y00621K82000T9L VPG Foil | In Stock | - | - | Through Hole | - | - | - | - | - | - | Thermoplastic | - | - | - | - | OQ02 | - | Copper | - | 20 A | - | VPG FOIL RESISTORS | Amphenol Anytek | - | Bulk | - | Active | - | - | 300 V | -40°C ~ 115°C | OQ | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 2 | - | Black | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | 0.335 (8.51mm) | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.138 (3.50mm) | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | 2 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | Mating Flange | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() Y00621K80000T9L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | VPG FOIL RESISTORS | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 66.2 MHz | ±15ppm | CMOS | - | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | - | ||
![]() Y00621K60000B0L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | Suntsu Electronics, Inc. | - | Bulk | - | Active | - | - | - | 0°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | 1.0000 ppm/°C | - | MHz Crystal | 1.6 kOhm | - | - | - | - | - | - | - | 0.6 W | - | - | - | - | - | - | - | - | 19.6608 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | 70 Ohms | - | - | - | - | - | - | - | - | - | - | - | 16pF | - | - | - | - | Fundamental | - | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | - | 7.62 | 2.67 | 0.031 (0.80mm) | - | - | - | - | - | - | - | ||
![]() Y00621K54000T0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 073276 | - | - | - | - | - | VPG FOIL RESISTORS | Molex | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0058562R000F0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MDM-3 | - | - | - | - | - | VPG FOIL RESISTORS | ITT Cannon, LLC | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0058470R000F0L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | Suntsu Electronics, Inc. | - | Bulk | - | Active | - | - | - | -10°C ~ 60°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.0592 MHz | ±25ppm | - | - | - | - | - | - | - | - | - | 250 Ohms | - | - | - | - | - | - | - | - | - | - | - | 20pF | - | - | - | - | Fundamental | - | - | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | - | ||
![]() Y0058350R000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | Walsin Technology Corporation | - | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0058300R000B9L VPG Foil | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 228CMVA | - | - | - | - | - | VPG FOIL RESISTORS | CTS Electrocomponents | - | Tape & Reel (TR) | - | Active | - | - | - | -25°C ~ 70°C | 228C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Round Button | - | SPST-NO | - | Off-Mom | - | - | - | 3 VDC | LED, Blue | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | 160gf | - | - | - | - | - | - | Top Actuated | - | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0058232R000F0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | KYOCERA AVX | - | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0058210R000F0L VPG Foil | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | - | - | RK73G1J | - | - | - | - | - | VPG FOIL RESISTORS | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -55°C ~ 155°C | RK73G-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 7.5 kOhms | - | Thick Film | - | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | - | 0.022 (0.55mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() Y005820R0000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CA310 | - | - | - | - | - | VPG FOIL RESISTORS | ITT Cannon, LLC | - | Bulk | - | Active | - | - | - | - | MIL-DTL-5015, CA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y005820K0000F0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | SparkFun Electronics | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | Hex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | #2-56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |