- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Type
- Features
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Sizes | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Shell Size, MIL | Manufacturer Size Code | Includes | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0007119R397V9L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±10% | Active | -- | - | Conformal Coated | - | 15µF | - | - | - | - | - | - | - | - | 410 mOhm | -- | -- | - | - | D | - | High Reliability | 0.122 (3.10mm) | - | COTS | ||
![]() Y0007118K000B0L VPG Foil | In Stock | - | - | Surface Mount | 2910 (7227 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±20% | Active | -- | - | Conformal Coated | - | 10µF | - | - | - | - | - | - | - | - | 600 mOhm | -- | -- | - | - | Z | - | High Reliability | 0.114 (2.90mm) | - | COTS | ||
![]() Y0007115R541V9L VPG Foil | In Stock | - | - | Surface Mount | 2910 (7227 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±20% | Active | -- | - | Conformal Coated | - | 6.8µF | - | - | - | - | - | - | - | - | 800 mOhm | -- | -- | - | - | Z | - | High Reliability | 0.114 (2.90mm) | - | COTS | ||
![]() Y0007115R540T9L VPG Foil | In Stock | - | - | Surface Mount | 2824 (7260 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.283 L x 0.236 W (7.20mm x 6.00mm) | ±10% | Active | -- | - | Conformal Coated | - | 100µF | - | - | - | - | - | - | - | - | 200 mOhm | -- | -- | - | - | R | - | High Reliability | 0.150 (3.80mm) | - | COTS | ||
![]() Y0007110K000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y000710R0000F9L VPG Foil | In Stock | - | - | Surface Mount | 1507 (3718 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.143 L x 0.072 W (3.63mm x 1.83mm) | ±10% | Active | -- | - | Conformal Coated | - | 6.8µF | - | - | - | - | - | - | - | - | 2 Ohm | -- | -- | - | - | S | - | High Reliability | 0.056 (1.42mm) | - | COTS | ||
![]() Y000710R0000A16L VPG Foil | In Stock | - | - | Surface Mount | 1507 (3718 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.143 L x 0.072 W (3.63mm x 1.83mm) | ±20% | Active | -- | - | Conformal Coated | - | 2.2µF | - | - | - | - | - | - | - | - | 3.5 Ohm | -- | -- | - | - | S | - | High Reliability | 0.056 (1.42mm) | - | COTS | ||
![]() Y000710K7440A9L VPG Foil | In Stock | - | - | Surface Mount | 1507 (3718 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.143 L x 0.072 W (3.63mm x 1.83mm) | ±10% | Active | -- | - | Conformal Coated | - | 3.3µF | - | - | - | - | - | - | - | - | 2.5 Ohm | -- | -- | - | - | S | - | High Reliability | 0.056 (1.42mm) | - | COTS | ||
![]() Y000710K0000V0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0007108R000Q9L VPG Foil | In Stock | - | - | Surface Mount | 2910 (7227 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±20% | Active | -- | - | Conformal Coated | - | 6.8µF | - | - | - | - | - | - | - | - | 1.5 Ohm | -- | -- | - | - | X | - | High Reliability | 0.061 (1.55mm) | - | COTS | ||
![]() Y0007108R000B9L VPG Foil | In Stock | - | - | Surface Mount | 2910 (7227 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±10% | Active | -- | - | Conformal Coated | - | 10µF | - | - | - | - | - | - | - | - | 1.5 Ohm | -- | -- | - | - | X | - | High Reliability | 0.061 (1.55mm) | - | COTS | ||
![]() Y0007105R850V0L VPG Foil | In Stock | - | - | Surface Mount | 2910 (7227 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 4V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±20% | Active | -- | - | Conformal Coated | - | 33µF | - | - | - | - | - | - | - | - | 1 Ohm | -- | -- | - | - | X | - | High Reliability | 0.061 (1.55mm) | - | COTS | ||
![]() Y0007105R850B9L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±20% | Active | -- | - | Conformal Coated | - | 33µF | - | - | - | - | - | - | - | - | 130 mOhm | -- | -- | - | - | D | - | High Reliability | 0.122 (3.10mm) | - | COTS | ||
![]() Y0007104R875V0L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 4V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±10% | Active | -- | - | Conformal Coated | - | 270µF | - | - | - | - | - | - | - | - | 130 mOhm | -- | -- | - | - | D | - | High Reliability | 0.122 (3.10mm) | - | COTS | ||
![]() Y0007101R500B9L VPG Foil | In Stock | - | - | Surface Mount | 2910 (7227 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 4V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±10% | Active | -- | - | Conformal Coated | - | 22µF | - | - | - | - | - | - | - | - | 1 Ohm | -- | -- | - | - | X | - | High Reliability | 0.061 (1.55mm) | - | COTS | ||
![]() Y0007100R000F0L VPG Foil | In Stock | - | - | Surface Mount | 2910 (7227 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±20% | Active | -- | - | Conformal Coated | - | 2.2µF | - | - | - | - | - | - | - | - | 2 Ohm | -- | -- | - | - | X | - | High Reliability | 0.061 (1.55mm) | - | COTS | ||
![]() Y0007100K060T9L VPG Foil | In Stock | - | - | Surface Mount | 2910 (7227 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±20% | Active | -- | - | Conformal Coated | - | 15µF | - | - | - | - | - | - | - | - | 600 mOhm | -- | -- | - | - | Z | - | High Reliability | 0.114 (2.90mm) | - | COTS | ||
![]() Y0007100K040T9L VPG Foil | In Stock | - | - | Surface Mount | 2910 (7227 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 10V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.285 L x 0.104 W (7.24mm x 2.65mm) | ±10% | Active | -- | - | Conformal Coated | - | 47µF | - | - | - | - | - | - | - | - | 400 mOhm | -- | -- | - | - | Z | - | High Reliability | 0.114 (2.90mm) | - | COTS | ||
![]() Y0007100K000C9L VPG Foil | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 6.3V | -55°C ~ 125°C | Tape & Reel (TR) | TANTAMOUNT®, T95 | 0.293 L x 0.170 W (7.44mm x 4.32mm) | ±20% | Active | -- | - | Conformal Coated | - | 470µF | - | - | - | - | - | - | - | - | 130 mOhm | -- | -- | - | - | D | - | High Reliability | 0.122 (3.10mm) | - | COTS | ||
![]() Y000719K2000T9L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | -- | 23 | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | Active | -- | Receptacle Housing | For Male Pins | 121 | - | Threaded | Crimp | A | Shielded | Environment Resistant | Cadmium | 21-121 | Olive Drab | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - |