- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Construction | Resistor Type | Reference Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y007812K5000B9L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | Radial | - | -55°C~125°C | Bulk | - | VHP100 | 0.415Lx0.162W 10.54mmx4.11mm | ±0.1% | - | Active | Not Applicable | 2 | - | 0.0ppm/°C | 12.5kOhms | 150°C | -55°C | Metal Foil | 0.3W | 300mW | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 11.43mm | 0.450 11.43mm | 10.541mm | 4.1148mm | ROHS3 Compliant | ||
![]() Y0078380R000B9L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | Radial | - | -55°C~125°C | Bulk | - | VHP100 | 0.415Lx0.162W 10.54mmx4.11mm | ±0.1% | - | Active | Not Applicable | 2 | - | 0.0ppm/°C | 380Ohms | 150°C | -55°C | Metal Foil | 0.3W | 300mW | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 11.43mm | 0.450 11.43mm | 10.541mm | 4.1148mm | ROHS3 Compliant | ||
![]() Y4078120R000B0L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | Radial | - | -55°C~125°C | Bulk | 2009 | VHP101 | 0.415Lx0.162W 10.54mmx4.11mm | ±0.1% | - | Active | Not Applicable | 2 | - | 0.0ppm/°C | 120Ohms | 150°C | -55°C | Metal Foil | 0.3W | 300mW | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 11.43mm | 0.450 11.43mm | 10.541mm | 4.1148mm | Non-RoHS Compliant | ||
![]() Y0078500R000B0L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | Radial | - | -55°C~125°C | Bulk | - | VHP100 | 0.415Lx0.162W 10.54mmx4.11mm | ±0.1% | - | Active | Not Applicable | 2 | - | 0.0ppm/°C | 500Ohms | 150°C | -55°C | Metal Foil | 0.3W | 300mW | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 11.43mm | 0.450 11.43mm | 10.541mm | 4.1148mm | Non-RoHS Compliant | ||
![]() Y14681R13640B9L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | Radial - 4 Leads | - | -55°C~125°C | Bulk | 2013 | VFP4Z | 1.575Lx0.276W 40.00mmx7.00mm | ±0.1% | - | Active | Not Applicable | 4 | - | ±0.2ppm/°C | 1.1364Ohms | 150°C | -55°C | Metal Foil | 10W | 3W | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive | 20.3962mm | 0.803 20.40mm | 40.005mm | 7.0104mm | ROHS3 Compliant | ||
![]() Y07345R00000Q0L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | Radial - 4 Leads | - | -55°C~150°C | Bulk | - | VFP-4 | 1.575Lx0.276W 40.01mmx7.01mm | ±0.02% | - | Active | Not Applicable | 4 | - | ±2ppm/°C | 5Ohms | 150°C | -55°C | Metal Foil | 10W | 3W | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive | 20.3962mm | 0.803 20.40mm | 40.005mm | 7.0104mm | Non-RoHS Compliant | ||
![]() Y1467500R000B9L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | Radial - 4 Leads | - | -55°C~125°C | Bulk | - | VCS332Z | 1.339Lx0.210W 34.00mmx5.33mm | ±0.1% | - | Active | Not Applicable | 4 | - | ±0.2ppm/°C | 500Ohms | 150°C | -55°C | Metal Foil | 10W | 3W | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive | 26.0096mm | 1.024 26.00mm | 34.0106mm | 5.334mm | ROHS3 Compliant | ||
![]() Y145315R0000Q9L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | Radial | - | -55°C~125°C | Bulk | 2016 | Z | 0.300Lx0.105W 7.62mmx2.67mm | ±0.02% | - | Active | Not Applicable | 2 | - | ±0.2ppm/°C | 15Ohms | 175°C | -55°C | Metal Foil | 0.6W | 300mW | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 8.5344mm | 0.336 8.53mm | 7.62mm | 2.667mm | ROHS3 Compliant | ||
![]() Y145310R0000Q0L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | Radial | - | -55°C~125°C | Bulk | 2016 | Z | 0.300Lx0.105W 7.62mmx2.67mm | ±0.02% | - | Active | Not Applicable | 2 | - | ±0.2ppm/°C | 10Ohms | 175°C | -55°C | Metal Foil | 0.6W | 300mW | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 8.5344mm | 0.336 8.53mm | 7.62mm | 2.667mm | Non-RoHS Compliant | ||
![]() Y09263R00000A9L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | TO-220-4 | - | -55°C~150°C | Bulk | - | VPR221 | 0.400Lx0.150W 10.16mmx3.81mm | ±0.05% | yes | Active | Not Applicable | 4 | EAR99 | ±2ppm/°C | 3Ohm | - | - | Metal Foil | - | 8W | Rectangular | FIXED RESISTOR | MIL-PRF-39009 | 8W | 13.72mm | 300V | Non-Inductive | 21.463mm | 0.845 21.46mm | - | - | ROHS3 Compliant | ||
![]() Y1690130R000B9L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | TO-220-4 | TO-220 | -55°C~150°C | Bulk | 2010 | VPR221Z | 0.400Lx0.150W 10.16mmx3.81mm | ±0.1% | - | Active | Not Applicable | 4 | - | ±0.2ppm/°C | 130Ohms | 150°C | -55°C | Metal Foil | 8W | 8W | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 21.463mm | 0.845 21.46mm | 10.16mm | 3.81mm | ROHS3 Compliant | ||
![]() Y1690500R000B9L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | TO-220-4 | TO-220 | -55°C~150°C | Bulk | - | VPR221Z | 0.400Lx0.150W 10.16mmx3.81mm | ±0.1% | - | Active | Not Applicable | 4 | - | ±0.2ppm/°C | 500Ohms | 150°C | -55°C | Metal Foil | 8W | 8W | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 21.463mm | 0.845 21.46mm | 10.16mm | 3.81mm | ROHS3 Compliant | ||
![]() Y169016R6500B9L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | TO-220-4 | TO-220 | -55°C~150°C | Bulk | 2010 | VPR221Z | 0.400Lx0.150W 10.16mmx3.81mm | ±0.1% | - | Active | Not Applicable | 4 | - | ±0.2ppm/°C | 16.65Ohms | 150°C | -55°C | Metal Foil | 8W | 8W | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 21.463mm | 0.845 21.46mm | 10.16mm | 3.81mm | ROHS3 Compliant | ||
![]() Y169080R0000B9L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | TO-220-4 | TO-220 | -55°C~150°C | Bulk | 2010 | VPR221Z | 0.400Lx0.150W 10.16mmx3.81mm | ±0.1% | - | Active | Not Applicable | 4 | - | ±0.2ppm/°C | 80Ohms | 150°C | -55°C | Metal Foil | 8W | 8W | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 21.463mm | 0.845 21.46mm | 10.16mm | 3.81mm | ROHS3 Compliant | ||
![]() Y16908R00000B9L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | TO-220-4 | TO-220 | -55°C~150°C | Bulk | - | VPR221Z | 0.400Lx0.150W 10.16mmx3.81mm | ±0.1% | - | Active | Not Applicable | 4 | - | ±0.2ppm/°C | 8Ohms | 150°C | -55°C | Metal Foil | 8W | 8W | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 21.463mm | 0.845 21.46mm | 10.16mm | 3.81mm | ROHS3 Compliant | ||
![]() Y169050R0000B9L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | TO-220-4 | TO-220 | -55°C~150°C | Bulk | - | VPR221Z | 0.400Lx0.150W 10.16mmx3.81mm | ±0.1% | - | Active | Not Applicable | 4 | - | ±0.2ppm/°C | 50Ohms | 150°C | -55°C | Metal Foil | 8W | 8W | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 21.463mm | 0.845 21.46mm | 10.16mm | 3.81mm | ROHS3 Compliant | ||
![]() Y607118K0000T9L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | Radial | - | -55°C~125°C | Bulk | 2010 | HZ | 0.415Lx0.162W 10.54mmx4.11mm | ±0.01% | - | Active | Not Applicable | 2 | - | ±0.2ppm/°C | 18kOhms | 125°C | -55°C | Metal Foil | 0.3W | 300mW | - | - | - | - | - | - | Non-Inductive | 11.43mm | 0.450 11.43mm | 10.541mm | 4.1148mm | ROHS3 Compliant | ||
![]() Y6071313R710T9L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | Radial | - | -55°C~125°C | Bulk | 2010 | HZ | 0.415Lx0.162W 10.54mmx4.11mm | ±0.01% | - | Active | Not Applicable | 2 | - | ±0.2ppm/°C | 313.71Ohms | 125°C | -55°C | Metal Foil | 0.3W | 300mW | - | - | - | - | - | - | Non-Inductive | 11.43mm | 0.450 11.43mm | 10.541mm | 4.1148mm | ROHS3 Compliant | ||
![]() Y607183R3300T9L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | Radial | - | -55°C~125°C | Bulk | 2010 | HZ | 0.415Lx0.162W 10.54mmx4.11mm | ±0.01% | - | Active | Not Applicable | 2 | - | ±0.2ppm/°C | 83.33Ohms | 125°C | -55°C | Metal Foil | 0.3W | 300mW | - | - | - | - | - | - | Non-Inductive | 11.43mm | 0.450 11.43mm | 10.541mm | 4.1148mm | ROHS3 Compliant | ||
![]() Y607160R2600T9L Vishay Foil Resistors (Division of Vishay Precision Group) | In Stock | - | - | Radial | - | -55°C~125°C | Bulk | 2010 | HZ | 0.415Lx0.162W 10.54mmx4.11mm | ±0.01% | - | Active | Not Applicable | 2 | - | ±0.2ppm/°C | 60.26Ohms | 125°C | -55°C | Metal Foil | 0.3W | 300mW | - | - | - | - | - | - | Non-Inductive | 11.43mm | 0.450 11.43mm | 10.541mm | 4.1148mm | ROHS3 Compliant |