- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Type
- Features
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Material - Insulation | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Frequency-Max | Manufacturer | Mfr | Number of I/Os | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Fastening Type | Power Rating | Contact Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Resistor Type | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Card Type | Read Out | Number of Positions/Bay/Row | Note | Flange Feature | Number of Circuits | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Usage | Size | Thread Size | Number of Logic Elements/Cells | Input | Ratio - Input:Output | Includes | 1st Connector | 2nd Connector | Total RAM Bits | Number of Gates | Number of LABs/CLBs | PLL | Differential - Input:Output | Lock Location | Absolute Pull Range (APR) | Resistance Tolerance | Divider/Multiplier | Housing Finish | Features | Product Length | Product Width | Height Seated (Max) | Length | Contact Finish Thickness | Contact Finish Thickness - Mating | Card Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC90Y57K600BR VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | - | 57.6 kOhm | - | - | - | - | - | - | - | - | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 7.62 | 2.67 | - | - | - | - | - | - | - | ||
![]() Y0089475R000FR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | - | 475 Ohm | - | - | - | - | - | - | - | - | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 7.62 | 2.67 | - | - | - | - | - | - | - | ||
![]() Y007527K0000B9L VPG Foil | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Diallyl Phthalate (DAP) | - | 336-062 | - | Copper Alloy | - | - | VPG FOIL RESISTORS | EDAC Inc. | - | Bulk | - | Active | - | -65°C ~ 125°C | 336 | - | - | - | Wire Wrap | - | - | - | - | 62 | - | Green | - | 2 | Female | - | - | - | Cantilever | - | 0.156 (3.96mm) | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | Non Specified - Dual Edge | Dual | 31 | - | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0µin (0.25µm) | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | - | ||
![]() Y0075261R560T0L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | Suntsu Electronics, Inc. | - | Bulk | - | Active | - | 0°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.31818 MHz | ±30ppm | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | 9pF | Fundamental | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | ||
![]() Y0075250R000Q0L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | - | - | LJT06RT17 | Gold | Copper Alloy | - | - | VPG FOIL RESISTORS | Amphenol Aerospace Operations | - | Bulk | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series I, LJT | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 55 | - | Silver | Aviation, Marine, Military | - | - | - | Bayonet Lock | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | - | Electroless Nickel | 17-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() Y0075240R000B9L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Aluminum | - | - | Thermoplastic | - | - | TV07RW | Gold | Copper Alloy | - | - | VPG FOIL RESISTORS | Amphenol Aerospace Operations | - | Bulk | Metal | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 13 | - | Olive Drab | Aviation, Marine, Military | - | - | - | Threaded | - | - | - | - | - | A | Shielded | Environment Resistant | - | - | - | - | - | Olive Drab Cadmium | 11-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() Y0075221R000F0L VPG Foil | In Stock | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | RN73R1E | - | - | - | - | VPG FOIL RESISTORS | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | - | ±25ppm/°C | - | - | 16.2 kOhms | - | Thin Film | - | - | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.016 (0.40mm) | - | - | - | - | - | AEC-Q200 | ||
![]() Y0075220R000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | Knowles Syfer | - | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007520K4800T9L VPG Foil | In Stock | - | - | Surface Mount | 400-BGA | - | - | - | 400-FBGA (21x21) | - | - | - | - | XC3S1200 | - | - | - | - | VPG FOIL RESISTORS | AMD | 304 | Tray | - | Active | - | 0°C ~ 85°C (TJ) | Spartan®-3E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19512 | - | - | - | - | - | 516096 | 1200000 | 2168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00751K80000T0L VPG Foil | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | - | - | CY22800 | - | - | - | 200MHz | VPG FOIL RESISTORS | Infineon Technologies | - | Tube | - | Obsolete | - | 0°C ~ 70°C | - | - | - | - | - | - | - | Clock Generator, Fanout Distribution | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.14V ~ 3.47V | - | - | - | - | - | - | - | LVCMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Clock, Crystal | 1:3 | - | - | - | - | - | - | Yes | No/No | - | - | - | Yes/Yes | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00751K69488T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | PEI-Genesis | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00751K60000T9L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum | - | - | - | - | - | D38999/26TE | Gold | Copper Alloy | - | - | VPG FOIL RESISTORS | Amphenol Aerospace Operations | - | Bulk | Metal | Active | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 8 | - | - | Aviation, Marine, Military | - | - | - | Threaded | - | - | - | - | - | A | Shielded | Environment Resistant | - | - | - | - | - | Durmalon™ | 17-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() Y00751K49000T219L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Composite | - | - | - | - | - | CTV06RW | - | - | 20 | - | VPG FOIL RESISTORS | Amphenol Aerospace Operations | - | Bulk | - | Active | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | Plug Housing | For Male Pins | - | 55 | - | - | - | - | - | - | Threaded | - | Crimp | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | - | Cadmium | 23-55 | - | - | - | - | Olive Drab | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | - | - | ||
![]() Y00751K42860T0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | PEI-Genesis | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00751K43860T0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | Banner Engineering Corporation | - | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00751K11100T9L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Composite | - | - | Thermoplastic | - | - | CTVS07RF | Gold | Copper Alloy | - | - | VPG FOIL RESISTORS | Amphenol Aerospace Operations | - | Bulk | Composite | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 53 | - | Silver | Aviation, Marine, Military | - | - | - | Threaded | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | - | Electroless Nickel | 23-53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() Y00751K20000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | ITT Cannon, LLC | - | Bulk | - | Active | - | - | MDM | - | - | - | - | - | - | D-Type, Micro-D | - | 100 | - | Yellow, Individual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug, Male Pins | Individual Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.00 (304.80mm) | - | - | - | - | - | ||
![]() Y00751K10000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | Aluminum Alloy, Die Cast | - | - | - | C14668F024 | - | - | - | - | VPG FOIL RESISTORS | Amphenol Tuchel Industrial | - | Bulk | - | Active | - | -40°C ~ 125°C | heavy/mate®, C146 E | - | - | - | - | - | Base - Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68/IP69K - Dust Tight, Water Resistant, Waterproof | Bottom Entry | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | Screw Locks on Hood | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00751K00000T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | KYOCERA AVX | - | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | ± 8ppm/°C | - | - | 1 kOhm | - | - | - | - | - | - | - | - | 330 mW | - | - | - | - | - | - | - | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.01% | - | - | - | 7.62 mm | 2.67 mm | - | - | - | - | - | - | - | ||
![]() Y007517K8000T0L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | VPG FOIL RESISTORS | EPSON | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | 14.1 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - |