- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Type
- Features
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Shape | Contact Materials | Contact Sizes | Lead Free Status / RoHS Status | Manufacturer | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Applications | Gender | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Style | Current Rating | Base Part Number | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Housing Color | Note | Shell Size, MIL | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Usage | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Size | Thread Size | Voltage - Supply, Analog | Includes | Voltage - Supply, Digital | Capacitance @ Frequency | Lock Location | Housing Finish | Features | Height | Length | Width | Diameter - Outside | Diameter - Inside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y001150R0000B0L VPG Foil | In Stock | - | - | Through Hole | MPG06, Axial | - | - | - | MPG06 | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | -65°C ~ 185°C (TJ) | Tape & Box (TB) | Automotive, AEC-Q101, PAR® | - | Obsolete | -- | - | Zener | - | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 29.7V | 400W | 8.4A | - | 47.7V | 26.8V | 1 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | ||
![]() Y00114R00000B0L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | - | - | -- | - | - | 22D | -- | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | -- | Plug Housing | For Male Pins | 22 | - | - | - | Threaded | Crimp | D | Shielded | Environment Resistant | - | - | - | Cadmium | 13-35 | - | - | Olive Drab | Contacts Not Included | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | -- | ||
![]() Y0011500K000B0L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | - | -- | - | - | 20 | -- | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | -- | Receptacle Housing | For Female Sockets | 10 | - | - | - | Threaded | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | - | Cadmium | 13-98 | - | - | Olive Drab | Contacts Not Included | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | - | - | -- | ||
![]() Y001149R0000A0L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | - | -- | - | - | 20 | -- | VPG FOIL RESISTORS | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | - | Receptacle Housing | For Female Sockets | 3 | - | - | - | Threaded | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 9-98 | - | - | Silver | Contacts Not Included | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | - | - | -- | ||
![]() Y001147K0000B9L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | - | - | -- | - | - | 16 | -- | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | -- | Plug Housing | For Male Pins | 16 | - | - | - | Threaded | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | - | Cadmium | 21-16 | - | - | Olive Drab | Contacts Not Included | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | -- | ||
![]() Y001146R0000D0L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | - | -- | - | - | 20 | -- | VPG FOIL RESISTORS | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | - | Receptacle Housing | For Male Pins | 10 | - | - | - | Threaded | Crimp | A | Shielded | Environment Resistant | - | - | - | Electroless Nickel | 13-98 | - | - | Silver | Contacts Not Included | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | - | - | -- | ||
![]() Y0011390K000F0L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | - | - | -- | - | - | 20 | -- | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | -- | Receptacle Housing | For Male Pins | 8 | - | - | - | Threaded | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | - | Cadmium | 13-8 | - | - | Olive Drab | Contacts Not Included | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | - | - | -- | ||
![]() Y001130R0000F9L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | - | - | - | -- | - | - | 20 | -- | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | -- | Plug Housing | For Female Sockets | 6 | - | - | - | Threaded | Crimp | A | Shielded | Environment Resistant | - | - | - | Cadmium | 11-98 | - | - | Olive Drab | Contacts Not Included | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | -- | ||
![]() Y001125R0000A9L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | - | - | -- | - | - | 20 | -- | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | -- | Receptacle Housing | For Female Sockets | 10 | - | - | - | Threaded | Crimp | N (Normal) | Shielded | Environment Resistant | - | - | - | Cadmium | 13-98 | - | - | Olive Drab | Contacts Not Included | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | - | - | -- | ||
![]() Y002960R0000T1L VPG Foil | In Stock | - | - | - | - | - | - | - | - | -- | - | - | Tubular | - | - | -- | VPG FOIL RESISTORS | - | - | - | DISS-O-PADs® | - | Active | -- | - | Spacer | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose - Axial, Radial | - | - | - | - | - | - | - | - | - | - | - | Wash Away | 0.150 (3.81mm) | 0.150 (3.81mm) | -- | 0.156 (3.96mm) 5/32 | 0.045 (1.14mm) | - | ||
![]() Y002960K0000T1L VPG Foil | In Stock | - | - | Surface Mount | 44-LQFP | - | - | - | 44-LQFP | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | Tray | -- | - | Obsolete | -- | - | NTSC/PAL Video Decoder | - | - | Portable Equipment | - | - | - | - | - | - | - | - | TW9910 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8V, 3.3V | - | 1.8V, 3.3V | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0029500R000F0L VPG Foil | In Stock | - | - | -- | -- | - | - | - | -- | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | -- | -- | - | Obsolete | -- | - | Video Decoder, Encoder | - | - | Security | - | - | - | - | - | - | - | - | TW2868 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0029287R000B1L VPG Foil | In Stock | - | - | - | - | - | - | - | - | -- | - | - | Tubular | - | - | -- | VPG FOIL RESISTORS | - | - | - | DISS-O-PADs® | - | Active | -- | - | Spacer | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose - Axial, Radial | - | - | - | - | - | - | - | - | - | - | - | Wash Away | 0.100 (2.54mm) | 0.100 (2.54mm) | -- | 0.397 (10.10mm) | 0.275 (6.99mm) | - | ||
![]() Y0029221R000F9L VPG Foil | In Stock | - | - | Surface Mount | 352-BGA | - | - | - | 352-BGA | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | Tray | -- | - | Active | -- | - | Decoder | - | - | NTSC, PAL | - | - | - | - | - | - | - | - | TW5864 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0029221R000B9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | -- | - | - | Tubular | - | - | -- | VPG FOIL RESISTORS | - | - | - | DISS-O-PADs® | - | Active | -- | - | Spacer | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose - Axial, Radial | - | - | - | - | - | - | - | - | - | - | - | Wash Away | 0.039 (1.00mm) | 0.039 (1.00mm) | -- | 0.156 (3.96mm) 5/32 | 0.045 (1.14mm) | - | ||
![]() Y0029201R000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | -- | - | - | Circular | - | - | -- | VPG FOIL RESISTORS | - | - | - | DISS-O-PADs® | - | Active | -- | - | Spacer | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | Wash Away | 0.050 (1.28mm) | 0.050 (1.27mm) | -- | 0.188 (4.78mm) 3/16 | -- | - | ||
![]() Y0029100K000T1L VPG Foil | In Stock | - | - | - | - | - | - | - | - | -- | - | - | Rectangular | - | - | -- | VPG FOIL RESISTORS | - | - | - | DISS-O-PADs® | - | Active | -- | - | Spacer | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose - Axial, Radial | - | - | - | - | - | - | - | - | - | - | - | Wash Away | 0.060 (1.52mm) | 0.190 (4.83mm) | 0.095 (2.41mm) | -- | -- | - | ||
![]() Y00285R26300B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | Polycarbonate (PC) | - | - | -- | - | -- | VPG FOIL RESISTORS | 500V | -- | Bulk | HEE | - | Active | - | Insert without Contacts | - | 10+Ground | -- | - | Female | - | CEF, DEF | - | - | - | - | 16A | - | - | - | -- | Crimp | - | - | - | - | - | - | - | - | - | - | - | H6B | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() Y002850R0000T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | Aluminum Alloy, Die Cast | - | - | - | - | -- | VPG FOIL RESISTORS | - | -40°C ~ 125°C | Bulk | HB | 4.724 L x 1.693 W x 2.992 H (120.00mm x 43.00mm x 76.00mm) | Active | - | Hood | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | H24B | M32 | - | - | - | - | Locking Clip (1) on Base Bottom | Powder Coated | -- | - | - | - | - | - | - | ||
![]() Y002850R0000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |