- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Current-Collector (Ic) (Max) | Lifetime @ Temp. | Manufacturer | Memory Types | Mfr | Package | Primary Material | Product Status | Voltage Rated | Voltage, Rating | Voltage-Output 1 | Wavelength-dominant | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Pitch | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Number of Conductors | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Configuration | Memory Size | Current - Output (Max) | Load Capacitance | Output Configuration | Operating Mode | Shell Size, MIL | Current - Output | Voltage - Forward (Vf) (Typ) | Viewing Angle | Frequency Tolerance | Spread Spectrum Bandwidth | Manufacturer Size Code | Power - Max | Control Features | Cable Opening | Current - Test | Voltage - Output 2 | Access Time | Lens Style | Voltage - Output (Min/Fixed) | Number of Regulators | Memory Format | Memory Interface | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Lens Size | PSRR | Write Cycle Time - Word, Page | Transistor Type | Voltage - Output 3 | Millicandela Rating | Lens Transparency | Wavelength - Peak | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Lens Color | Voltage - Collector Emitter Breakdown (Max) | Voltage - Output (Max) | Frequency - Transition | Absolute Pull Range (APR) | Features | Memory Organization | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Height (Max) | Length - Exposed Ends | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00629K76000T0L VPG Foil | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | 580 | - | - | - | - | - | VPG FOIL RESISTORS | - | CTS-Frequency Controls | Tape & Reel (TR) | - | Active | - | - | - | - | -30°C ~ 85°C | 580 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | - | - | - | - | 3V | - | - | - | 16 MHz | ±200ppb | Clipped Sine Wave | - | - | - | - | - | Crystal | 6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5ppm | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | ||
![]() Y00629K60000Q9L VPG Foil | In Stock | - | - | Through Hole | 9-DIP Module | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | ABB Power Electronics Inc. | Bulk | - | Obsolete | - | - | 5V | - | -40°C ~ 100°C | JW075 (75W) | 2.40 L x 2.28 W x 0.50 H (61.0mm x 57.9mm x 12.7mm) | - | - | - | - | - | Isolated Module | - | - | - | - | ITE (Commercial) | 75 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 84% | 1.5 kV | 75V | - | 36V | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | Enable, Active Low | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP | - | - | - | - | - | - | - | - | ||
![]() Y00629K00000V9L VPG Foil | In Stock | - | - | - | 0402 (1005 Metric) | - | - | 0402 | - | - | RK73G1E | - | - | - | - | - | VPG FOIL RESISTORS | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -55°C ~ 155°C | RK73G-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | - | ±50ppm/°C | - | - | 18 kOhms | - | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | 0.016 (0.40mm) | - | - | - | - | - | AEC-Q200 | ||
![]() Y00629K00000A0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006299K9250V0L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Composite | - | Thermoplastic | - | CTVP00RQF | - | Gold | Copper Alloy | - | - | VPG FOIL RESISTORS | - | Amphenol Aerospace Operations | Bulk | Composite | Active | - | - | - | - | -65°C ~ 200°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 10 (8 + 2 Quadrax) | - | Silver | Aviation, Marine, Military | - | - | Threaded | - | - | - | - | A | Shielded | Environment Resistant | - | - | - | Electroless Nickel | - | 17-60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | ||
![]() Y006292R1600T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006292R0000T0L VPG Foil | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | S-1167 | - | - | - | - | - | VPG FOIL RESISTORS | - | ABLIC Inc. | Tape & Reel (TR) | - | Not For New Designs | - | - | - | - | -40°C ~ 85°C (TA) | S-1167 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 µA | - | - | - | 6.5V | Fixed | - | - | - | - | - | - | - | - | - | Positive | - | - | 150mA | - | - | - | - | - | - | Enable | - | - | - | - | - | 2.9V | 1 | - | - | Over Current | 900 nA | 0.3V @ 100mA | - | 70dB (1kHz) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006291K3077V9L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | - | VPG FOIL RESISTORS | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 16.92 MHz | ±20ppm | CMOS | - | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | ||
![]() Y006290R0000V9L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | SG-8101 | - | - | - | - | - | VPG FOIL RESISTORS | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 5.3764 MHz | ±15ppm | CMOS | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | - | ||
![]() Y006290K0000T0L VPG Foil | In Stock | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | - | TO-92 | - | - | - | - | - | - | 800 mA | - | VPG FOIL RESISTORS | - | Taiwan Semiconductor Corporation | Bulk | - | Obsolete | - | - | - | - | -55°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 625 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN | - | - | - | - | 250 @ 100mA, 5V | 100nA (ICBO) | 700mV @ 50mA, 500mA | - | 45 V | - | 100MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062909R000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006290K0000T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062900R000V9L VPG Foil | In Stock | - | - | Surface Mount | 2-SMD, J-Lead | - | - | SMD | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | OSRAM Opto (ams OSRAM) | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | Mini TOPLED® | 2.00mm L x 1.40mm W | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.05V | 120° | - | - | - | - | - | - | 10mA | - | - | Rectangle with Flat Top | - | - | - | - | - | - | - | 1.50mm x 1.00mm | - | - | - | - | 73mcd | Diffused | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | 1.40mm | - | - | - | ||
![]() Y00628K60000T0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | FFC, FPC | - | - | - | - | VPG FOIL RESISTORS | - | Molex | Bag | - | Active | - | - | - | - | - | Premo-Flex 15466 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | - | - | - | - | - | - | 16 | - | Top on One Side, Bottom on Other, Backers on Both Sides | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.992 (76.00mm) | - | - | 0.138 (3.50mm) | - | - | ||
![]() Y00628K00000V9L VPG Foil | In Stock | - | - | Surface Mount | 2915 (7338 Metric) | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | KYOCERA AVX | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 15 V | - | - | - | -55°C ~ 125°C | TAZ | 0.285 L x 0.150 W (7.24mm x 3.81mm) | ±10% | - | - | - | - | Molded | - | - | - | - | - | - | 100 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900mOhm @ 100kHz | Z (Non-ER) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Reliability | - | 0.125 (3.17mm) | - | - | - | - | - | COTS | ||
![]() Y00628K00000T9L VPG Foil | In Stock | - | - | Surface Mount | 64-LBGA | - | - | 64-FBGA (13x11) | - | - | S29GL256 | - | - | - | - | - | VPG FOIL RESISTORS | Non-Volatile | Infineon Technologies | Tape & Reel (TR) | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | GL-P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mbit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ns | - | - | - | FLASH | Parallel | - | - | - | - | - | 100ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32M x 8 | - | - | - | - | - | - | - | ||
![]() Y00628K06000B9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00628K00000Q0L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | LJT06RT15 | - | Gold | Copper Alloy | - | - | VPG FOIL RESISTORS | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I, LJT | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 37 | - | Olive Drab | Aviation, Marine, Military | - | - | Bayonet Lock | - | - | - | - | A | Shielded | Environment Resistant | - | - | - | Olive Drab Cadmium over Nickel | - | 15-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | 50.0µin (1.27µm) | - | - | - | - | ||
![]() Y0062866R000A9L VPG Foil | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | TXC CORPORATION | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | AA | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 MHz | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | 18pF | - | Fundamental | - | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | - | - | - | - | - | AEC-Q200 | ||
![]() Y0062863R200T9L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |