- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Average Rectified (Io) (per Diode) | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Technology | Shielding | Current Rating | Base Part Number | Inductance | DC Resistance (DCR) | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Q @ Freq | Operating Temperature - Junction | Current - Saturation | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Diode Configuration | Voltage - Peak Reverse (Max) | Outline L x W x H | Reverse Recovery Time (trr) | Qmax @ Th | Delta Tmax @ Th | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y005430K0000B0L VPG Foil | In Stock | - | - | Surface Mount | Nonstandard | -- | - | 9MHz | 100kHz | VPG FOIL RESISTORS | -- | -25°C ~ 85°C | Tape & Reel (TR) | UNI-PAC™ 0.4UC | 0.260 L x 0.175 W (6.60mm x 4.45mm) | ±20% | Active | Wirewound | - | Unshielded | 300mA | - | 100µH | 1.27 Ohm Max | - | - | - | - | -- | - | 310mA | - | - | - | - | - | - | - | - | - | - | 0.115 (2.92mm) | -- | ||
![]() Y00542K75600T19L VPG Foil | In Stock | - | - | Surface Mount | Nonstandard | -- | - | -- | 100kHz | VPG FOIL RESISTORS | Ferrite | -40°C ~ 85°C | Tape & Reel (TR) | UNI-PAC™ 2.8 | 0.508 L x 0.370 W (12.90mm x 9.40mm) | ±20% | Obsolete | Wirewound | - | Unshielded | 420mA | - | 330µH | -- | - | - | - | - | -- | - | -- | - | - | - | - | - | - | - | - | - | - | 0.110 (2.80mm) | -- | ||
![]() Y00542K18000T19L VPG Foil | In Stock | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | -- | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | -- | -- | - | - | ||
![]() Y005427K9160T29L VPG Foil | In Stock | - | - | Surface Mount | Nonstandard | -- | - | 2.5MHz | 100kHz | VPG FOIL RESISTORS | -- | -25°C ~ 85°C | Tape & Reel (TR) | UNI-PAC™ 2UC | 0.500 L x 0.394 W (12.70mm x 10.00mm) | ±20% | Active | Wirewound | - | Unshielded | 400mA | - | 680µH | 2.02 Ohm Max | - | - | - | - | -- | - | 400mA | - | - | - | - | - | - | - | - | - | - | 0.205 (5.21mm) | -- | ||
![]() Y005425R0000Q1L VPG Foil | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | VPG FOIL RESISTORS | - | - | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 5µA @ 1000V | 1.7V @ 2A | - | -50°C ~ 150°C | - | 1000V | 2A | 28pF @ 4V, 1MHz | - | - | - | 75ns | - | - | - | - | - | ||
![]() Y00542K42000T19L VPG Foil | In Stock | - | - | Through Hole | 4-ESIP | D3K | - | - | - | VPG FOIL RESISTORS | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Active | - | Standard | - | - | - | - | - | - | Single Phase | 10µA @ 1000V | 1.05V @ 1A | - | - | - | - | 2A | - | - | 1kV | - | - | - | - | - | - | - | ||
![]() Y005425R0000Q0L VPG Foil | In Stock | - | - | Surface Mount | Nonstandard | -- | - | 5MHz | 100kHz | VPG FOIL RESISTORS | -- | -25°C ~ 85°C | Tape & Reel (TR) | UNI-PAC™ 0.4UC | 0.260 L x 0.175 W (6.60mm x 4.45mm) | ±20% | Active | Wirewound | - | Unshielded | 160mA | - | 330µH | 3.8 Ohm Max | - | - | - | - | -- | - | 180mA | - | - | - | - | - | - | - | - | - | - | 0.115 (2.92mm) | -- | ||
![]() Y0054250R000T0L VPG Foil | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | - | - | VPG FOIL RESISTORS | - | - | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 5µA @ 50V | 950mV @ 1A | - | -55°C ~ 150°C | - | 50V | 1A | -- | - | - | - | 25ns | - | - | - | - | - | ||
![]() Y0054200K000A1L VPG Foil | In Stock | - | - | Surface Mount | Nonstandard | -- | - | 2.2MHz | 100kHz | VPG FOIL RESISTORS | -- | -25°C ~ 105°C | Tape & Reel (TR) | UNI-PAC™ 5 | 0.724 L x 0.591 W (18.40mm x 15.00mm) | ±20% | Active | Wirewound | - | Unshielded | 720mA | - | 680µH | 1.1 Ohm Max | - | - | - | - | -- | - | 1.2A | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | -- | ||
![]() Y0054243R000T0L VPG Foil | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | - | - | VPG FOIL RESISTORS | - | - | Tape & Box (TB) | -- | - | - | Active | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | - | 1.7V @ 1A | - | -65°C ~ 150°C | - | 1000V | 1A | 10pF @ 4V, 1MHz | - | - | - | 75ns | - | - | - | - | - | ||
![]() Y00541K22000T19L VPG Foil | In Stock | - | - | Surface Mount | Nonstandard | -- | - | -- | 100kHz | VPG FOIL RESISTORS | Ferrite | -40°C ~ 85°C | Tape & Reel (TR) | UNI-PAC™ | 0.550 L x 0.410 W (13.97mm x 10.41mm) | ±20% | Active | Wirewound | - | Unshielded | 452mA | - | 680µH | 1.97 Ohm Max | - | - | - | - | -- | - | 355mA | - | - | - | - | - | - | - | - | - | - | 0.236 (6.00mm) | -- | ||
![]() Y0054226R210T9L VPG Foil | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | - | VPG FOIL RESISTORS | - | - | Tape & Reel (TR) | Automotive, AEC-Q101 | - | - | Active | - | - | - | - | UH1B | - | - | Fast Recovery = 200mA (Io) | Standard | 1µA @ 100V | 1.05V @ 1A | - | -55°C ~ 175°C | - | 100V | 1A | 17pF @ 4V, 1MHz | - | - | - | 25ns | - | - | - | - | - | ||
![]() Y00541K11800T19L VPG Foil | In Stock | - | - | Surface Mount | Nonstandard | -- | - | 20MHz | 100kHz | VPG FOIL RESISTORS | -- | -25°C ~ 85°C | Tape & Reel (TR) | UNI-PAC™ 5S | 0.724 L x 0.591 W (18.40mm x 15.00mm) | ±20% | Active | Wirewound | - | Shielded | 4A | - | 10µH | 30 mOhm Max | - | - | - | - | -- | - | 7.36A | - | - | - | - | - | - | - | - | - | - | 0.295 (7.50mm) | -- | ||
![]() Y0054192K511T9L VPG Foil | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | - | - | - | VPG FOIL RESISTORS | - | - | Tape & Box (TB) | -- | - | - | Active | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 10µA @ 400V | 1V @ 1A | - | -55°C ~ 150°C | - | 400V | 1A | 17pF @ 4V, 1MHz | - | - | - | 50ns | - | - | - | - | - | ||
![]() Y0054181K399T9L VPG Foil | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB | - | - | - | VPG FOIL RESISTORS | - | - | Tape & Reel (TR) | -- | - | - | Last Time Buy | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 30µA @ 500V | 1.75V @ 5A | - | -55°C ~ 150°C | - | 500V | 5A | -- | - | - | - | 50ns | - | - | - | - | - | ||
![]() Y0054181K389T9L VPG Foil | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AB | 5A | - | - | VPG FOIL RESISTORS | - | - | Tube | -- | - | - | Last Time Buy | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 5µA @ 100V | 1.1V @ 5A | - | -55°C ~ 150°C | - | 100V | - | - | 1 Pair Common Cathode | - | - | 25ns | - | - | - | - | - | ||
![]() Y005416K0000D9L VPG Foil | In Stock | - | - | Through Hole | TO-220-2 Full Pack, Isolated Tab | ITO-220AC | - | - | - | VPG FOIL RESISTORS | - | - | Tube | -- | - | - | Last Time Buy | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 30µA @ 600V | 1.75V @ 15A | - | -55°C ~ 150°C | - | 600V | 15A | -- | - | - | - | 50ns | - | - | - | - | - | ||
![]() Y0054164R770T9L VPG Foil | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | - | - | VPG FOIL RESISTORS | - | - | Tape & Reel (TR) | -- | - | - | Obsolete | - | - | - | - | UH2D | - | - | Fast Recovery = 200mA (Io) | Standard | 2µA @ 200V | 1.05V @ 2A | - | -55°C ~ 175°C | - | 200V | 2A | -- | - | - | - | 35ns | - | - | - | - | - | ||
![]() Y0054147K290T9L VPG Foil | In Stock | - | - | Through Hole | 4-ESIP | D3K | - | - | - | VPG FOIL RESISTORS | - | -55°C ~ 150°C (TJ) | Tube | -- | - | - | Active | - | Standard | - | - | - | - | - | - | Single Phase | 5µA @ 800V | 1.1V @ 3A | - | - | - | - | 3A | - | - | 800V | - | - | - | - | - | - | - | ||
![]() Y0054140K253T29L VPG Foil | In Stock | - | - | Through Hole | TO-3P-3, SC-65-3 | TO-3P | 30A | - | - | VPG FOIL RESISTORS | - | - | Tube | -- | - | - | Active | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 15µA @ 150V | 1.15V @ 30A | - | -65°C ~ 150°C | - | 150V | - | - | 1 Pair Common Cathode | - | - | 35ns | - | - | - | - | - |