- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | For Use With/Related Products | Lead Free Status / RoHS Status | Manufacturer | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Color | Shielding | Ingress Protection | Style | Shell Size - Insert | Housing Color | Plating | Cable Opening | Size | Thread Size | Includes | Cable Exit | Lock Location | Housing Finish | Features | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0028100R000F9L VPG Foil | In Stock | - | - | - | Aluminum Alloy, Die Cast | - | -- | VPG FOIL RESISTORS | -40°C ~ 125°C | Bulk | HB | 3.701 L x 2.047 W x 2.386 H (94.00mm x 52.00mm x 60.60mm) | Active | - | Base - Box Mount | - | - | - | IP65 - Dust Tight, Water Resistant | Side Entry | - | Gray | - | - | H10B | M25 | - | - | Locking Clip (1) on Base Bottom | Powder Coated | Cover | - | - | ||
![]() Y0028100R000F0L VPG Foil | In Stock | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0028100K000T9L VPG Foil | In Stock | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0028100K000F2L VPG Foil | In Stock | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y002580R3100B0L VPG Foil | In Stock | - | - | Aluminum Alloy | - | MIL-DTL-38999 Series I, II | -- | VPG FOIL RESISTORS | - | - | TXR | - | Active | - | - | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | -- | - | 20, 21 | - | Cadmium | -- | - | 1 3/16-18 UNEF | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | Tinel Lock | 1.468 (37.29mm) | -- | ||
![]() Y00255K88000S0L VPG Foil | In Stock | - | - | Aluminum Alloy | - | MIL-DTL-38999 Series III, IV | -- | VPG FOIL RESISTORS | - | - | TXR | - | Active | -- | - | Backshell, Heat Shrink Adapter | Silver | Shielded | Environment Resistant | - | 15, D | - | Electroless Nickel | -- | - | M22x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | - | Tinel Lock | 1.142 (29.00mm) | -- | ||
![]() Y00255K00000V13L VPG Foil | In Stock | - | - | Aluminum Alloy | - | MIL-DTL-38999 Series III, IV | -- | VPG FOIL RESISTORS | - | - | TXR | - | Active | -- | - | Backshell, Heat Shrink Adapter | Silver | Shielded | Environment Resistant | - | 17, E | - | Electroless Nickel | -- | - | M25x1 | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | - | Tinel Lock | 1.279 (32.49mm) | -- | ||
![]() Y00255K00000V139L VPG Foil | In Stock | - | - | Polyamide (PA), Nylon | - | Discrete Wires or Jacketed Cables | -- | VPG FOIL RESISTORS | - | - | Trident Ringlock (TR) | - | Active | - | - | Backshell, Cable Clamp | Black | Unshielded | -- | - | 14 | - | -- | 0.543 (13.80mm) | - | -- | 6 pcs - 1 Backshell, 3 Clamp Bars, 2 Screws | 180° | - | - | Clamp Screws | 1.063 (27.00mm) | UL94 V-0 | ||
![]() Y0025300K000T0L VPG Foil | In Stock | - | - | Aluminum Alloy | - | MIL-DTL-26482 Series I Class E, F Connectors | -- | VPG FOIL RESISTORS | - | - | TXR | - | Active | -- | - | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | -- | - | 14 | - | Cadmium | -- | - | 13/16-20 UNEF | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | - | Tinel Lock | 1.089 (27.65mm) | -- | ||
![]() Y00252K00000S9L VPG Foil | In Stock | - | - | Aluminum Alloy | - | MIL-C-5015G MS3400 Series, MIL-C-81703 Series III, MIL-DTL-26482 Series II, MIL-DTL-83723 Series I, III | -- | VPG FOIL RESISTORS | - | - | TXR | - | Active | - | - | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | -- | - | 16, 16S, 19 | - | Cadmium | -- | - | 1-20 UNEF | 3 pcs - 1 Backshell, 1 Braid, 1 Tinel Ring | 180° | - | - | Tinel Lock | 1.110 (28.19mm) | -- | ||
![]() Y0025250R000V12L VPG Foil | In Stock | - | - | Aluminum Alloy | - | MIL-DTL-22992 Connectors | -- | VPG FOIL RESISTORS | - | - | TXR | - | Active | - | - | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | -- | - | 20 | - | Cadmium | -- | - | 1 1/4-18 UNEF | 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws | 180° | - | - | Tinel Lock | 1.571 (39.90mm) | -- | ||
![]() Y0025500R000V129L VPG Foil | In Stock | - | - | Aluminum Alloy | - | MIL-DTL-26482 Series I Class E, F Connectors | -- | VPG FOIL RESISTORS | - | - | TXR | - | Active | -- | - | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | -- | - | 18 | - | Cadmium | -- | - | 1 1/16-18 UNEF | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | - | Tinel Lock | 1.352 (34.35mm) | -- | ||
![]() Y0025250R000V129L VPG Foil | In Stock | - | - | Aluminum Alloy | - | MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III | -- | VPG FOIL RESISTORS | - | - | TXR | - | Active | - | - | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | -- | - | 22 | - | Cadmium | -- | - | 1 5/16-18 UNEF | 1 pc - 1 Backshell | 180° | - | - | Tinel Lock | 1.468 (37.29mm) | -- | ||
![]() Y002520R0000A9L VPG Foil | In Stock | - | - | Aluminum Alloy | - | MIL-DTL-5015 Connectors | -- | VPG FOIL RESISTORS | - | - | TXR | - | Active | -- | - | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | -- | - | 32 | - | Cadmium | -- | - | 1 3/4-18 UNS | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | - | Tinel Lock | 2.161 (54.90mm) | -- | ||
![]() Y00251K00000S0L VPG Foil | In Stock | - | - | Aluminum Alloy | - | MIL-DTL-5015 Connectors | -- | VPG FOIL RESISTORS | - | - | TXR | - | Active | -- | - | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | -- | - | 20, 22 | - | Cadmium | -- | - | 1 3/16-18 UNEF | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | - | Tinel Lock | 1.535 (39.00mm) | -- | ||
![]() Y0025160R500V0L VPG Foil | In Stock | - | - | Aluminum Alloy | - | MIL-DTL-38999 Series I, II | -- | VPG FOIL RESISTORS | - | - | TXR | - | Active | -- | - | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | -- | - | 24, 25 | - | Cadmium | -- | - | 1 7/16-18 UNEF | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | Tinel Lock | 1.720 (43.70mm) | -- | ||
![]() Y0025134R710V0L VPG Foil | In Stock | - | - | Aluminum Alloy | - | MIL-C-81511 Series I, II, III, IV | -- | VPG FOIL RESISTORS | - | - | TXR | - | Active | -- | - | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | -- | - | 18, F | - | Cadmium | -- | - | 1 1/8-28 UNEF | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | - | Tinel Lock | 1.476 (37.50mm) | -- | ||
![]() Y0025150K000B9L VPG Foil | In Stock | - | - | Aluminum Alloy | - | BS9522 N0001 (PATT603), BS9522 F0017 (PATT105) Connectors | -- | VPG FOIL RESISTORS | - | - | TXR | - | Active | -- | - | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | -- | - | 14 | - | Cadmium | -- | - | 13/16-20 UNEF | 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring | 180° | - | - | Tinel Lock | 1.055 (26.80mm) | -- | ||
![]() Y0025147R950V0L VPG Foil | In Stock | - | - | Aluminum Alloy | - | MIL-C-81511 Series I, II, III, IV | -- | VPG FOIL RESISTORS | - | - | TXR | - | Active | - | - | Backshell, Heat Shrink Adapter | Olive Drab | Unshielded | -- | - | 14, D | - | Cadmium | -- | - | 7/8-28 UNEF | 2 pcs - 1 Backshell, 1 O-Ring | 180° | - | - | Tinel Lock | 1.224 (31.10mm) | -- | ||
![]() Y0025119R400V0L VPG Foil | In Stock | - | - | Aluminum Alloy | - | MIL-DTL-26482 Series I Class E, F Connectors | -- | VPG FOIL RESISTORS | - | - | TXR | - | Active | -- | - | Backshell, Heat Shrink Adapter | Olive Drab | Shielded | -- | - | 18 | - | Cadmium | -- | - | 1 1/16-18 UNEF | 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring | 180° | - | - | Tinel Lock | 1.352 (34.35mm) | -- |