- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Material - Insulation | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | For Use With/Related Products | Lead Free Status / RoHS Status | Manufacturer | Mfr | Number of I/Os | Package | Primary Material | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Capacitance | Fastening Type | Power Rating | Contact Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Contact Finish | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Card Type | Read Out | Number of Positions/Bay/Row | Note | Flange Feature | Plating | Load Capacitance | Operating Mode | Shell Size, MIL | Lead Style | Frequency Tolerance | Cable Opening | Thread Size | Number of Logic Elements/Cells | Includes | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Cable Exit | Resistance Tolerance | Features | Product Length | Product Width | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness | Contact Finish Thickness - Mating | Card Thickness | Diameter - Outside | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0089499R000AR0L VPG Foil | In Stock | - | - | Surface Mount, MLCC | 2225 (5763 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | VPG FOIL RESISTORS | - | - | - | - | - | 10V | - | -55°C ~ 125°C | Tape & Reel (TR) | FlexiCap™ | 0.224 L x 0.248 W (5.70mm x 6.30mm) | ±5% | 1 (Unlimited) | - | - | X7R (2R1) | - | - | 499 Ohm | - | - | - | Boardflex Sensitive | - | - | - | 0.27µF | - | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 | Soft Termination | 7.62 | 2.67 | - | 0.098 (2.50mm) | - | - | - | - | - | - | ||
![]() Y1453100R000V0L VPG Foil | In Stock | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | 25V | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±10% | 1 (Unlimited) | - | - | X8R | - | - | 100 Ohm | - | - | - | Automotive | - | - | - | 0.22µF | - | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.005 | - | 7.62 | 2.67 | - | 0.076 (1.94mm) | - | - | - | - | - | AEC-Q200 | ||
![]() Y008926K7000FR0L VPG Foil | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains lead / RoHS Compliant | - | - | - | - | - | - | 10000V (10kV) | - | -55°C ~ 125°C | Bulk | - | 0.800 L x 0.402 W (20.30mm x 10.20mm) | ±5% | - | - | - | C0G, NP0 | - | - | 26.7 kOhm | - | - | - | General Purpose | - | - | - | 120pF | - | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.681 (17.30mm) | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | 1 | High Voltage | 7.62 | 2.67 | 0.873 (22.18mm) | - | - | - | - | - | - | - | ||
![]() Y008949K9000FR13L VPG Foil | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | VPG FOIL RESISTORS | - | - | - | - | - | 50V | - | -55°C ~ 150°C | Tape & Reel (TR) | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 1 (Unlimited) | - | - | C0G, NP0 | - | - | 49.9 kOhm | - | - | - | General Purpose | - | - | - | 12pF | - | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 7.62 | 2.67 | - | 0.057 (1.45mm) | - | - | - | - | - | - | ||
![]() Y008927K4000FR0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | - | 27.4 kOhm | - | - | - | - | - | - | - | - | - | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 7.62 | 2.67 | - | - | - | - | - | - | - | - | ||
![]() RNC90Y121R00FR VPG Foil | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | Glenair | - | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | Silver | - | - | - | - | - | Threaded | - | - | - | - | - | D | - | - | - | - | Electroless Nickel | 18-97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC90Y536R00FR VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC90Y39K200TRB VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.0000, 10.0000 ppm/°C | - | - | 39.2 kOhm | - | - | - | - | - | - | - | - | - | 0.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01 | - | 7.62 | 2.67 | - | - | - | - | - | - | - | - | ||
![]() Y008924K3000BR13L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007527K0000B9L VPG Foil | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Diallyl Phthalate (DAP) | - | 336-062 | - | Copper Alloy | - | - | - | VPG FOIL RESISTORS | EDAC Inc. | - | Bulk | - | Active | - | - | -65°C ~ 125°C | - | 336 | - | - | - | - | Wire Wrap | - | - | - | - | 62 | - | Green | - | 2 | Female | - | - | - | - | Cantilever | - | 0.156 (3.96mm) | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Non Specified - Dual Edge | Dual | 31 | - | Top Mount Opening, Unthreaded, 0.156 (3.96mm) Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0µin (0.25µm) | - | 0.054 ~ 0.070 (1.37mm ~ 1.78mm) | - | - | - | ||
![]() Y0075261R560T0L VPG Foil | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | Suntsu Electronics, Inc. | - | Bulk | - | Active | - | - | 0°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.31818 MHz | ±30ppm | - | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | 9pF | Fundamental | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | - | - | ||
![]() Y0075250R000Q0L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | - | - | - | LJT06RT17 | Gold | Copper Alloy | - | - | - | VPG FOIL RESISTORS | Amphenol Aerospace Operations | - | Bulk | Metal | Active | - | - | -65°C ~ 200°C | - | MIL-DTL-38999 Series I, LJT | - | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 55 | - | Silver | Aviation, Marine, Military | - | - | - | - | Bayonet Lock | - | - | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | Electroless Nickel | 17-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | ||
![]() Y0075240R000B9L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Aluminum | - | - | Thermoplastic | - | - | TV07RW | Gold | Copper Alloy | - | - | - | VPG FOIL RESISTORS | Amphenol Aerospace Operations | - | Bulk | Metal | Active | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 13 | - | Olive Drab | Aviation, Marine, Military | - | - | - | - | Threaded | - | - | - | - | - | A | Shielded | Environment Resistant | - | - | Olive Drab Cadmium | 11-35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | ||
![]() Y0075221R000F0L VPG Foil | In Stock | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | RN73R1E | - | - | - | - | - | VPG FOIL RESISTORS | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | - | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | 2 | - | ±25ppm/°C | - | - | 16.2 kOhms | - | Thin Film | - | - | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.016 (0.40mm) | - | - | - | - | - | - | AEC-Q200 | ||
![]() Y0075220R000B0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | Knowles Syfer | - | Tape & Reel (TR) | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y007520K4800T9L VPG Foil | In Stock | - | - | Surface Mount | 400-BGA | - | - | - | 400-FBGA (21x21) | - | - | - | - | XC3S1200 | - | - | - | - | - | VPG FOIL RESISTORS | AMD | 304 | Tray | - | Active | - | - | 0°C ~ 85°C (TJ) | - | Spartan®-3E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19512 | - | 516096 | 1200000 | 2168 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00624K02000T0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | BC-538757 | - | - | - | - | - | VPG FOIL RESISTORS | Amphenol Aerospace Operations | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006249K4000B0L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | - | - | - | - | TVPS00RF | - | - | 8 Twinax | - | - | VPG FOIL RESISTORS | Amphenol Aerospace Operations | - | Bulk | - | Active | - | - | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 8 (Twinax) | - | - | - | - | - | - | - | Threaded | - | Crimp | - | - | - | B | Shielded | Environment Resistant | - | - | Electroless Nickel | 25-8 | - | Silver | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062480R000B9L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Composite | - | - | - | - | - | BACC63CE24 | Gold | - | - | - | - | VPG FOIL RESISTORS | Amphenol Aerospace Operations | - | Bulk | Composite | Active | - | - | - | - | BACC 5015 | - | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 9 | - | - | Aviation | - | - | - | - | Threaded | - | - | - | - | - | Y | Shielded | Environment Resistant | - | - | - | 24-11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0062470R000T9L VPG Foil | In Stock | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | - | RN73H2E | - | - | - | - | - | VPG FOIL RESISTORS | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | -55°C ~ 155°C | - | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.5% | - | 2 | - | ±50ppm/°C | - | - | 12.4 Ohms | - | Metal Film | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.028 (0.70mm) | - | - | - | - | - | - | AEC-Q200 |