- Manufacturer
- Series
- Operating Temperature
- Mounting Type
- Features
- Type
- Part Status
- Lead Free Status / RoHS Status
- Packaging
- Ingress Protection
- Shielding
- Connector Type
Attribute column
Manufacturer
VPG Foil Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Contact Sizes | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Capacitance | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Note | Shell Size, MIL | Manufacturer Size Code | Includes | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0007625R800A9L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | -- | 12 | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Plug Housing | For Male Pins | 11 | - | Threaded | Crimp | D | Shielded | Environment Resistant | Cadmium | 21-11 | Olive Drab | - | - | - | Contacts Not Included | -- | - | -- | Coupling Nut, Self Locking | - | -- | - | ||
![]() Y0007627R590T9L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Active | -- | - | Molded | - | 6.8µF | - | - | - | - | - | - | - | - | 2.6 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | AEC-Q200 | ||
![]() Y0007625R000B9L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 20V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Active | -- | - | Molded | - | 2.2µF | - | - | - | - | - | - | - | - | 5.9 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | AEC-Q200 | ||
![]() Y000762K5000B9L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Active | -- | - | Molded | - | 0.33µF | - | - | - | - | - | - | - | - | 11 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | AEC-Q200 | ||
![]() Y000761K9000F0L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 20V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Active | -- | - | Molded | - | 4.7µF | - | - | - | - | - | - | - | - | 5 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | AEC-Q200 | ||
![]() Y000761K0000B0L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Active | -- | - | Molded | - | 4.7µF | - | - | - | - | - | - | - | - | 5 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | AEC-Q200 | ||
![]() Y0007619R000F9L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 20V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Active | -- | - | Molded | - | 4.7µF | - | - | - | - | - | - | - | - | 5 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | AEC-Q200 | ||
![]() Y0007615R790T0L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Active | -- | - | Molded | - | 4.7µF | - | - | - | - | - | - | - | - | 5 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | AEC-Q200 | ||
![]() Y000760R0000Q9L VPG Foil | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 20V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Active | -- | - | Molded | - | 3.3µF | - | - | - | - | - | - | - | - | 2.7 Ohm | -- | -- | - | - | B | - | General Purpose | 0.083 (2.10mm) | - | AEC-Q200 | ||
![]() Y000760R2600T9L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 20V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Active | -- | - | Molded | - | 4.7µF | - | - | - | - | - | - | - | - | 5 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | AEC-Q200 | ||
![]() Y000760K4000T9L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | -- | 8 Coax | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Plug Housing | For Female Sockets | 4 (Coax) | - | Threaded | Crimp | D | Shielded | Environment Resistant | Cadmium | 21-75 | Olive Drab | - | - | - | Contacts Not Included | -- | - | -- | Coupling Nut, Self Locking | - | -- | - | ||
![]() Y000760K0000V9L VPG Foil | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 20V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±10% | Active | -- | - | Molded | - | 3.3µF | - | - | - | - | - | - | - | - | 2.7 Ohm | -- | -- | - | - | B | - | General Purpose | 0.083 (2.10mm) | - | AEC-Q200 | ||
![]() Y000760K0000V5L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 20V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±20% | Active | -- | - | Molded | - | 2.2µF | - | - | - | - | - | - | - | - | 5.9 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | AEC-Q200 | ||
![]() Y000760K0000Q9L VPG Foil | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±20% | Active | -- | - | Molded | - | 3.3µF | - | - | - | - | - | - | - | - | 3 Ohm | -- | -- | - | - | B | - | General Purpose | 0.083 (2.10mm) | - | AEC-Q200 | ||
![]() Y0007604R000T9L VPG Foil | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | -- | 8 Twinax | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Receptacle Housing | For Male Pins | 6 (Twinax) | - | Threaded | Crimp | A | Shielded | Environment Resistant | Cadmium | 23-6 | Olive Drab | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y0007602R560B9L VPG Foil | In Stock | - | - | Surface Mount | 1411 (3528 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 25V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.138 L x 0.110 W (3.50mm x 2.80mm) | ±10% | Active | -- | - | Molded | - | 1µF | - | - | - | - | - | - | - | - | 5 Ohm | -- | -- | - | - | B | - | General Purpose | 0.083 (2.10mm) | - | AEC-Q200 | ||
![]() Y0007600R000T9L VPG Foil | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum | -- | 8 Coax | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | Plug Housing | For Male Pins | 4 (Coax) | - | Threaded | Crimp | B | Shielded | Environment Resistant | Electroless Nickel | 21-75 | Silver | - | - | - | Contacts Not Included | -- | - | -- | Coupling Nut, Self Locking | - | -- | - | ||
![]() Y0007600R000B0L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 16V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Active | -- | - | Molded | - | 6.8µF | - | - | - | - | - | - | - | - | 2.6 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | AEC-Q200 | ||
![]() Y00075R00000B0L VPG Foil | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | -- | 16 (1), 20 (14) | -- | - | VPG FOIL RESISTORS | - | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | - | Receptacle Housing | For Male Pins | 15 | - | Threaded | Crimp | A | Shielded | Environment Resistant | Durmalon™ | 15-15 | -- | - | - | - | Contacts Not Included | -- | - | -- | -- | - | -- | - | ||
![]() Y00075R00000B9L VPG Foil | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | -- | -- | VPG FOIL RESISTORS | 35V | -55°C ~ 150°C | Tape & Reel (TR) | TANTAMOUNT®, TH3 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | Active | -- | - | Molded | - | 0.33µF | - | - | - | - | - | - | - | - | 11 Ohm | -- | -- | - | - | A | - | General Purpose | 0.071 (1.80mm) | - | AEC-Q200 |