- Operating Temperature
- Type
- Material
- Series
- Attachment Method
- Diameter
- Features
- Height
- Length
- Mfr
- Minimum Bend Radius
- Package
Attribute column
Manufacturer
Wakefield Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Shape | Contact Materials | Mfr | Package | Pitch Spacing | Product Status | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Resistor Type | Attachment Method | Resistance Tolerance | Platform | Features | Wick Type | Working Fluid | Power - Cooling | Product Length | Thermal Resistance | Minimum Bend Radius | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 126562 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126108 Wakefield | In Stock | - | - | Gold Plated Contacts | Copper | Flat | Copper Alloy | Wakefield-Vette | Bulk | 2.54mm | Obsolete | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | Epoxy or Solder | - | - | - | Sintered | Distilled Water | - | - | - | - | - | 0.118 (3.00mm) | 11.811 (300.00mm) | 0.675 (17.14mm) | ||
![]() 173-9-410P Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 173-9-350P Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 175-6-820P Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 173-7-410P Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 174-9-330P Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126291 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126688 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | Epoxy or Solder | - | - | - | Sintered | Distilled Water | - | - | - | - | - | 0.315 (8.00mm) | 3.937 (100.00mm) | 0.439 (11.14mm) | ||
![]() 126238 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Obsolete | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | Epoxy or Solder | - | - | - | Sintered | Distilled Water | - | - | - | - | - | 0.157 (4.00mm) | 5.906 (150.00mm) | 0.405 (10.29mm) | ||
![]() 126026 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | Epoxy or Solder | - | - | - | Sintered | Distilled Water | - | - | - | - | - | 0.098 (2.50mm) | 9.843 (250.00mm) | 0.439 (11.14mm) | ||
![]() 126292 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126527 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126312 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126525 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126816 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | Epoxy or Solder | - | - | - | Sintered | Distilled Water | - | - | - | - | - | 0.433 (11.00mm) | 19.685 (500.00mm) | 0.495 (12.57mm) | ||
![]() 126550 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | - | Obsolete | 50 V | - | - | 1 % | 50 ppm/°C | - | 64.2 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
![]() 175-6-810P Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.0000 ppm/°C | - | 1.62 kOhm | - | - | - | 0.125 W | High Reliability, MIL-PRF-55182 | - | 1 | - | - | - | - | - | 7.62 | - | - | - | - | - | - | ||
![]() 173-7-510P Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 220 Ohm | - | - | - | 0.25 W | High Reliability, MIL-PRF-39017 | - | 2 | - | - | - | - | - | 7.62 | - | - | - | - | - | - | ||
![]() 173-9-340P Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 34 kOhm | - | - | - | 0.25 W | High Reliability, MIL-PRF-39017 | - | 1 | - | - | - | - | - | 7.62 | - | - | - | - | - | - |