- Mfr
- Package
- Product Status
- Series
- Attachment Method
- Diameter
- Features
- Height
- Length
- Material
- Minimum Bend Radius
- Operating Temperature
Attribute column
Manufacturer
Wakefield Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Base Product Number | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Attachment Method | Platform | Features | Wick Type | Working Fluid | Power - Cooling | Thermal Resistance | Minimum Bend Radius | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 280316 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126599 Wakefield | In Stock | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3684513 Wakefield | In Stock | - | - | - | - | RJMG2 | Amphenol ICC (Commercial Products) | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126717 Wakefield | In Stock | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.335 (8.50mm) | 13.780 (350.00mm) | 0.428 (10.86mm) | ||
![]() 1541-76 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126719 Wakefield | In Stock | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.335 (8.50mm) | 17.717 (450.00mm) | 0.428 (10.86mm) | ||
![]() 126739 Wakefield | In Stock | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | Active | 25 V | - | - | 0.1 % | 25 ppm/°C | Heat Pipe | 140 Ω | 155 °C | -55 °C | Thin Film | 63 mW | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 350 µm | 9.843 (250.00mm) | 0.416 (10.57mm) |