- Attachment Method
- Diameter
- Features
- Height
- Length
- Material
- Mfr
- Minimum Bend Radius
- Operating Temperature
- Package
- Platform
- Power - Cooling
Attribute column
Manufacturer
Wakefield Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Material | Shape | Memory Types | Mfr | Number of I/Os | Package | Product Status | RoHS | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Frequency | Interface | Memory Size | Oscillator Type | Attachment Method | RAM Size | Peripherals | Data Bus Width | Number of Timers/Counters | Core Architecture | Max Frequency | Number of Programmable I/O | Platform | Features | Wick Type | Working Fluid | Power - Cooling | Thermal Resistance | Minimum Bend Radius | Diameter | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 126824 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.453 (11.50mm) | 11.811 (300.00mm) | 0.484 (12.29mm) | - | ||
![]() 126401 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126011 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.098 (2.50mm) | 9.843 (250.00mm) | 0.253 (6.43mm) | - | ||
![]() 126334 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126771 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.374 (9.50mm) | 2.756 (70.00mm) | 0.529 (13.43mm) | - | ||
![]() 126601 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126364 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126721 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.335 (8.50mm) | 21.654 (550.00mm) | 0.428 (10.86mm) | - | ||
![]() 126794 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.394 (10.00mm) | 23.622 (600.00mm) | 0.517 (13.14mm) | - | ||
![]() 126594 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126784 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.394 (10.00mm) | 3.937 (100.00mm) | 0.517 (13.14mm) | - | ||
![]() 126044 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.106 (2.70mm) | 2.756 (70.00mm) | 0.310 (7.88mm) | - | ||
![]() 126164 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.126 (3.20mm) | 17.717 (450.00mm) | 0.670 (17.02mm) | - | ||
![]() 126534 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126731 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.335 (8.50mm) | 17.717 (450.00mm) | 0.551 (14.00mm) | - | ||
![]() 126211 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.138 (3.50mm) | 5.906 (150.00mm) | 0.663 (16.85mm) | - | ||
![]() 126431 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | 25 V | - | - | - | - | 1 % | 100 ppm/°C | - | 442 Ω | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | ||
![]() 126051 Wakefield | In Stock | - | - | 32 | Copper | Flat | FLASH | Wakefield-Vette | 27 | Bulk | Active | Compliant | - | Yes | - | Tape & Reel (TR) | - | - | - | Heat Pipe | - | 85 °C | -20 °C | - | - | 500 mW | 20 MHz | I2C, LIN, UART, USART | 32 kB | Internal | Epoxy or Solder | 1 kB | POR, PWM, Voltage Detect, WDT | 16 b | 4 | R8C | 20 MHz | 27 | - | - | Sintered | Distilled Water | - | - | - | - | 0.106 (2.70mm) | 15.748 (400.00mm) | 0.310 (7.88mm) | No | ||
![]() 126014 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.098 (2.50mm) | 2.756 (70.00mm) | 0.315 (8.00mm) | - | ||
![]() 126671 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |