- Attachment Method
- Diameter
- Features
- Height
- Length
- Material
- Mfr
- Minimum Bend Radius
- Operating Temperature
- Package
- Platform
- Power - Cooling
Attribute column
Manufacturer
Wakefield Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Attachment Method | Platform | Features | Wick Type | Working Fluid | Power - Cooling | Thermal Resistance | Minimum Bend Radius | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 126454 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126544 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126194 Wakefield | In Stock | - | - | Copper | Flat | Wakefield-Vette | Bulk | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.138 (3.50mm) | 15.748 (400.00mm) | 0.416 (10.57mm) | ||
![]() 126561 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126661 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126331 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126384 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126394 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126201 Wakefield | In Stock | - | - | Copper | Flat | Wakefield-Vette | Bulk | Obsolete | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.138 (3.50mm) | 9.843 (250.00mm) | 0.540 (13.71mm) | ||
![]() 126494 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126351 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126511 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126504 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126461 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126371 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126171 Wakefield | In Stock | - | - | Copper | Flat | Wakefield-Vette | Bulk | Active | 50 V | - | - | 0.25 % | 50 ppm/°C | Heat Pipe | 10.4 Ω | 155 °C | -55 °C | Thin Film | 100 mW | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 550 µm | 7.874 (200.00mm) | 0.169 (4.29mm) | ||
![]() 126531 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126144 Wakefield | In Stock | - | - | Copper | Flat | Wakefield-Vette | Bulk | Obsolete | 150 V | - | - | 1 % | 50 ppm/°C | Heat Pipe | 3.2 Ω | 155 °C | -55 °C | Thin Film | 250 mW | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 650 µm | 2.756 (70.00mm) | 0.546 (13.88mm) | ||
![]() 126694 Wakefield | In Stock | - | - | Copper | Flat | Wakefield-Vette | Bulk | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.315 (8.00mm) | 15.748 (400.00mm) | 0.439 (11.14mm) | ||
![]() 126031 Wakefield | In Stock | - | - | Copper | Flat | Wakefield-Vette | Bulk | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.098 (2.50mm) | 19.685 (500.00mm) | 0.439 (11.14mm) |