- Attachment Method
- Diameter
- Features
- Height
- Length
- Material
- Mfr
- Minimum Bend Radius
- Operating Temperature
- Package
- Platform
- Power - Cooling
Attribute column
Manufacturer
Wakefield Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Attachment Method | Platform | Features | Wick Type | Working Fluid | Power - Cooling | Thermal Resistance | Minimum Bend Radius | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 126631 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126024 Wakefield | In Stock | - | - | Copper | Flat | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.098 (2.50mm) | 5.906 (150.00mm) | 0.439 (11.14mm) | ||
![]() 126571 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126514 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126061 Wakefield | In Stock | - | - | Copper | Flat | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.106 (2.70mm) | 19.685 (500.00mm) | 0.434 (11.03mm) | ||
![]() 126791 Wakefield | In Stock | - | - | Copper | Flat | Wakefield-Vette | Bulk | Active | - | 50 V | - | - | 0.5 % | 25 ppm/°C | Heat Pipe | 24.6 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 550 µm | 17.717 (450.00mm) | 0.517 (13.14mm) | ||
![]() 126611 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126154 Wakefield | In Stock | - | - | Copper | Flat | Wakefield-Vette | Bulk | Obsolete | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.126 (3.20mm) | 21.654 (550.00mm) | 0.546 (13.88mm) | ||
![]() 126341 Wakefield | In Stock | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126704 Wakefield | In Stock | - | - | Copper | Flat | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.315 (8.00mm) | 11.811 (300.00mm) | 0.562 (14.28mm) |