- Series
- Bearing Type
- Features
- Noise
- Width
- Power Rating
- Airflow
- Height
- Housing Material
- Operating Supply Voltage
- Speed
- Termination Style
Attribute column
Manufacturer
Wakefield DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Airflow | Type | Power Rating | Termination Style | Operating Supply Voltage | Speed | Bearing Type | Noise | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC1202512U2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 115 CFM (3.3 m3/min) | Brushless | 7.44 W | Wire Leads - 3 | 12 VDC | 3700 RPM | Ball | 50 dBA | Locked Rotor Sensor | 25 mm | 120 mm | ||
![]() DC1202512J2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 67.7 CFM (1.92 m3/min) | Brushless | 2.4 W | Wire Leads - 3 | 12 VDC | 2100 RPM | Ball | 35 dBA | Locked Rotor Sensor | 25 mm | 120 mm | ||
![]() DC0922512V2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 81 CFM (2.3 m3/min) | Brushless | 4.92 W | Wire Leads - 2 | 12 VDC | 4500 RPM | Ball | 49 dBA | Locked Rotor Sensor | 25 mm | 92 mm | ||
![]() DC0922512L2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 44.8 CFM (1.27 m3/min) | Brushless | 1.32 W | Wire Leads - 3 | 12 VDC | 2450 RPM | Ball | 30 dBA | Locked Rotor Sensor | 25 mm | 92 mm | ||
![]() DC0922512J2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 39.2 CFM (1.11 m3/min) | Brushless | 1.08 W | Wire Leads - 3 | 12 VDC | 2100 RPM | Ball | 25 dBA | Locked Rotor Sensor | 25 mm | 92 mm | ||
![]() DC0803812V2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 130 CFM (3.7 m3/min) | Brushless | 32.4 W | Wire Leads - 3 | 12 VDC | 9000 RPM | Ball | 66 dBA | Locked Rotor Sensor | 38 mm | 80 mm | ||
![]() DC0803812V2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 130 CFM (3.7 m3/min) | Brushless | 32.4 W | Wire Leads - 3 | 12 VDC | 9000 RPM | Ball | 66 dBA | Locked Rotor Sensor | 38 mm | 80 mm | ||
![]() DC0803812H2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 84.8 CFM (2.4 m3/min) | Brushless | 12 W | Wire Leads - 4 | 12 VDC | 6100 RPM | Ball | 56 dBA | Locked Rotor Sensor | 38 mm | 80 mm | ||
![]() DC0803812L2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 58.2 CFM (1.65 m3/min) | Brushless | 4.8 W | Wire Leads - 3 | 12 VDC | 4200 RPM | Ball | 45 dBA | Locked Rotor Sensor | 38 mm | 80 mm | ||
![]() DC0803812M2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 78.8 CFM (2.2 m3/min) | Brushless | 9.12 W | Wire Leads - 2 | 12 VDC | 5600 RPM | Ball | 53 dBA | Locked Rotor Sensor | 38 mm | 80 mm | ||
![]() DC0803812H2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 84.8 CFM (2.4 m3/min) | Brushless | 12 W | Wire Leads - 3 | 12 VDC | 6100 RPM | Ball | 56 dBA | Locked Rotor Sensor | 38 mm | 80 mm | ||
![]() DC0803212J2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 38.2 CFM (1.08 m3/min) | Brushless | 1.8 W | Wire Leads - 3 | 12 VDC | 3000 RPM | Ball | 31 dBA | Locked Rotor Sensor | 32 mm | 80 mm | ||
![]() DC0803212J2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 38.2 CFM (1.08 m3/min) | Brushless | 1.8 W | Wire Leads - 3 | 12 VDC | 3000 RPM | Ball | 31 dBA | Locked Rotor Sensor | 32 mm | 80 mm | ||
![]() DC0803212H2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 69.1 CFM (1.96 m3/min) | Brushless | 6 W | Wire Leads - 3 | 12 VDC | 5500 RPM | Ball | 48 dBA | Locked Rotor Sensor | 32 mm | 80 mm | ||
![]() DC0803212H2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 69.1 CFM (1.96 m3/min) | Brushless | 6 W | Wire Leads - 2 | 12 VDC | 5500 RPM | Ball | 48 dBA | Locked Rotor Sensor | 32 mm | 80 mm | ||
![]() DC0802512L2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 66.4 CFM (1.88 m3/min) | Brushless | 4.8 W | Wire Leads - 3 | 12 VDC | 4500 RPM | Ball | 42 dBA | Locked Rotor Sensor | 25 mm | 80 mm | ||
![]() DC0802012H2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 40.5 CFM (1.15 m3/min) | Brushless | 2.88 W | Wire Leads - 4 | 12 VDC | 3400 RPM | Ball | 36 dBA | Locked Rotor Sensor | 20 mm | 80 mm | ||
![]() DC0602512V2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 47.9 CFM (1.36 m3/min) | Brushless | 5.76 W | Wire Leads - 4 | 12 VDC | 7500 RPM | Ball | 63 dBA | Locked Rotor Sensor | 25 mm | 60 mm | ||
![]() DC0602512L2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 21.5 CFM (0.61 m3/min) | Brushless | 1.44 W | Wire Leads - 3 | 12 VDC | 3600 RPM | Ball | 31 dBA | Locked Rotor Sensor | 25 mm | 60 mm | ||
![]() DC0602512H2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 33.6 CFM (0.95 m3/min) | Brushless | 3.36 W | Wire Leads - 3 | 12 VDC | 5000 RPM | Ball | 40 dBA | Locked Rotor Sensor | 25 mm | 60 mm |