- Series
- Bearing Type
- Features
- Noise
- Width
- Power Rating
- Airflow
- Height
- Housing Material
- Operating Supply Voltage
- Speed
- Termination Style
Attribute column
Manufacturer
Wakefield DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Airflow | Type | Power Rating | Termination Style | Operating Supply Voltage | Speed | Bearing Type | Noise | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC0405612U2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 37.2 CFM (1.05 m3/min) | Brushless | 20.64 W | Wire Leads - 2 | 12 VDC | 21000 RPM | Ball | 69 dBA | Locked Rotor Sensor | 56 mm | 40 mm | ||
![]() DC0501012H2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 12.7 CFM (0.36 m3/min) | Brushless | 1.2 W | Wire Leads - 3 | 12 VDC | 6500 RPM | Ball | 35 dBA | Locked Rotor Sensor | 10 mm | 50 mm | ||
![]() DC0501012H2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 12.7 CFM (0.36 m3/min) | Brushless | 1.2 W | Wire Leads - 4 | 12 VDC | 6500 RPM | Ball | 35 dBA | Locked Rotor Sensor | 10 mm | 50 mm | ||
![]() DC0402812W2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 31.3 CFM (0.89 m3/min) | Brushless | 16.8 W | Wire Leads - 2 | 12 VDC | 23000 RPM | Ball | 64 dBA | Locked Rotor Sensor | 28 mm | 40 mm | ||
![]() DC0402812U2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 24.8 CFM (0.7 m3/min) | Brushless | 7.68 W | Wire Leads - 4 | 12 VDC | 15000 RPM | Ball | 58 dBA | Locked Rotor Sensor | 28 mm | 40 mm | ||
![]() DC0402812M2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 18.7 CFM (0.53 m3/min) | Brushless | 4.2 W | Wire Leads - 4 | 12 VDC | 11000 RPM | Ball | 51 dBA | Locked Rotor Sensor | 28 mm | 40 mm | ||
![]() DC0402812L2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 15.9 CFM (0.45 m3/min) | Brushless | 3.12 W | Wire Leads - 3 | 12 VDC | 9500 RPM | Ball | 44 dBA | Locked Rotor Sensor | 28 mm | 40 mm | ||
![]() DC0402812H2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 23.8 CFM (0.67 m3/min) | Brushless | 6.6 W | Wire Leads - 3 | 12 VDC | 13000 RPM | Ball | 54 dBA | Locked Rotor Sensor | 28 mm | 40 mm | ||
![]() DC0402012V2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 19.8 CFM (0.56 m3/min) | Brushless | 4.92 W | Wire Leads - 4 | 12 VDC | 16000 RPM | Ball | 53 dBA | Locked Rotor Sensor | 20 mm | 40 mm | ||
![]() DC0402012V2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 19.8 CFM (0.56 m3/min) | Brushless | 4.92 W | Wire Leads - 2 | 12 VDC | 16000 RPM | Ball | 53 dBA | Locked Rotor Sensor | 20 mm | 40 mm | ||
![]() DC0402012V2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 19.8 CFM (0.56 m3/min) | Brushless | 4.92 W | Wire Leads - 3 | 12 VDC | 16000 RPM | Ball | 53 dBA | Locked Rotor Sensor | 20 mm | 40 mm | ||
![]() DC0402012U2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 16.8 CFM (0.48 m3/min) | Brushless | 3 W | Wire Leads - 3 | 12 VDC | 14000 RPM | Ball | 49 dBA | Locked Rotor Sensor | 20 mm | 40 mm | ||
![]() DC0402012U2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 16.8 CFM (0.48 m3/min) | Brushless | 3 W | Wire Leads - 3 | 12 VDC | 14000 RPM | Ball | 49 dBA | Locked Rotor Sensor | 20 mm | 40 mm | ||
![]() DC0402012M2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 11.7 CFM (0.33 m3/min) | Brushless | 1.32 W | Wire Leads - 3 | 12 VDC | 10000 RPM | Ball | 40 dBA | Locked Rotor Sensor | 20 mm | 40 mm | ||
![]() DC0402012H2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 14.3 CFM (0.4 m3/min) | Brushless | 2.04 W | Wire Leads - 4 | 12 VDC | 12000 RPM | Ball | 44 dBA | Locked Rotor Sensor | 20 mm | 40 mm | ||
![]() DC0402012H2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 14.3 CFM (0.4 m3/min) | Brushless | 2.04 W | Wire Leads - 2 | 12 VDC | 12000 RPM | Ball | 44 dBA | Locked Rotor Sensor | 20 mm | 40 mm | ||
![]() DC0402012L2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 9.4 CFM (0.27 m3/min) | Brushless | 960 mW | Wire Leads - 4 | 12 VDC | 8000 RPM | Ball | 33 dBA | Locked Rotor Sensor | 20 mm | 40 mm | ||
![]() DC0401512M2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 8.25 CFM (0.23 m3/min) | Brushless | 1.44 W | Wire Leads - 4 | 12 VDC | 7300 RPM | Ball | 32 dBA | Locked Rotor Sensor | 15 mm | 40 mm | ||
![]() DC0402012L2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 9.4 CFM (0.27 m3/min) | Brushless | 960 mW | Wire Leads - 3 | 12 VDC | 8000 RPM | Ball | 33 dBA | Locked Rotor Sensor | 20 mm | 40 mm | ||
![]() DC0401512L2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 6.71 CFM (0.19 m3/min) | Brushless | 960 mW | Wire Leads - 3 | 12 VDC | 6000 RPM | Ball | 28 dBA | Locked Rotor Sensor | 15 mm | 40 mm |