- Series
- Bearing Type
- Features
- Noise
- Width
- Power Rating
- Airflow
- Height
- Housing Material
- Operating Supply Voltage
- Speed
- Termination Style
Attribute column
Manufacturer
Wakefield DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Airflow | Type | Power Rating | Termination Style | Operating Supply Voltage | Speed | Bearing Type | Noise | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC0922512L2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 44.8 CFM (1.27 m3/min) | Brushless | 1.32 W | Wire Leads - 2 | 12 VDC | 2450 RPM | Ball | 30 dBA | Locked Rotor Sensor | 25 mm | 92 mm | ||
![]() DC0922512J2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 39.2 CFM (1.11 m3/min) | Brushless | 1.08 W | Wire Leads - 3 | 12 VDC | 2100 RPM | Ball | 25 dBA | Locked Rotor Sensor | 25 mm | 92 mm | ||
![]() DC0803812M2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 78.8 CFM (2.2 m3/min) | Brushless | 9.12 W | Wire Leads - 3 | 12 VDC | 5600 RPM | Ball | 53 dBA | Locked Rotor Sensor | 38 mm | 80 mm | ||
![]() DC0803212J2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 38.2 CFM (1.08 m3/min) | Brushless | 1.8 W | Wire Leads - 4 | 12 VDC | 3000 RPM | Ball | 31 dBA | Locked Rotor Sensor | 32 mm | 80 mm | ||
![]() DC0802512H2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 74.3 CFM (2.1 m3/min) | Brushless | 9.72 W | Wire Leads - 3 | 12 VDC | 5500 RPM | Ball | 46 dBA | Locked Rotor Sensor | 25 mm | 80 mm | ||
![]() DC0802012U2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 51.2 CFM (1.45 m3/min) | Brushless | 3.6 W | Wire Leads - 2 | 12 VDC | 4300 RPM | Ball | 43 dBA | Locked Rotor Sensor | 20 mm | 80 mm | ||
![]() DC0801512J2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 22 CFM (0.62 m3/min) | Brushless | 720 mW | Wire Leads - 3 | 12 VDC | 2400 RPM | Ball | 25 dBA | Locked Rotor Sensor | 15 mm | 80 mm | ||
![]() DC0801512U2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 45.2 CFM (1.28 m3/min) | Brushless | 3.6 W | Wire Leads - 3 | 12 VDC | 4500 RPM | Ball | 43 dBA | Locked Rotor Sensor | 15 mm | 80 mm | ||
![]() DC0603812M2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 67.3 CFM (1.91 m3/min) | Brushless | 16.56 W | Wire Leads - 4 | 12 VDC | 12000 RPM | Ball | 62 dBA | Locked Rotor Sensor | 38 mm | 60 mm | ||
![]() DC0602512W2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 55.2 CFM (1.56 m3/min) | Brushless | 6.48 W | Wire Leads - 3 | 12 VDC | 9800 RPM | Ball | 66 dBA | Locked Rotor Sensor | 25 mm | 60 mm | ||
![]() DC0602512W2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 55.2 CFM (1.56 m3/min) | Brushless | 6.48 W | Wire Leads - 4 | 12 VDC | 9800 RPM | Ball | 66 dBA | Locked Rotor Sensor | 25 mm | 60 mm | ||
![]() DC0602512J2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 17.1 CFM (0.48 m3/min) | Brushless | 960 mW | Wire Leads - 2 | 12 VDC | 3100 RPM | Ball | 26 dBA | Locked Rotor Sensor | 25 mm | 60 mm | ||
![]() DC0602512J2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 17.1 CFM (0.48 m3/min) | Brushless | 960 mW | Wire Leads - 4 | 12 VDC | 3100 RPM | Ball | 26 dBA | Locked Rotor Sensor | 25 mm | 60 mm | ||
![]() DC0602512L2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 21.5 CFM (0.61 m3/min) | Brushless | 1.44 W | Wire Leads - 3 | 12 VDC | 3600 RPM | Ball | 31 dBA | Locked Rotor Sensor | 25 mm | 60 mm | ||
![]() DC0602512H2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 33.6 CFM (0.95 m3/min) | Brushless | 3.36 W | Wire Leads - 4 | 12 VDC | 5000 RPM | Ball | 40 dBA | Locked Rotor Sensor | 25 mm | 60 mm | ||
![]() DC0602512L2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 21.5 CFM (0.61 m3/min) | Brushless | 1.44 W | Wire Leads - 2 | 12 VDC | 3600 RPM | Ball | 31 dBA | Locked Rotor Sensor | 25 mm | 60 mm | ||
![]() DC0602512H2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 33.6 CFM (0.95 m3/min) | Brushless | 3.36 W | Wire Leads - 2 | 12 VDC | 5000 RPM | Ball | 40 dBA | Locked Rotor Sensor | 25 mm | 60 mm | ||
![]() DC0602012L2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 14.8 CFM (0.42 m3/min) | Brushless | 1.08 W | Wire Leads - 4 | 12 VDC | 3600 RPM | Ball | 26 dBA | Locked Rotor Sensor | 20 mm | 60 mm | ||
![]() DC0602012U2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 19.6 CFM (0.56 m3/min) | Brushless | 2.04 W | Wire Leads - 3 | 12 VDC | 4800 RPM | Ball | 33 dBA | Locked Rotor Sensor | 20 mm | 60 mm | ||
![]() DC0602012H2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 18.1 CFM (0.51 m3/min) | Brushless | 1.56 W | Wire Leads - 3 | 12 VDC | 4400 RPM | Ball | 31 dBA | Locked Rotor Sensor | 20 mm | 60 mm |