- Series
- Bearing Type
- Features
- Noise
- Width
- Power Rating
- Airflow
- Height
- Housing Material
- Operating Supply Voltage
- Speed
- Termination Style
Attribute column
Manufacturer
Wakefield DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Shipping Restrictions | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC0501005J2B-BT4 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0402812U2B-3T3 Wakefield | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 24.8 CFM (0.7 m3/min) | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | Brushless | - | 7.68 W | - | - | Wire Leads - 3 | - | - | 12 VDC | 15000 RPM | - | - | Ball | - | - | 58 dBA | - | - | Locked Rotor Sensor | - | 28 mm | 40 mm | - | ||
![]() DC0382812M2B-3T1 Wakefield | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 12.5 CFM (0.35 m3/min) | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | Brushless | - | 1.8 W | - | - | Wire Leads - 3 | - | - | 12 VDC | 10000 RPM | - | - | Ball | - | - | 44 dBA | - | - | Locked Rotor Sensor | - | 28 mm | 38 mm | - | ||
![]() DC0501005H2B-BT4 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0382024L2B-2T0 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0401024H2B-3T1 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0301012M2B-3T3 Wakefield | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 3.73 CFM (0.11 m3/min) | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | Brushless | - | 600 mW | - | - | Wire Leads - 3 | - | - | 12 VDC | 7500 RPM | - | - | Ball | - | - | 24 dBA | - | - | Locked Rotor Sensor | - | 10 mm | 30 mm | - | ||
![]() DC0382012H2B-BT4 Wakefield | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 8.6 CFM (0.24 m3/min) | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | Brushless | - | 1.56 W | - | - | Wire Leads - 4 | - | - | 12 VDC | 8900 RPM | - | - | Ball | - | - | 42 dBA | - | - | Locked Rotor Sensor | - | 20 mm | 38 mm | - | ||
![]() DC0251012L2B-3T1 Wakefield | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 1.32 CFM (0.04 m3/min) | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | Brushless | - | 600 mW | - | - | Wire Leads - 3 | - | - | 12 VDC | 7000 RPM | - | - | Ball | - | - | 20 dBA | - | - | Locked Rotor Sensor | - | 10 mm | 25 mm | - | ||
![]() DC0251005L2B-2T0 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0251012L2B-BT4 Wakefield | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 1.32 CFM (0.04 m3/min) | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | Brushless | - | 600 mW | - | - | Wire Leads - 4 | - | - | 12 VDC | 7000 RPM | - | - | Ball | - | - | 20 dBA | - | - | Locked Rotor Sensor | - | 10 mm | 25 mm | - | ||
![]() DC0382024L2B-3T1 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0402024L2B-2T2 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB1203212L2B Wakefield | In Stock | - | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 70000 Hrs @ 40°C | Wakefield-Vette | Box | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | DB | Square/Rounded - 119mm L x 119mm H | - | - | 4 Wire Leads | - | 4.8 W | - | - | IP55 - Dust Protected, Water Resistant | - | CE | - | - | - | - | 2100 RPM | Ball | Blower | 24.6 CFM (0.689m³/min) | 45.0dB(A) | - | 0.560 in H2O (139.5 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 32.00mm | - | ||
![]() DB0402012U2B-3T1 Wakefield-Vette | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 3.0 CFM | DC | 300 | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | 20.283 lbs | - | - | DB | - | - | - | - | DC Blower | - | 2.16 W | - | - | Wire Leads-3 | - | 300 mm | 12 VDC | 6500 RPM | 0.56 inAq | - | Ball | - | - | 45 dBA | - | - | Dual Ball Bearing, Ultra-quiet | IP-55 | 20 mm | 40 mm | - | ||
![]() DC0603812I2B-2T0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | 0.32lb 145.15g | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | 6.24W | - | 0.520A | - | - | CE, cURus, TUV | - | - | - | - | 8000 RPM | Ball | Tubeaxial | - | 51.0 dB(A) | - | 0.900 in H2O (224.2 Pa) | Locked Rotor Protection | - | - | - | ROHS3 Compliant | ||
![]() DC1203812V2B-3T0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | 0.508lb 230.42g | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | - | 18W | - | 1.50A | - | - | CE, cURus, TUV | - | - | - | - | 4100 RPM | Ball | Tubeaxial | - | 56.0 dB(A) | - | 0.690 in H2O (171.8 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() DC1203812H2B-2T0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | 0.508lb 230.42g | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | 9.6W | - | 0.800A | - | - | CE, cURus, TUV | - | - | - | - | 3200 RPM | Ball | Tubeaxial | - | 48.0 dB(A) | - | 0.540 in H2O (134.5 Pa) | Locked Rotor Protection | - | - | - | ROHS3 Compliant | ||
![]() DC1202512M2B-2T0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | 0.508lb 230.42g | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | 5.76W | - | 0.480A | - | - | CE, cURus, TUV | - | - | - | - | 2800 RPM | Ball | Tubeaxial | - | 42.0 dB(A) | - | 0.280 in H2O (69.7 Pa) | Locked Rotor Protection | - | - | - | ROHS3 Compliant | ||
![]() DC1202512L2B-2T0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | 0.508lb 230.42g | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | 3.6W | - | 0.300A | - | - | CE, cURus, TUV | - | - | - | - | 2500 RPM | Ball | Tubeaxial | - | 39.0 dB(A) | - | 0.230 in H2O (57.3 Pa) | Locked Rotor Protection | - | - | - | ROHS3 Compliant |