- Length
- Shape
- Type
- Material
- Wick Type
- Attachment Method
- Diameter
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Power - Cooling
Attribute column
Manufacturer
Wakefield Thermal - Heat Pipes, Vapor Chambers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Shape | Base/Housing Material | Body Orientation | Contact Materials | Direction Type | Mfr | Mounting | Package | Peak Pulse Power Dissipation | Product Status | Supplier Package | Voltage, Rating | Wire Size | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Pitch | Resistor Type | Pin Count | Configuration | Attachment Method | Test Current | ESD Protection | Resistance Tolerance | Blow Characteristic | Platform | Fuse Current | Features | Wick Type | Working Fluid | Power - Cooling | Product Length | Product Width | Thermal Resistance | Minimum Bend Radius | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 126800 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | Wakefield-Vette | - | Bulk | - | Active | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | 0.413 (10.50mm) | 11.811 (300.00mm) | 0.506 (12.86mm) | ||
![]() 126110 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | Wakefield-Vette | - | Bulk | - | Obsolete | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | 0.118 (3.00mm) | 15.748 (400.00mm) | 0.675 (17.14mm) | ||
![]() 126406 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126111 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | Wakefield-Vette | - | Bulk | - | Obsolete | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | 0.118 (3.00mm) | 17.717 (450.00mm) | 0.675 (17.14mm) | ||
![]() 126395 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126597 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | - | Active | - | - | - | - | - | 100 ppm/K | - | 280 Ohm | - | 1 W | - | General Purpose | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126806 Wakefield | In Stock | - | - | Tin | Copper | Flat | Thermoplastic | Right Angle | Brass/Steel | - | Wakefield-Vette | - | Bulk | - | Active | - | - | 26 to 12, 26 AWG | -40 to 105 °C | - | - | Heat Pipe | - | Receptacle | - | 5.0800 mm | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | 10.16 mm | - | - | - | - | 0.413 (10.50mm) | 23.622 (600.00mm) | 0.506 (12.86mm) | ||
![]() 126592 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126515 Wakefield | In Stock | - | - | - | - | - | - | - | - | Bi-Directional | Wakefield-Vette | Through Hole | Bulk | 500 W | Active | Case E | - | - | -55 to 175 °C | - | - | - | - | - | - | - | - | 2 | Single | - | 150 mA | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126659 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | - | Active | - | 25 V | - | - | - | 10.0000 ppm/°C | - | 261 Ohm | - | 0.0625 W | - | High Precision/High Stability | - | - | - | - | - | 0.1 | - | - | - | - | - | - | - | 1 mm | 0.5 mm | - | - | - | - | - | - | ||
![]() 126736 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | Wakefield-Vette | - | Bulk | - | Active | - | - | - | - | - | 100 ppm/°C | Heat Pipe | 10 kOhm | - | 0.15 W | - | High Reliability | - | - | Epoxy or Solder | - | - | 1 | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | 0.354 (9.00mm) | 3.937 (100.00mm) | 0.416 (10.57mm) | ||
![]() 126653 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126215 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | Wakefield-Vette | - | Bulk | - | Obsolete | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | 0.138 (3.50mm) | 13.780 (350.00mm) | 0.663 (16.85mm) | ||
![]() 126589 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126310 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 125987 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | Wakefield-Vette | - | Bulk | - | Active | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | gG | - | 25A | - | Sintered | Distilled Water | - | - | - | - | - | - | 0.079 (2.00mm) | 3.937 (100.00mm) | 0.202 (5.14mm) | ||
![]() 126217 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | Wakefield-Vette | - | Bulk | - | Obsolete | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | 0.138 (3.50mm) | 17.717 (450.00mm) | 0.663 (16.85mm) | ||
![]() 126127 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | Wakefield-Vette | - | Bulk | - | Active | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | 0.126 (3.20mm) | 3.937 (100.00mm) | 0.299 (7.60mm) | ||
![]() 126311 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126129 Wakefield | In Stock | - | - | - | Copper | Flat | - | - | - | - | Wakefield-Vette | - | Bulk | - | Active | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | - | 0.126 (3.20mm) | 7.874 (200.00mm) | 0.299 (7.60mm) |