- Length
- Width
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Series
- Height
- Material
- Published
- Attachment Method
Attribute column
Manufacturer
Wakefield Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Power Rating | Construction | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Power Dissipation | Finish | Thermal Support Device Type | Natural Thermal Resistance | Thermal Resistance @ Natural | Profile | Power Dissipation @ Temperature Rise | Fin Orientation | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 630-45AB Wakefield-Vette | In Stock | - | - | 12 Weeks | Adhesive | - | Aluminum | 6.81g | - | Square, Pin Fins | BGA | Black Anodized | - | 2008 | 630 | - | Active | Not Applicable | Top Mount | Black | - | FIN | Thermal Tape, Adhesive (Not Included) | 0.450 11.43mm | 4.00°C/W @ 400 LFM | - | - | - | 4 °C/W | - | PIN FIN ARRAY | - | OMNIDIRECT | 11.4mm | 1.378 35.00mm | 1.378 35.00mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 218-40CT3 Wakefield-Vette | In Stock | - | - | 11 Weeks | Surface Mount | TO-218 | Copper | - | - | Rectangular, Fins | SMD | Tin | Bulk | 2007 | 218 | - | Active | Not Applicable | Top Mount | Black | 2W | FIN | SMD Pad | 0.400 10.16mm | 21.00°C/W @ 200 LFM | 2W | - | - | - | 31.00°C/W | - | 2.0W @ 62°C | - | 10.2mm | 0.320 8.13mm | 0.900 22.86mm | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() 642-35ABT3 Wakefield-Vette | In Stock | - | - | 12 Weeks | Adhesive | - | Aluminum | - | - | Square, Fins | BGA | Black Anodized | Bulk | 2008 | 642 | - | Active | Not Applicable | Top Mount | Black | - | - | Thermal Tape, Adhesive (Included) | 0.350 8.89mm | 8.00°C/W @ 400 LFM | - | - | - | 11 °C/W | - | - | - | - | 8.89mm | 1.378 35.00mm | 1.378 35.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() 637-20ABPE Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Bolt | - | Aluminum | 22.68g | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2001 | 637 | - | Active | 1 (Unlimited) | Board Level, Vertical | Black | - | - | Bolt On and Board Mounts | 0.500 12.70mm | 4.70°C/W @ 200 LFM | - | - | - | 4.7 °C/W | - | - | 6.0W @ 55°C | - | 50.6mm | 2.000 50.80mm | 1.375 34.93mm | - | ROHS3 Compliant | Lead Free | ||
![]() 558-75AB Wakefield-Vette | In Stock |
| Datasheet | 12 Weeks | Vertical | Full Brick | Aluminium | - | - | - | - | - | - | 2007 | - | - | Active | 1 (Unlimited) | - | Black | - | EXTRUDED | - | - | - | - | ANODIZED | HEAT SINK | 3.33 °C/W | - | - | - | - | 19.1mm | 116.8mm | 61mm | - | ROHS3 Compliant | Lead Free | ||
![]() 301N Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Stud | - | - | - | ALUMINUM | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Passive | Black | - | EXTRUDED | - | - | - | - | ANODIZED | - | 4.67 °C/W | - | - | - | - | 19.1mm | 19.1mm | 50.8mm | - | ROHS3 Compliant | - | ||
![]() 486K Wakefield-Vette | In Stock | - | Datasheet | 10 Weeks | Stud | - | - | - | ALUMINUM | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Passive | Black | - | EXTRUDED | - | - | - | - | ANODIZED | - | - | - | - | - | - | 158.8mm | 152.4mm | 158.8mm | - | ROHS3 Compliant | - | ||
![]() 601K Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Passive | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.3mm | 50.8mm | 31.8mm | - | ROHS3 Compliant | - | ||
![]() 219-268A-TR Wakefield-Vette | In Stock | - | Datasheet | 10 Weeks | Solderable Feet | TO-268 | Aluminum | - | - | Rectangular, Fins | TO-268 (D3Pak) | Black Anodized | Tape & Reel (TR) | 2016 | 219 | yes | Active | Not Applicable | Top Mount | - | - | - | Solderable Feet | 0.460 11.68mm | 4.00°C/W @ 700 LFM | - | - | - | - | - | - | 7.0W @ 35°C | - | - | 0.500 12.70mm | 1.580 40.13mm | - | ROHS3 Compliant | Lead Free | ||
![]() 392-120AB Wakefield-Vette | In Stock | - | Datasheet | 10 Weeks | Press Fit | - | Aluminum | - | - | Rectangular, Fins | Power Modules | Black Anodized | - | 2001 | 392 | - | Active | 1 (Unlimited) | Top Mount | Black | - | EXTRUDED | Press Fit | 5.346 135.79mm | 0.20°C/W @ 100 LFM | - | - | - | - | 0.50°C/W | - | - | - | 135.8mm | 4.724 120.00mm | 4.921 124.99mm | No SVHC | ROHS3 Compliant | - | ||
![]() 218-40CTE3 Wakefield-Vette | In Stock | - | - | 12 Weeks | Surface Mount | TO-218 | Aluminium | - | - | - | - | - | - | 2007 | 218 | - | Active | 1 (Unlimited) | - | BLACK | - | FIN | - | - | - | - | ANODIZED | HEAT SINK | 21 °C/W | - | U | - | FOLDEDBACK | 10.2mm | 8mm | 8mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 490-12K Wakefield-Vette | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | ALUMINUM | - | - | - | - | 2000 | - | - | Active | 1 (Unlimited) | Passive | Black | - | EXTRUDED | - | - | - | - | ANODIZED | - | - | - | - | - | - | 171.5mm | 304.8mm | 235mm | - | ROHS3 Compliant | - | ||
![]() MTN-264-55 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | TO-247 | Aluminum | - | - | Rectangular, Fins | TO-247, TO-264 | Black Anodized | - | 2016 | Mountain | - | Active | Not Applicable | Top Mount | - | - | - | Clip | 1.555 39.50mm | - | - | - | - | - | - | - | - | - | - | 1.060 26.92mm | 1.740 44.20mm | - | ROHS3 Compliant | Lead Free | ||
![]() 413A Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Stud | TO-3 | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Passive | Black | - | EXTRUDED | - | - | - | - | - | - | - | - | - | - | - | 47.6mm | 76.2mm | 120.7mm | - | ROHS3 Compliant | - | ||
![]() 621A Wakefield-Vette | 5 |
| Datasheet | 12 Weeks | - | TO-3 | Aluminium | 45.36g | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Passive | Black | - | EXTRUDED | - | - | - | - | ANODIZED | - | 5 °C/W | - | - | - | - | 11.7mm | 120.6mm | 120.6mm | - | ROHS3 Compliant | Lead Free | ||
![]() 528-45AB Wakefield-Vette | 10 |
| Datasheet | 12 Weeks | Bolt, Vertical | Half Brick | Aluminum | - | - | Rectangular, Fins | Half Brick DC/DC Converter | Black Anodized | Bulk | 2001 | 528 | yes | Active | Not Applicable | Board Level | Black | 7W | EXTRUDED | Bolt On | 0.450 11.43mm | 3.20°C/W @ 300 LFM | 7W | - | - | 8.57 °C/W | - | - | 7.0W @ 60°C | - | 11.4mm | 2.402 61.00mm | 2.280 57.91mm | - | ROHS3 Compliant | Lead Free | ||
![]() 907-33-1-33-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 32.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 910-40-2-33-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 32.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 910-40-2-28-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 27.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 901-19-1-28-2-B-0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 27.6mm | - | - | - | ROHS3 Compliant | - |