- Length
- Width
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Series
- Height
- Material
- Published
- Attachment Method
Attribute column
Manufacturer
Wakefield Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Power Rating | Construction | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Power Dissipation | Finish | Thermal Support Device Type | Natural Thermal Resistance | Thermal Resistance @ Natural | Profile | Power Dissipation @ Temperature Rise | Fin Orientation | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 906-31-2-21-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 20.6mm | - | - | ROHS3 Compliant | - | ||
![]() 906-31-2-33-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 32.6mm | - | - | ROHS3 Compliant | - | ||
![]() 272-AB Wakefield-Vette | In Stock | - | - | 12 Weeks | Bolt, PC Pin, Solder | TO-220 | Aluminum | 5.72g | - | Rectangular, Fins | TO-220, TO-202 | Black Anodized | Bulk | 2001 | 272 | - | Active | Not Applicable | Board Level | Black | 4W | FIN | Bolt On and PC Pin | 0.375 9.52mm | 3.60°C/W @ 400 LFM | 4W | - | - | - | 10.50°C/W | - | 4.0W @ 42°C | LONGITUDINAL | 9.4mm | 1.450 36.83mm | 1.750 44.45mm | ROHS3 Compliant | Lead Free | ||
![]() 510-14U Wakefield-Vette | In Stock | - | Datasheet | 8 Weeks | - | - | Aluminum | - | - | Rectangular, Fins | Power Modules | - | - | 2007 | 510 | - | Active | 1 (Unlimited) | Top Mount, Extrusion | - | - | FIN | Adhesive | 3.136 79.65mm | - | - | - | - | - | 0.21°C/W | - | - | LONGITUDINAL | - | 14.000 355.60mm | 7.380 187.45mm | ROHS3 Compliant | - | ||
![]() 624-25ABT4E Wakefield-Vette | In Stock | - | - | 12 Weeks | Adhesive | - | Aluminum | 4.09g | - | Square, Pin Fins | BGA | Black Anodized | Bulk | 2008 | 624 | - | Active | 1 (Unlimited) | Top Mount | Black | - | FIN | Thermal Tape, Adhesive (Included) | 0.250 6.35mm | 25.00°C/W @ 200 LFM | - | - | - | 25 °C/W | - | PIN FIN ARRAY | - | OMNIDIRECT | 6.4mm | 0.827 21.00mm | 0.827 21.00mm | ROHS3 Compliant | Lead Free | ||
![]() 658-25ABT4E Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | 2008 | 658 | - | Active | 1 (Unlimited) | Top Mount | Black | - | FIN | Adhesive | 0.250 6.35mm | 5.00°C/W @ 500 LFM | - | - | - | 5 °C/W | - | PIN FIN ARRAY | 2.0W @ 40°C | OMNIDIRECT | 6.4mm | 1.100 27.94mm | 1.100 27.94mm | ROHS3 Compliant | - | ||
![]() 667-10ABPPE Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | TO-220 | Aluminium, Anodized | 11g | - | - | - | - | - | 2007 | 667 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | - | 5.8 °C/W | - | - | - | - | 25.4mm | 12.7mm | 34.9mm | ROHS3 Compliant | Lead Free | ||
![]() 302N Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Stud | - | - | - | ALUMINUM | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Passive | Black | - | EXTRUDED | - | - | - | - | ANODIZED | - | - | - | - | - | - | 38.1mm | 38.1mm | 50.8mm | ROHS3 Compliant | - | ||
![]() 510-12U Wakefield-Vette | In Stock | - | Datasheet | 8 Weeks | - | - | Aluminum | - | - | Rectangular, Fins | Power Modules | - | - | 2007 | 510 | - | Active | 1 (Unlimited) | Top Mount, Extrusion | - | - | FIN | Adhesive | 3.136 79.65mm | - | - | - | - | - | 0.24°C/W | - | - | LONGITUDINAL | 79.7mm | 12.000 304.80mm | 7.380 187.45mm | ROHS3 Compliant | - | ||
![]() 623A Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | TO-3 | - | - | ALUMINUM | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Black | - | EXTRUDED | - | - | - | - | ANODIZED | HEAT SINK | - | - | - | - | - | 11.7mm | 76.2mm | 120.6mm | ROHS3 Compliant | - | ||
![]() 258 Wakefield-Vette | In Stock | - | - | 11 Weeks | Adhesive | - | Aluminum | - | - | Rectangular | Stud Mounted Diode | - | Bulk | - | 258 | - | Active | Not Applicable | Board Level | BLACK | - | - | Type 120 Compound | 0.340 8.64mm | - | - | ANODIZED | - | - | 12.00°C/W | U | - | - | 9mm | 0.250 6.35mm | 0.500 12.70mm | ROHS3 Compliant | Lead Free | ||
![]() 133-7.5B9 Wakefield-Vette | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | 133 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79.4mm | 190.5mm | 139.2mm | ROHS3 Compliant | - | ||
![]() 680-125A Wakefield-Vette | In Stock | - | - | 12 Weeks | Bolt | - | Aluminum | 49.9g | - | Square, Pin Fins | TO-3 | Black Anodized | - | 2001 | 680 | yes | Active | 1 (Unlimited) | Board Level | Black | 8W | - | Bolt On | 1.250 31.75mm | 1.50°C/W @ 400 LFM | 7.5W | - | - | - | 6.00°C/W | - | 7.5W @ 45°C | OMNIDIRECT | 31.8mm | 1.810 45.97mm | 1.810 45.97mm | ROHS3 Compliant | Lead Free | ||
![]() 690-3B Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | TO-3 | Aluminium, Anodized | - | - | - | - | - | Bulk | 2001 | - | - | Active | 1 (Unlimited) | Passive | Black | - | FIN | - | - | - | - | - | - | 5.87 °C/W | - | - | - | - | 33.3mm | 47.2mm | 47.2mm | ROHS3 Compliant | Lead Free | ||
![]() 677-10ABPE Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Bolt, PC Pin | TO-218 | Aluminum | - | - | Rectangular, Fins | TO-218, TO-220, TO-247, Multiwatt | Black Anodized | - | 2008 | 677 | - | Active | 1 (Unlimited) | Board Level, Vertical | Black | - | - | Bolt On and PC Pin | 1.000 25.40mm | 3.10°C/W @ 200 LFM | - | - | - | 3.1 °C/W | - | - | - | - | 25.4mm | 1.000 25.40mm | 1.650 41.91mm | ROHS3 Compliant | Lead Free | ||
![]() 510-14M Wakefield-Vette | In Stock | - | Datasheet | 10 Weeks | - | - | Aluminum | - | - | Rectangular, Fins | Power Modules | - | - | 2007 | 510 | - | Active | 1 (Unlimited) | Top Mount, Extrusion | - | - | FIN | Adhesive | 3.106 78.89mm | - | - | - | - | - | 0.21°C/W | - | - | LONGITUDINAL | - | 14.000 355.60mm | 7.380 187.45mm | ROHS3 Compliant | - | ||
![]() 634-20ABPE Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Bolt, PC Pin | TO-218 | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2004 | 634 | - | Active | 1 (Unlimited) | Board Level, Vertical | Black | - | - | Bolt On and PC Pin | 0.640 16.26mm | - | - | - | - | - | - | - | - | - | 50.8mm | 2.000 50.80mm | 0.640 16.26mm | ROHS3 Compliant | Lead Free | ||
![]() OMNI-UNI-27-75 Wakefield-Vette | In Stock | - | - | - | - | - | Aluminum | - | - | Rectangular, Fins | TO-220, TO-247, TO-264 | Black Anodized | - | 2017 | OmniKlip™ | - | Active | Not Applicable | Board Level, Vertical | - | - | - | Clip, Solder Foot | 1.969 50.00mm | - | - | - | - | - | - | - | - | - | - | 2.953 75.00mm | 1.063 27.00mm | ROHS3 Compliant | - | ||
![]() WAVE-23-125 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | Aluminum Alloy | - | - | Square, Angled Fins | BGA | Black Anodized | - | 2017 | Wave 2x | - | Active | 1 (Unlimited) | Board Level | - | - | - | Clip | 0.492 12.50mm | 6.76°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | 0.906 23.00mm | 0.906 23.00mm | ROHS3 Compliant | - | ||
![]() 907-33-1-15-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 14.6mm | - | - | ROHS3 Compliant | - |