- Length
- Width
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Series
- Height
- Material
- Published
- Attachment Method
Attribute column
Manufacturer
Wakefield Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Shape | Package Cooled | Material Finish | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Power Rating | Construction | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Power Dissipation | Finish | Thermal Support Device Type | Natural Thermal Resistance | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Fin Orientation | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 512-3U Wakefield-Vette | In Stock | - | Datasheet | 8 Weeks | - | - | Aluminum | - | Rectangular, Fins | Power Modules | - | - | 2007 | 512 | - | Active | 1 (Unlimited) | Top Mount | - | - | FIN | Adhesive | 2.410 61.21mm | - | - | - | - | - | 0.90°C/W | - | LONGITUDINAL | - | 3.000 76.20mm | 7.200 182.88mm | - | ROHS3 Compliant | - | ||
![]() OMNI-UNI-41-75 Wakefield-Vette | In Stock | - | - | 12 Weeks | Clip, Solder | - | Aluminum | - | Rectangular, Fins | TO-247, TO-264 | Black Anodized | - | 2016 | OmniKlip™ | - | Active | Not Applicable | Board Level, Vertical | - | - | - | Clip, Solder Foot | 2.480 62.99mm | - | - | - | - | - | - | - | - | - | 2.953 75.00mm | 1.614 41.00mm | - | ROHS3 Compliant | - | ||
![]() 132-4.5B Wakefield-Vette | In Stock | - | - | 10 Weeks | - | Aluminum | - | - | - | - | - | - | - | 132 | - | Active | 1 (Unlimited) | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 905-29-2-23-2-B-0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | 22.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 901-19-2-28-2-B-0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | 1998 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | 27.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 903-23-2-23-2-B-0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | 22.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() OMNI-UNI-34-75 Wakefield-Vette | In Stock | - | - | - | - | - | Aluminum | - | Rectangular, Fins | TO-220, TO-247, TO-264 | Black Anodized | - | 2017 | OmniKlip™ | - | Active | Not Applicable | Board Level, Vertical | - | - | - | Clip, Solder Foot | 2.953 75.00mm | - | - | - | - | - | - | - | - | - | 2.953 75.00mm | 1.339 34.00mm | - | ROHS3 Compliant | - | ||
![]() 677-20ABP Wakefield-Vette | In Stock | - | Datasheet | 11 Weeks | Bolt, PC Pin | TO-220 | Aluminum | - | Rectangular, Fins | TO-218, TO-220, TO-247, Multiwatt | Black Anodized | Bulk | 2001 | 677 | - | Active | 1 (Unlimited) | Board Level, Vertical | Black | 6W | - | Bolt On and PC Pin | 1.000 25.40mm | 2.50°C/W @ 200 LFM | - | - | - | - | 6.70°C/W | 6.0W @ 40°C | - | 50.8mm | 2.000 50.80mm | 1.650 41.91mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() OMNI-UNI-34-25 Wakefield-Vette | In Stock | - | - | - | - | - | Aluminum | - | Rectangular, Fins | TO-220, TO-247, TO-264 | Black Anodized | - | 2017 | OmniKlip™ | - | Active | Not Applicable | Board Level, Vertical | - | - | - | Clip, Solder Foot | 2.953 75.00mm | - | - | - | - | - | - | - | - | - | 0.984 25.00mm | 1.339 34.00mm | - | ROHS3 Compliant | - | ||
![]() 903-23-1-12-2-B-0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | 11.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 901-19-2-15-2-B-0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | 1998 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | 14.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() WAVE-45-12 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | Aluminum Alloy | - | Square, Angled Fins | BGA | Black Anodized | - | 2017 | Wave 4x | - | Active | Not Applicable | Board Level | - | - | - | Clip | 0.472 12.00mm | 2.96°C/W @ 200 LFM | - | - | - | - | - | - | - | - | 1.772 45.00mm | 1.772 45.00mm | - | ROHS3 Compliant | - | ||
![]() 901-19-2-33-2-B-0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | 1998 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | 32.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 527-45AB Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | Half Brick | Aluminium | - | - | - | - | Bulk | 2001 | - | - | Active | 1 (Unlimited) | Passive | Black | - | EXTRUDED | - | - | - | - | ANODIZED | - | 8.57 °C/W | - | - | - | 11.4mm | 61mm | 57.9mm | No SVHC | ROHS3 Compliant | - | ||
![]() 677-25ABP Wakefield-Vette | In Stock | - | Datasheet | 11 Weeks | Bolt, PC Pin, Solder | - | Aluminum | - | Rectangular, Fins | TO-218, TO-220, TO-247, Multiwatt | Black Anodized | Bulk | 2001 | 677 | - | Active | 1 (Unlimited) | Board Level, Vertical | Black | 6W | FIN | Bolt On and PC Pin | 1.000 25.40mm | 2.20°C/W @ 200 LFM | - | - | - | - | - | 6.0W @ 35°C | RADIAL | 63.5mm | 2.500 63.50mm | 1.650 41.91mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 133-11B9 Wakefield-Vette | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | 2010 | 133 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WAVE-35-15 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | Aluminum Alloy | - | Square, Angled Fins | BGA | Black Anodized | - | 2017 | Wave 3x | - | Active | Not Applicable | Board Level | - | - | - | Clip | 0.590 15.00mm | 3.15°C/W @ 200 LFM | - | - | - | - | - | - | - | - | 1.378 35.00mm | 1.378 35.00mm | - | ROHS3 Compliant | - | ||
![]() 667-10ABSPE Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | TO-220 | - | - | - | - | - | - | 2007 | 667 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OMNI-220-18-75-3C Wakefield-Vette | In Stock | - | - | 12 Weeks | Through Hole | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2016 | OmniKlip™ | yes | Active | Not Applicable | Board Level, Vertical | - | - | - | Clip, Solder Foot | 1.500 38.10mm | - | - | - | - | - | - | - | - | 38mm | 2.953 75.00mm | 0.710 18.03mm | - | ROHS3 Compliant | - | ||
![]() 637-10ABP Wakefield-Vette | In Stock | - | Datasheet | - | Bolt, PC Pin | - | Aluminum | 10.43g | Rectangular, Fins | TO-220 | Black Anodized | Bulk | 2001 | 637 | - | Obsolete | Not Applicable | Board Level, Vertical | Black | 6W | - | Bolt On and PC Pin | 0.500 12.70mm | 5.80°C/W @ 200 LFM | 6W | - | - | - | 12.70°C/W | 6.0W @ 76°C | RADIAL | 25.4mm | 1.000 25.40mm | 1.375 34.93mm | - | Non-RoHS Compliant | Contains Lead |