- Length
- Width
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Series
- Height
- Material
- Published
- Attachment Method
Attribute column
Manufacturer
Wakefield Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Shape | Package Cooled | Material Finish | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Power Rating | Packing Method | Construction | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Finish | Thermal Support Device Type | Natural Thermal Resistance | Thermal Resistance @ Natural | Profile | Power Dissipation @ Temperature Rise | Fin Orientation | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 908-35-1-28-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 27.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 907-33-2-12-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 11.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 908-35-2-15-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 14.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 907-33-1-28-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 27.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 907-33-1-12-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 11.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 903-23-1-33-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 32.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 906-31-1-15-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 14.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 905-29-1-23-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 22.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 905-29-1-12-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 11.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 905-29-1-15-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 14.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 907-33-2-33-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 32.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 240-118ABH-22 Wakefield-Vette | 10 |
| Datasheet | 11 Weeks | Bolt, Clip | - | Aluminum | - | Rectangular, Fins | TO-220 | Black Anodized | Bulk | 2001 | 240 | Active | Not Applicable | Board Level, Vertical | Black | 4W | - | - | Bolt On and Clip | 0.500 12.70mm | 5.30°C/W @ 400 LFM | - | - | - | 13.80°C/W | U | 4.0W @ 55°C | ANGLED | 30mm | 1.180 29.97mm | 1.000 25.40mm | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 301M Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Stud | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Passive | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.1mm | - | 50.8mm | - | ROHS3 Compliant | - | ||
![]() 680-10220 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | TO-220 | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 288-1ABE Wakefield-Vette | 10 |
| - | 12 Weeks | Bolt | TO-220 | Aluminium | 2.59g | - | - | - | - | 2001 | - | Active | 1 (Unlimited) | Passive | Black | - | - | FIN | - | - | - | ANODIZED | - | 21.25 °C/W | - | - | - | STAGGERED | 31.8mm | 22.2mm | 22.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() 634-15ABPE Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Bolt, PC Pin | TO-220 | Aluminum | 11.21g | Rectangular, Fins | TO-220 | Black Anodized | - | 2001 | 634 | Active | 1 (Unlimited) | Board Level, Vertical | Black | - | - | - | Bolt On and PC Pin | 0.640 16.26mm | 2.00°C/W @ 300 LFM | - | - | - | 50.00°C/W | - | 3.0W @ 50°C | - | 38.1mm | 1.500 38.10mm | 0.640 16.26mm | - | ROHS3 Compliant | Lead Free | ||
![]() 217-36CTE6 Wakefield-Vette | 2 |
| - | 12 Weeks | Surface Mount | TO-220 | Copper | - | Rectangular, Fins | D2Pak (TO-263), SOL-20, SOT-223, TO-220 | Tin | Bulk | 2001 | 217 | Active | Not Applicable | Top Mount | Grey | 1W | TAPE AND REEL | - | SMD Pad | 0.360 9.14mm | 16.00°C/W @ 200 LFM | - | - | - | 55.00°C/W | - | 1.0W @ 55°C | - | 9.9mm | 0.740 18.80mm | 0.600 15.24mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OMNI-UNI-30-25-D Wakefield-Vette | In Stock | - | - | - | - | - | Aluminum | - | Rectangular, Fins | TO-220, TO-247, TO-264 | Black Anodized | - | 2017 | OmniKlip™ | Active | Not Applicable | Board Level, Vertical | - | - | - | - | Clip, Solder Foot | 2.362 60.00mm | - | - | - | - | - | - | - | - | - | 0.984 25.00mm | 1.181 30.00mm | - | ROHS3 Compliant | - | ||
![]() 904-27-1-15-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 14.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 217-36CTRE6 Wakefield-Vette | In Stock | - | - | 12 Weeks | Surface Mount | SOT-223 | Copper | - | Rectangular, Fins | D2Pak (TO-263), SOL-20, SOT-223, TO-220 | Tin | Tape & Reel (TR) | 2007 | 217 | Active | 1 (Unlimited) | Top Mount | BLACK | - | TR | - | SMD Pad | 0.360 9.14mm | 16.00°C/W @ 200 LFM | - | - | - | 55.00°C/W | - | 1.0W @ 55°C | - | 9.1mm | 0.740 18.80mm | 0.600 15.24mm | No SVHC | ROHS3 Compliant | Lead Free |