- Length
- Width
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Series
- Height
- Material
- Published
- Attachment Method
Attribute column
Manufacturer
Wakefield Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Power Rating | Construction | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Power Dissipation | Finish | Thermal Support Device Type | Natural Thermal Resistance | Thermal Resistance @ Natural | Profile | Power Dissipation @ Temperature Rise | Fin Orientation | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 268-85CTE Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | TO-220 | Copper, Tin | - | - | - | - | - | - | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | FIN | - | - | - | - | TIN | HEAT SINK | 19.7 °C/W | - | U | - | TRANSVERSE | 21.59mm | 13.08mm | 13.21mm | - | ROHS3 Compliant | Lead Free | ||
![]() 658-35ABT1E Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | 6.7g | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | BLACK | - | FIN | - | - | - | - | ANODIZED | HEAT SINK | - | - | PIN FIN ARRAY | - | OMNIDIRECT | 8.9mm | 27.9mm | 27.9mm | - | ROHS3 Compliant | - | ||
![]() 625-60ABT3 Wakefield-Vette | In Stock | - | - | 12 Weeks | Adhesive | BGA | - | 13.62g | ALUMINUM | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | Passive | BLACK | - | FIN | - | - | - | - | ANODIZED | - | - | - | PIN FIN ARRAY | - | OMNIDIRECT | 15.2mm | 25mm | 25mm | - | ROHS3 Compliant | - | ||
![]() 677-15ABPE Wakefield-Vette | In Stock | - | - | 12 Weeks | - | TO-218 | Aluminium | - | - | - | - | - | - | 2001 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | - | 7.67 °C/W | - | - | - | - | 38.1mm | 25.4mm | 41.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 658-25ABT2 Wakefield-Vette | In Stock | - | - | - | Adhesive | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | Bulk | 2001 | 658 | - | Obsolete | Not Applicable | Top Mount | Black | - | - | Thermal Tape, Adhesive (Included) | 0.250 6.35mm | 5.00°C/W @ 500 LFM | - | - | - | - | - | - | 2.0W @ 40°C | - | 6.35mm | 1.100 27.94mm | 1.100 27.94mm | - | ROHS3 Compliant | Lead Free | ||
![]() 624-35AB Wakefield-Vette | In Stock | - | - | 12 Weeks | Adhesive | BGA | Aluminium | - | - | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | Passive | Black | - | FIN | - | - | - | - | ANODIZED | - | 15 °C/W | - | PIN FIN ARRAY | - | OMNIDIRECT | 8.9mm | 21mm | 21mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OMNI-UNI-27-50 Wakefield-Vette | In Stock | - | - | - | - | - | Aluminum | - | - | Rectangular, Fins | TO-220, TO-247, TO-264 | Black Anodized | - | 2017 | OmniKlip™ | - | Active | Not Applicable | Board Level, Vertical | - | - | - | Clip, Solder Foot | 1.969 50.00mm | - | - | - | - | - | - | - | - | - | - | 1.969 50.00mm | 1.063 27.00mm | - | ROHS3 Compliant | - | ||
![]() 528-24AB-MS4 Wakefield-Vette | In Stock | - | Datasheet | 8 Weeks | Bolt | 100 | Aluminum | - | - | Rectangular, Fins | Half Brick DC/DC Converter | Black Anodized | - | 2007 | 528 | - | Active | Not Applicable | Board Level | - | - | EXTRUDED | Bolt On, Thermal Material | 0.240 6.10mm | 5.80°C/W @ 300 LFM | - | - | - | - | - | - | 5.0W @ 60°C | - | - | 2.402 61.00mm | 2.280 57.91mm | - | Non-RoHS Compliant | - | ||
![]() 624-25ABT4 Wakefield-Vette | In Stock | - | - | - | Adhesive | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | Bulk | 2008 | 624 | - | Obsolete | Not Applicable | Top Mount | Black | - | FIN | Thermal Tape, Adhesive (Included) | 0.250 6.35mm | 25.00°C/W @ 200 LFM | - | - | - | - | - | PIN FIN ARRAY | - | OMNIDIRECT | 6.4mm | 0.827 21.00mm | 0.827 21.00mm | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() 518-95AB-MS4 Wakefield-Vette | In Stock | - | Datasheet | - | Bolt | - | Aluminum | - | - | Rectangular, Fins | Half Brick DC/DC Converter | Black Anodized | Bulk | 2007 | 518 | yes | Obsolete | Not Applicable | Board Level | Black | 11W | EXTRUDED | Bolt On, Thermal Material | 0.950 24.13mm | 2.00°C/W @ 300 LFM | 11W | - | - | 2.2 °C/W | - | - | 11.0W @ 60°C | - | 24.1mm | 2.402 61.00mm | 2.280 57.91mm | - | ROHS3 Compliant | Lead Free | ||
![]() 527-45AB-T725 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WAVE-35-21 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | Aluminum Alloy | - | - | Square, Angled Fins | BGA | Black Anodized | - | 2017 | Wave 3x | - | Active | Not Applicable | Board Level | - | - | - | Clip | 0.827 21.00mm | 2.11°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | 1.378 35.00mm | 1.378 35.00mm | - | ROHS3 Compliant | - | ||
![]() 291-H36AB Wakefield-Vette | In Stock | - | - | 12 Weeks | Bolt, Clip | - | Aluminum | 1.18g | - | Rectangular, Fins | TO-220 | Black Anodized | Bulk | 2001 | 291 | yes | Active | Not Applicable | Board Level | Black | 2W | - | Bolt On | 0.360 9.14mm | 16.00°C/W @ 600 LFM | 2W | - | - | - | 34.00°C/W | - | 2.0W @ 68°C | ANGLED | 21.9mm | 0.860 21.84mm | 1.000 25.40mm | - | ROHS3 Compliant | Lead Free | ||
![]() 232-200AB Wakefield-Vette | In Stock | - | - | 12 Weeks | - | TO-220 | Aluminium, Copper | - | - | - | - | - | - | 2011 | 232 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | - | 3.3 °C/W | - | - | - | - | 35.1mm | 50.6mm | 12.7mm | - | ROHS3 Compliant | Lead Free | ||
![]() 642-45ABT3 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | BGA | Aluminium | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.4mm | 35mm | 35mm | - | ROHS3 Compliant | - | ||
![]() 903-23-1-28-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 27.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 517-95AB-T725 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | 2007 | 517 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 517-95AB-ME Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | 2007 | 517 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 630-45ABT1E Wakefield-Vette | In Stock | - | - | 12 Weeks | - | BGA | - | - | - | - | - | - | - | 2004 | 628 | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | 350μm | 350μm | 11.4mm | - | ROHS3 Compliant | - | ||
![]() 628-65ABT4E Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | BGA | - | - | - | - | - | - | - | 2010 | 628 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |