- Length
- Width
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Series
- Height
- Material
- Published
- Attachment Method
Attribute column
Manufacturer
Wakefield Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Power Rating | Depth | Construction | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Power Dissipation | Finish | Thermal Support Device Type | Natural Thermal Resistance | Thermal Resistance @ Natural | Profile | Power Dissipation @ Temperature Rise | Fin Orientation | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 624-60AB Wakefield-Vette | In Stock | - | - | 12 Weeks | Adhesive | BGA | Aluminium | 11.8g | - | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | Passive | Black | - | - | FIN | - | - | - | - | ANODIZED | - | - | - | PIN FIN ARRAY | - | OMNIDIRECT | - | 15.2mm | 21mm | 21mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() HSF-55-24-Y-F Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | Aluminum Alloy | - | - | Square, Fins | BGA | Black Anodized | - | - | HSF | - | Active | Not Applicable | Top Mount | - | - | - | - | Clip | 0.949 24.10mm | - | - | - | - | - | 1.00°C/W | - | - | - | - | - | 2.165 55.00mm | 2.165 55.00mm | - | - | ROHS3 Compliant | - | ||
![]() 217-36CT6 Wakefield-Vette | In Stock | - | - | - | Surface Mount | DPAK | Copper | - | - | Rectangular | D2Pak (TO-263), SOL-20, SOT-223, TO-220 | Tin | Bulk | 2001 | 217 | - | Obsolete | Not Applicable | Top Mount | - | 1W | - | - | SMD Pad | 0.360 9.14mm | 16.00°C/W @ 200 LFM | 1W | - | - | - | 55.00°C/W | - | 1.0W @ 55°C | - | - | 9.9mm | 0.740 18.80mm | 0.600 15.24mm | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 669-52AB Wakefield-Vette | In Stock | - | - | 12 Weeks | Clip | - | Anodized | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OMNI-220-18-50-2C Wakefield-Vette | In Stock | - | - | 12 Weeks | Clip, Solder | - | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2016 | OmniKlip™ | yes | Active | Not Applicable | Board Level, Vertical | - | - | - | - | Clip, Solder Foot | 1.500 38.10mm | - | - | - | - | - | - | - | - | - | - | - | 1.969 50.00mm | 0.710 18.03mm | - | - | ROHS3 Compliant | - | ||
![]() 403K Wakefield-Vette | 3 |
| Datasheet | 12 Weeks | Stud | TO-3 | Aluminium | 158.76g | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Passive | Black | - | - | - | - | - | - | - | - | - | 1.83 °C/W | - | - | - | - | - | 31.8mm | 76.2mm | 120.7mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() D10850-40 Wakefield-Vette | In Stock | - | - | 12 Weeks | Adhesive | - | Composite | - | - | Square, Pin Fins | BGA | - | Bulk | 2001 | Deltem™ | yes | Active | Not Applicable | Top Mount | Black | - | 21.6mm | FIN | Thermal Tape, Adhesive (Not Included) | 0.400 10.16mm | 20.00°C/W @ 100 LFM | - | - | - | - | - | PIN FIN ARRAY | 2.5W @ 90°C | OMNIDIRECT | - | 10.2mm | 0.850 21.59mm | 0.850 21.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 642-45AB Wakefield-Vette | 110 |
| - | 12 Weeks | Adhesive | BGA | Aluminum | - | - | Square, Fins | BGA | Black Anodized | Bulk | 2007 | 642 | - | Active | Not Applicable | Top Mount | Black | - | - | - | Thermal Tape, Adhesive (Not Included) | 0.450 11.43mm | 6.00°C/W @ 500 LFM | - | - | - | 6 °C/W | - | - | - | - | - | 11.4mm | 1.378 35.00mm | 1.378 35.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 289-AB Wakefield-Vette | In Stock |
| Datasheet | 12 Weeks | Bolt | TO-220 | Aluminum | 2.49g | - | Rectangular, Fins | TO-218, TO-202, TO-220 | Black Anodized | Bulk | 2001 | 289 | - | Active | Not Applicable | Board Level | Black | 2W | - | - | Bolt On | 0.500 12.70mm | 9.00°C/W @ 400 LFM | 2W | - | - | - | 25.00°C/W | - | 2.0W @ 50°C | - | - | 12.7mm | 0.710 18.03mm | 1.000 25.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 658-60ABT4E Wakefield-Vette | In Stock | - | - | 12 Weeks | Adhesive | - | Aluminum | 14.17g | - | Square, Pin Fins | BGA | Black Anodized | - | 2008 | 658 | - | Active | Not Applicable | Top Mount | - | - | - | FIN | Thermal Tape, Adhesive (Included) | 0.598 15.20mm | 2.00°C/W @ 500 LFM | - | - | - | 2 °C/W | - | PIN FIN ARRAY | 2.5W @ 30°C | OMNIDIRECT | - | - | 1.100 27.94mm | 1.100 27.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 657-10ABPESC Wakefield-Vette | In Stock | - | - | 12 Weeks | - | TO-220 | - | - | - | - | - | - | - | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 628-65ABT3 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Adhesive | BGA | - | 22.68g | ALUMINUM | - | - | - | - | 2008 | 628 | - | Active | 1 (Unlimited) | Passive | BLACK | - | - | - | - | - | - | - | ANODIZED | - | - | - | PIN FIN ARRAY | - | OMNIDIRECT | - | 10.2mm | 44.5mm | 43.2mm | - | - | ROHS3 Compliant | - | ||
![]() 527-24AB-T725 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 263-145AB Wakefield-Vette | In Stock | - | - | 12 Weeks | - | TO-220 | Aluminium, Anodized | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Black | - | - | FIN | - | - | - | - | - | HEAT SINK | 6.4 °C/W | - | U | - | - | - | 19.81mm | 36.83mm | 21.59mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 695-1B Wakefield-Vette | In Stock | - | - | 12 Weeks | Bolt, Stud | - | Aluminum | 4g | - | - | Stud Mounted Diode | Black Anodized | Bulk | 2001 | 695 | yes | Active | 1 (Unlimited) | Board Level | Black | 4W | - | FIN | Bolt On | 0.530 13.46mm | 5.20°C/W @ 400 LFM | 4W | - | - | - | 18.00°C/W | - | 4.0W @ 72°C | - | 0.625 15.88mm ID 1.330 33.78mm OD | 13.7mm | - | 33.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 657-15ABPEN Wakefield-Vette | In Stock | - | - | 12 Weeks | Bolt, PC Pin | TO-220 | Aluminum | - | - | Rectangular, Fins | TO-218, TO-220, TO-247 | Black Anodized | - | 2007 | 657 | - | Active | 1 (Unlimited) | Board Level, Vertical | - | - | - | - | Bolt On and PC Pin | 1.500 38.10mm | 3.30°C/W @ 200 LFM | - | - | - | 3.3 °C/W | - | - | 6.0W @ 38°C | - | - | - | 1.000 25.40mm | 1.650 41.91mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 909-37-1-28-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Clip | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 909-37-1-23-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Clip | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 909-37-1-21-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Clip | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 231-69PABE-15V Wakefield-Vette | In Stock | - | - | 12 Weeks | Bolt | - | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | - | - | 231 | - | Active | 1 (Unlimited) | Board Level, Vertical | - | - | - | CLIP | Bolt On and Board Mounts | 0.400 10.16mm | 8.00°C/W @ 400 LFM | - | - | - | - | - | - | 2.0W @ 45°C | FOLDEDBACK | - | - | 0.690 17.53mm | 0.835 21.21mm | - | - | ROHS3 Compliant | - |