- Length
- Width
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Series
- Height
- Material
- Published
- Attachment Method
Attribute column
Manufacturer
Wakefield Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Power Rating | Construction | Reach Compliance Code | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Finish | Thermal Support Device Type | Natural Thermal Resistance | Thermal Resistance @ Natural | Profile | Power Dissipation @ Temperature Rise | Fin Orientation | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OMNI-UNI-18-25 Wakefield-Vette | In Stock | - | - | 12 Weeks | Clip, Solder | TO-247 | Aluminum | - | - | Rectangular, Fins | TO-247, TO-264 | Black Anodized | - | - | - | - | - | - | - | - | 2016 | OmniKlip™ | yes | Active | Not Applicable | Board Level, Vertical | - | - | - | - | Clip, Solder Foot | 1.500 38.10mm | - | - | - | - | - | - | - | - | - | 0.984 25.00mm | 0.710 18.03mm | - | ROHS3 Compliant | - | ||
![]() 624-25AB Wakefield-Vette | In Stock | - | - | 12 Weeks | Adhesive | BGA | Aluminium, Anodized | 4.09g | - | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | Passive | BLACK | - | FIN | - | - | - | - | - | - | - | - | PIN FIN ARRAY | - | OMNIDIRECT | 6.4mm | 21mm | 21mm | - | ROHS3 Compliant | Lead Free | ||
![]() 905-29-2-33-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 32.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 233-60AB-10 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Bolt, PC Pin | - | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | - | - | - | - | - | - | - | Bulk | 2001 | 233 | - | Active | Not Applicable | Board Level, Vertical | Black | 2W | CLIP | - | Bolt On and PC Pin | 0.500 12.70mm | 11.00°C/W @ 400 LFM | - | - | - | 29.00°C/W | - | 2.0W @ 58°C | - | 18.4mm | 0.600 15.24mm | 0.570 14.47mm | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 909-37-1-33-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 909-37-1-18-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 518-95AB-MT725 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | Aluminum | - | - | Rectangular, Fins | Half Brick DC/DC Converter | Black Anodized | - | - | - | - | - | - | - | - | 2011 | 518 | - | Active | 1 (Unlimited) | Top Mount | - | - | - | - | Bolt On | 0.950 24.13mm | - | - | - | - | - | - | 11.0W @ 60°C | - | - | 2.400 60.96mm | 2.280 57.91mm | - | ROHS3 Compliant | - | ||
![]() 628-35AB Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | 19.84g | ALUMINUM | - | - | - | - | - | - | - | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | - | BLACK | - | - | - | - | - | - | ANODIZED | HEAT SINK | - | - | PIN FIN ARRAY | - | OMNIDIRECT | 8.9mm | 44.5mm | 43.2mm | - | ROHS3 Compliant | - | ||
![]() 677-20ABPE Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | Aluminium, Anodized | - | - | - | - | - | - | - | - | - | - | - | - | Box | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2.5 °C/W | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 625-25ABT1E Wakefield-Vette | In Stock | - | - | 12 Weeks | - | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 655-53ABT4E Wakefield-Vette | In Stock | - | - | 12 Weeks | - | BGA | - | 17.01g | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | BLACK | - | FIN | - | - | - | - | ANODIZED | HEAT SINK | - | - | PIN FIN ARRAY | - | OMNIDIRECT | 6.6mm | 40.6mm | 40.6mm | - | ROHS3 Compliant | - | ||
![]() 625-25ABT3 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 657-15ABPESC Wakefield-Vette | In Stock | - | - | 12 Weeks | Clip, PC Pin | TO-220 | Aluminum | - | - | Rectangular, Fins | TO-218, TO-220, TO-247 | Black Anodized | - | - | - | - | - | - | - | - | 2007 | 657 | - | Active | 1 (Unlimited) | Board Level, Vertical | - | - | - | - | Clip and PC Pin | 1.500 38.10mm | 3.30°C/W @ 200 LFM | - | - | - | - | - | 6.0W @ 38°C | - | - | 1.000 25.40mm | 1.650 41.91mm | - | ROHS3 Compliant | - | ||
![]() 624-60ABT1E Wakefield-Vette | In Stock | - | - | 12 Weeks | - | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 26176CTE Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | Aluminium, Copper, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | FIN | - | - | - | - | TIN | HEAT SINK | 11 °C/W | - | - | - | FOLDEDBACK | 19.38mm | 11.43mm | 25.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() 628-65ABT4 Wakefield-Vette | In Stock | - | - | - | - | - | Anodized | 25.51 g | ALUMINUM | - | - | - | WAKEFIELD-VETTE INC | Wakefield-Vette | 628-65AB-T4 | Active | 5.67 | Compliant | No | - | - | - | - | - | - | - | BLACK | - | - | compliant | - | - | - | ANODIZED | HEAT SINK | - | - | PIN FIN ARRAY | - | OMNIDIRECT | 16.5 mm | 44.5 mm | 43.2 mm | - | - | Lead Free | ||
![]() 909-37-2-12-2-B-0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 909-37-2-15-2-B-0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 122260 Wakefield-Vette | In Stock | - | - | 6 Weeks | - | - | Aluminum | - | - | Rectangular, Fins | Power Modules | Unfinished | - | - | - | - | - | - | - | - | 2016 | - | - | Active | Not Applicable | Top Mount, Extrusion | - | - | - | - | Adhesive | 2.660 67.56mm | - | - | - | - | - | - | - | - | - | 12.000 304.80mm | 9.240 234.70mm | - | ROHS3 Compliant | - | ||
![]() 658-45ABT6 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | Anodized | 8.5g | - | - | - | - | - | - | - | - | - | - | - | Box | 2005 | - | - | Active | 1 (Unlimited) | - | BLACK | - | FIN | - | - | - | - | - | HEAT SINK | 6 °C/W | - | PIN FIN ARRAY | - | OMNIDIRECT | 11.4mm | 27.9mm | 27.9mm | - | ROHS3 Compliant | Lead Free |