- Length
- Width
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Series
- Height
- Material
- Published
- Attachment Method
Attribute column
Manufacturer
Wakefield Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Power Rating | Construction | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Finish | Thermal Support Device Type | Natural Thermal Resistance | Thermal Resistance @ Natural | Profile | Power Dissipation @ Temperature Rise | Fin Orientation | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 657-10ABPNE Wakefield-Vette | In Stock | - | - | 12 Weeks | - | TO-220 | - | - | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 630-45ABT3 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | BGA | - | 6.81g | ALUMINUM | - | - | - | - | 2010 | - | Active | 1 (Unlimited) | - | BLACK | - | FIN | - | - | - | ANODIZED | HEAT SINK | - | - | PIN FIN ARRAY | - | OMNIDIRECT | - | 11.4mm | 35mm | 35mm | - | ROHS3 Compliant | - | ||
![]() 667-15ABSPE Wakefield-Vette | In Stock | - | - | 12 Weeks | - | TO-220 | - | - | - | - | - | - | - | 2007 | 667 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 667-20ABSPE Wakefield-Vette | In Stock | - | - | 12 Weeks | - | TO-220 | - | - | - | - | - | - | - | 2007 | 667 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 232-200ABE-23 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | TO-220 | Aluminium | - | - | - | - | - | - | 2008 | 232 | Active | 1 (Unlimited) | - | Black | - | CLIP | - | - | - | ANODIZED | HEAT SINK | 3.3 °C/W | - | - | - | STAGGERED | - | 35.1mm | 50.6mm | 12.7mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 658-45ABT1E Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | Anodized | 8.5g | - | - | - | - | Box | 2005 | - | Active | 1 (Unlimited) | - | BLACK | - | FIN | - | - | - | - | HEAT SINK | 6 °C/W | - | PIN FIN ARRAY | - | OMNIDIRECT | - | 11.4mm | 27.9mm | 27.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 627-15ABPE Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | Aluminium | - | - | - | - | - | - | 2007 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 206-1PABHE Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Bolt, PC Pin | - | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2007 | 206 | Active | Not Applicable | Board Level, Vertical | Black | - | - | Bolt On and PC Pin | 0.500 12.70mm | 7.30°C/W @ 200 LFM | - | - | - | 14.00°C/W | - | 4.0W @ 56°C | - | - | 30mm | 1.180 29.97mm | 1.000 25.40mm | - | ROHS3 Compliant | Lead Free | ||
![]() 260-4TH5E Wakefield-Vette | In Stock | - | - | 12 Weeks | Bolt, Clip | - | Beryllium Copper | - | - | Cylindrical | TO-5 | Black Ebonol | Bulk | 2001 | 260 | Active | Not Applicable | Board Level | Black | - | - | Bolt On | - | - | - | - | - | 14.00°C/W | - | - | - | 0.290 7.37mm ID | 264mm | 0.400 10.16mm | 0.370 9.40mm | - | ROHS3 Compliant | Lead Free | ||
![]() 233-60AB Wakefield-Vette | In Stock | - | - | 12 Weeks | Bolt, Through Hole | - | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | Bulk | 2001 | 233 | Active | Not Applicable | Board Level | Black | 2W | CLIP | Bolt On | 0.500 12.70mm | 11.00°C/W @ 400 LFM | - | - | - | 29.00°C/W | - | 2.0W @ 58°C | - | - | 19.05mm | 0.600 15.24mm | 0.570 14.47mm | - | ROHS3 Compliant | Lead Free | ||
![]() 960-19-12-S-AB-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | - | 960 | Active | 1 (Unlimited) | Top Mount | - | - | - | Push Pin | 0.472 12.00mm | 8.60°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | 0.748 19.00mm | 0.748 19.00mm | - | - | - | ||
![]() 960-19-18-D-AB-0 Wakefield-Vette | 2 |
| Datasheet | 12 Weeks | - | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | - | 960 | Active | 1 (Unlimited) | Top Mount | - | - | - | Push Pin | 0.709 18.00mm | 5.80°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | 0.748 19.00mm | 0.748 19.00mm | - | - | - | ||
![]() 960-19-21-D-AB-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | - | 960 | Active | 1 (Unlimited) | Top Mount | - | - | - | Push Pin | 0.827 21.00mm | 5.00°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | 0.748 19.00mm | 0.748 19.00mm | - | - | - | ||
![]() 960-21-23-F-AB-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | - | 960 | Active | 1 (Unlimited) | Top Mount | - | - | - | Push Pin | 0.905 23.00mm | 4.20°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | 0.827 21.00mm | 0.827 21.00mm | - | - | - | ||
![]() 960-19-12-F-AB-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | - | 960 | Active | 1 (Unlimited) | Top Mount | - | - | - | Push Pin | 0.472 12.00mm | 8.60°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | 0.748 19.00mm | 0.748 19.00mm | - | - | - | ||
![]() 960-21-15-D-AB-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | - | 960 | Active | 1 (Unlimited) | Top Mount | - | - | - | Push Pin | 0.590 15.00mm | 6.40°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | 0.827 21.00mm | 0.827 21.00mm | - | - | - | ||
![]() 960-27-12-F-AB-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | - | 960 | Active | 1 (Unlimited) | Top Mount | - | - | - | Push Pin | 0.472 12.00mm | 5.70°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | 1.063 27.00mm | 1.063 27.00mm | - | - | - | ||
![]() 960-19-28-D-AB-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | - | 960 | Active | 1 (Unlimited) | Top Mount | - | - | - | Push Pin | 1.102 28.00mm | 4.00°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | 0.748 19.00mm | 0.748 19.00mm | - | - | - | ||
![]() 960-23-18-F-AB-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | - | 960 | Active | 1 (Unlimited) | Top Mount | - | - | - | Push Pin | 0.709 18.00mm | 4.50°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | 0.906 23.00mm | 0.906 23.00mm | - | - | - | ||
![]() 960-19-23-S-AB-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | - | 960 | Active | 1 (Unlimited) | Top Mount | - | - | - | Push Pin | 0.905 23.00mm | 4.80°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | 0.748 19.00mm | 0.748 19.00mm | - | - | - |