- Length
- Width
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Series
- Height
- Material
- Published
- Attachment Method
Attribute column
Manufacturer
Wakefield Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Power Rating | Construction | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Power Dissipation | Finish | Thermal Support Device Type | Thermal Resistance @ Natural | Profile | Power Dissipation @ Temperature Rise | Fin Orientation | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 960-19-33-S-AB-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | - | 960 | - | Active | 1 (Unlimited) | Top Mount | - | - | - | Push Pin | 1.299 33.00mm | - | - | - | - | - | - | - | - | - | - | 0.748 19.00mm | 0.748 19.00mm | - | - | - | ||
![]() 960-29-18-F-AB-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | - | 960 | - | Active | 1 (Unlimited) | Top Mount | - | - | - | Push Pin | 0.709 18.00mm | 3.50°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | 1.142 29.00mm | 1.142 29.00mm | - | - | - | ||
![]() 960-29-33-F-AB-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | - | 960 | - | Active | 1 (Unlimited) | Top Mount | - | - | - | Push Pin | 1.299 33.00mm | 2.20°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | 1.142 29.00mm | 1.142 29.00mm | - | - | - | ||
![]() 960-21-18-S-AB-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | - | 960 | - | Active | 1 (Unlimited) | Top Mount | - | - | - | Push Pin | 0.709 18.00mm | 5.30°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | 0.827 21.00mm | 0.827 21.00mm | - | - | - | ||
![]() 960-31-21-F-AB-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | - | 960 | - | Active | 1 (Unlimited) | Top Mount | - | - | - | Push Pin | 0.827 21.00mm | 2.90°C/W @ 200 LFM | - | - | - | - | - | - | - | - | - | 1.220 31.00mm | 1.220 31.00mm | - | - | - | ||
![]() 637-15ABP Wakefield-Vette | In Stock | - | Datasheet | 8 Weeks | Bolt, PC Pin | - | Aluminum | 15.88g | - | Rectangular, Fins | TO-220 | Black Anodized | Bulk | 2001 | 637 | - | Obsolete | Not Applicable | Board Level, Vertical | Black | 6W | - | Bolt On and PC Pin | 0.500 12.70mm | 5.50°C/W @ 200 LFM | 6W | - | - | 10.80°C/W | - | 6.0W @ 65°C | RADIAL | - | 38.1mm | 1.500 38.10mm | 1.375 34.93mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 662-15AG Wakefield-Vette | In Stock | - | - | 12 Weeks | Adhesive | - | - | - | - | - | - | - | - | 2004 | - | - | Active | 1 (Unlimited) | Passive | - | - | FIN | - | - | - | - | - | - | - | PIN FIN ARRAY | - | OMNIDIRECT | - | 3.81mm | 43.51mm | 43.51mm | - | Non-RoHS Compliant | - | ||
![]() 567-24AB Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | Rectangular, Fins | Eighth Brick DC/DC Converter | Unfinished | - | 2018 | 567 | - | Active | Not Applicable | Top Mount | - | - | - | Bolt On | 0.240 6.10mm | 7.20°C/W @ 300 LFM | - | - | - | 7.20°C/W | - | - | - | - | - | 2.165 55.00mm | 0.815 20.70mm | - | ROHS3 Compliant | - | ||
![]() 567-45AB Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | Rectangular, Fins | Eighth Brick DC/DC Converter | Unfinished | - | 2018 | 567 | - | Active | Not Applicable | Top Mount | - | - | - | Bolt On | 0.449 11.40mm | 4.30°C/W @ 300 LFM | - | - | - | 4.30°C/W | - | - | - | - | - | 2.165 55.00mm | 0.815 20.70mm | - | ROHS3 Compliant | - | ||
![]() 302M Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Stud | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.8mm | - | ROHS3 Compliant | - | ||
![]() 122262 Wakefield-Vette | In Stock | - | - | 6 Weeks | - | - | Aluminum | - | - | Rectangular, Fins | Power Modules | Unfinished | - | 2016 | - | - | Active | Not Applicable | Top Mount, Extrusion | - | - | - | Adhesive | 1.000 25.40mm | - | - | - | - | - | - | - | - | - | - | 12.000 304.80mm | 12.250 311.15mm | - | ROHS3 Compliant | - | ||
![]() 303MM Wakefield-Vette | In Stock | - | - | 12 Weeks | Stud | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 680-75220 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | TO-220 | - | - | - | - | - | - | - | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 669-32AG Wakefield-Vette | In Stock | - | - | 12 Weeks | Clip | - | - | - | - | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 253-122ABE-22 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | SIP | - | - | ALUMINUM | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Black | - | CLIP | - | - | - | - | ANODIZED | HEAT SINK | - | - | - | - | - | 30.99mm | 12.07mm | 25.4mm | No SVHC | ROHS3 Compliant | - | ||
![]() 657-20ABPNE Wakefield-Vette | In Stock | - | - | 12 Weeks | - | TO-220 | - | - | - | - | - | - | - | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 669-40AB Wakefield-Vette | In Stock | - | - | 12 Weeks | Clip | - | - | - | - | - | - | - | - | 2008 | - | - | Active | 1 (Unlimited) | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 290-2AB Wakefield-Vette | In Stock | - | - | 12 Weeks | Bolt | TO-220 | Aluminum | 3.67g | - | Rectangular, Fins | TO-218, TO-202, TO-220 (Dual) | Black Anodized | Bulk | 2001 | 290 | - | Active | Not Applicable | Board Level | Black | 2W | - | Bolt On | 0.500 12.70mm | 7.00°C/W @ 400 LFM | 2W | - | - | 22.00°C/W | U | 2.0W @ 44°C | TRANSVERSE | - | 12.7mm | 1.180 29.97mm | 1.000 25.40mm | - | ROHS3 Compliant | Lead Free | ||
![]() 260-4T5E Wakefield-Vette | In Stock | - | - | 12 Weeks | Bolt, Clip | - | Beryllium Copper | 1.09g | - | Cylindrical | TO-5 | Black Ebonol | Bulk | 2001 | 260 | yes | Active | Not Applicable | Board Level | Black | - | - | Bolt On | - | - | - | - | - | 14.00°C/W | - | - | - | 0.290 7.37mm ID | 7.4mm | 0.370 9.40mm | 0.380 9.65mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 262-75ABE01 Wakefield-Vette | 25 |
| - | 12 Weeks | - | - | Aluminum | - | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2007 | 262 | - | Active | Not Applicable | Board Level, Vertical | - | - | FIN | Press Fit and PC Pin | 0.500 12.70mm | 10.00°C/W @ 200 LFM | - | - | - | 26.70°C/W | - | 3.0W @ 80°C | - | - | - | 0.750 19.05mm | 0.570 14.47mm | - | ROHS3 Compliant | - |