- Length
- Width
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Series
- Height
- Material
- Published
- Attachment Method
Attribute column
Manufacturer
Wakefield Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Power Rating | Construction | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Power Dissipation | Finish | Thermal Support Device Type | Natural Thermal Resistance | Thermal Resistance @ Natural | Profile | Power Dissipation @ Temperature Rise | Fin Orientation | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510-6M Wakefield-Vette | In Stock | - | Datasheet | 10 Weeks | - | - | Aluminum | - | - | Rectangular, Fins | Power Modules | - | - | 2007 | 510 | - | Active | 1 (Unlimited) | Top Mount, Extrusion | - | - | FIN | Adhesive | 3.106 78.89mm | - | - | - | - | - | 0.38°C/W | - | - | LONGITUDINAL | 78.9mm | 6.000 152.40mm | 7.380 187.45mm | - | ROHS3 Compliant | - | ||
![]() 512-12U Wakefield-Vette | In Stock | - | Datasheet | 8 Weeks | - | - | Aluminum | - | - | Rectangular, Fins | Power Modules | - | - | 2007 | 512 | - | Active | 1 (Unlimited) | Top Mount, Extrusion | - | - | FIN | Adhesive | 2.410 61.21mm | - | - | - | - | - | 0.45°C/W | - | - | LONGITUDINAL | - | 12.000 304.80mm | 7.200 182.88mm | - | ROHS3 Compliant | Lead Free | ||
![]() 659-65AB Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Adhesive | BGA | Aluminium, Anodized | - | - | - | - | - | - | 2005 | - | - | Active | 1 (Unlimited) | Passive | BLACK | - | FIN | - | - | - | - | - | - | - | - | PIN FIN ARRAY | - | - | 16.5mm | 36.8mm | 36.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() 433K Wakefield-Vette | In Stock | - | Datasheet | 10 Weeks | Stud | TO-3 | - | - | ALUMINUM | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Passive | Black | - | EXTRUDED | - | - | - | - | ANODIZED | - | 0.84 °C/W | - | - | - | - | 76.2mm | 139.7mm | 120.7mm | - | ROHS3 Compliant | - | ||
![]() 303N Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Stud | - | - | - | ALUMINUM | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Passive | Black | - | EXTRUDED | - | - | - | - | ANODIZED | - | 2.47 °C/W | - | - | - | - | 76.2mm | 76.2mm | 50.8mm | - | ROHS3 Compliant | - | ||
![]() 910-40-1-23-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Clip | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | 2013 | 910 | - | Active | 1 (Unlimited) | Top Mount | Black | - | - | Push Pin | 0.892 22.65mm | 2.00°C/W @ 200 LFM | - | - | - | - | 8.30°C/W | - | - | - | 22.6mm | 1.575 40.00mm | 1.575 40.00mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 465K Wakefield-Vette | In Stock | - | - | 10 Weeks | Press Fit, Stud | Metal | Aluminum | - | - | Rectangular, Fins | Stud Mounted Diode | Black Anodized | - | - | 465 | - | Active | Not Applicable | Board Level, Extrusion | Black | 50W | EXTRUDED | Press Fit | 4.000 101.60mm | 0.30°C/W @ 500 LFM | - | - | - | - | 0.76°C/W | - | 50.0W @ 38°C | - | 101.6mm | 5.000 127.00mm | 4.000 101.60mm | - | ROHS3 Compliant | - | ||
![]() 908-35-2-21-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 20.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 511-9U Wakefield-Vette | In Stock | - | Datasheet | 8 Weeks | - | - | Aluminum | - | - | Rectangular, Fins | Power Modules | - | - | 2001 | 511 | - | Active | 1 (Unlimited) | Top Mount, Extrusion | - | - | FIN | Adhesive | 2.410 61.21mm | - | - | - | - | - | 0.56°C/W | - | - | LONGITUDINAL | 61.2mm | 9.000 228.60mm | 5.210 132.33mm | - | ROHS3 Compliant | - | ||
![]() 287-1ABE Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Bolt, PC Pin | - | Aluminum | 4.08g | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2001 | 287 | - | Active | 1 (Unlimited) | Board Level, Vertical | Black | - | FIN | Bolt On and PC Pin | 0.500 12.70mm | 7.80°C/W @ 200 LFM | - | - | - | - | 16.20°C/W | U | 4.0W @ 65°C | TRANSVERSE | 30mm | 1.180 29.97mm | 1.000 25.40mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 265-118ABH-22 Wakefield-Vette | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 490-6K Wakefield-Vette | In Stock | - | Datasheet | 10 Weeks | - | - | Aluminium | 2.172707kg | - | - | - | - | - | 2001 | - | - | Active | 1 (Unlimited) | Passive | Black | - | EXTRUDED | - | - | - | - | ANODIZED | - | 0.3 °C/W | - | - | - | - | 171.5mm | 152.4mm | 235mm | - | ROHS3 Compliant | - | ||
![]() OMNI-UNI-40-25-D Wakefield-Vette | In Stock | - | - | - | - | - | Aluminum | - | - | Rectangular, Fins | TO-220, TO-247, TO-264 | Black Anodized | - | 2017 | OmniKlip™ | - | Active | Not Applicable | Board Level, Vertical | - | - | - | Clip, Solder Foot | 2.953 75.00mm | - | - | - | - | - | - | - | - | - | - | 0.984 25.00mm | 1.575 40.00mm | - | ROHS3 Compliant | - | ||
![]() 512-3M Wakefield-Vette | In Stock | - | Datasheet | 10 Weeks | - | - | Aluminum | - | - | Rectangular, Fins | Power Modules | - | - | 2007 | 512 | - | Active | 1 (Unlimited) | Top Mount | - | - | - | Adhesive | 2.350 59.69mm | - | - | - | - | - | 0.90°C/W | - | - | - | - | 3.000 76.20mm | 7.200 182.88mm | - | ROHS3 Compliant | - | ||
![]() OMNI-UNI-18-75 Wakefield-Vette | In Stock | - | - | 12 Weeks | Clip, Solder | TO-247 | Aluminum | - | - | Rectangular, Fins | TO-247, TO-264 | Black Anodized | - | 2016 | OmniKlip™ | yes | Active | Not Applicable | Board Level, Vertical | - | - | - | Clip, Solder Foot | 1.500 38.10mm | - | - | - | - | - | - | - | - | - | - | 2.953 75.00mm | 0.710 18.03mm | - | ROHS3 Compliant | - | ||
![]() 527-24AB Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | Half Brick | Aluminium | - | - | - | - | - | - | 2001 | - | - | Active | 1 (Unlimited) | Passive | Black | - | EXTRUDED | - | - | - | - | ANODIZED | - | - | - | - | - | - | 6.1mm | 61mm | 57.9mm | - | ROHS3 Compliant | - | ||
![]() 680-125220 Wakefield-Vette | In Stock | - | - | 12 Weeks | Bolt | TO-220 | Aluminum | - | - | Square, Pin Fins | TO-220 (Dual) | Black Anodized | Bulk | 2004 | 680 | yes | Active | Not Applicable | Board Level | Black | 8W | - | Bolt On | 1.250 31.75mm | 1.50°C/W @ 400 LFM | - | - | - | - | - | - | 7.5W @ 45°C | OMNIDIRECT | 31.8mm | 1.810 45.97mm | 1.810 45.97mm | - | ROHS3 Compliant | Lead Free | ||
![]() 421K Wakefield-Vette | In Stock | - | Datasheet | 10 Weeks | Press Fit, Stud | TO-3 | Aluminum | 285.77g | - | Rectangular, Fins | TO-3, DO-5, Stud Mount | Black Anodized | Bulk | - | 421 | - | Active | Not Applicable | Board Level | Black | 50W | EXTRUDED | Press Fit | 2.625 66.67mm | 0.70°C/W @ 250 LFM | 50W | - | - | - | 1.16°C/W | - | 50.0W @ 58°C | - | 66.7mm | 3.000 76.20mm | 4.750 120.65mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 537-95AB Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Bolt | Half Brick | Aluminum | - | - | Rectangular, Fins | Quarter Brick DC/DC Converter | Black Anodized | Bulk | 2007 | 537 | - | Active | Not Applicable | Top Mount | Black | - | EXTRUDED | Bolt On | 0.950 24.13mm | 2.10°C/W @ 300 LFM | - | - | - | 2.1 °C/W | - | - | - | - | 24.1mm | 2.280 57.90mm | 1.450 36.83mm | - | ROHS3 Compliant | Lead Free | ||
![]() 901-19-2-23-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | 1998 | 901 | - | Active | 1 (Unlimited) | Top Mount | - | - | - | Push Pin | 0.892 22.65mm | 5.40°C/W @ 200 LFM | - | - | - | - | 10.60°C/W | - | - | - | - | 0.748 19.00mm | 0.748 19.00mm | - | ROHS3 Compliant | - |