- Length
- Width
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Factory Lead Time
- Series
- Height
- Material
- Published
- Attachment Method
Attribute column
Manufacturer
Wakefield Thermal - Heat Sinks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Shape | Package Cooled | Material Finish | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Power Rating | Construction | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Power Dissipation | Finish | Thermal Support Device Type | Natural Thermal Resistance | Thermal Resistance @ Natural | Profile | Power Dissipation @ Temperature Rise | Fin Orientation | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 901-19-2-21-2-B-0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | 1998 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 20.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 902-21-2-18-2-B-0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 17.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 637-15ABPE Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Bolt, PC Pin | TO-220 | Aluminum | 15.88g | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2001 | 637 | - | Active | 1 (Unlimited) | Board Level, Vertical | Black | - | - | Bolt On and PC Pin | 0.500 12.70mm | 5.50°C/W @ 200 LFM | - | - | - | 11 °C/W | - | - | 6.0W @ 65°C | - | 38.1mm | 1.500 38.10mm | 1.375 34.93mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() OMNI-UNI-34-50 Wakefield-Vette | In Stock | - | - | - | - | - | Aluminum | - | - | Rectangular, Fins | TO-220, TO-247, TO-264 | Black Anodized | - | 2017 | OmniKlip™ | - | Active | Not Applicable | Board Level, Vertical | - | - | - | Clip, Solder Foot | 2.953 75.00mm | - | - | - | - | - | - | - | - | - | - | 1.969 50.00mm | 1.339 34.00mm | - | ROHS3 Compliant | - | ||
![]() 698-100AB Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Adhesive | BGA | - | 65.2g | - | - | - | - | - | 2001 | 698 | - | Active | 1 (Unlimited) | Passive | Black | - | FIN | - | - | - | - | ANODIZED | - | - | - | PIN FIN ARRAY | - | OMNIDIRECT | 25.4mm | - | 53.3mm | - | ROHS3 Compliant | - | ||
![]() 537-45AB Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | Aluminium | - | - | - | - | - | - | 2007 | - | - | Active | 1 (Unlimited) | Passive | Black | - | - | - | - | - | - | - | - | 2.3 °C/W | - | - | - | - | 11.4mm | 36.83mm | 57.91mm | - | ROHS3 Compliant | - | ||
![]() 218-40CT5 Wakefield-Vette | In Stock | - | - | 11 Weeks | Surface Mount | TO-218 | Copper | - | - | Rectangular, Fins | SMD | Tin | Bulk | 2007 | 218 | - | Active | Not Applicable | Top Mount | Natural | 2W | - | SMD Pad | 0.400 10.16mm | 5.00°C/W @ 600 LFM | 2W | - | - | - | 31.00°C/W | - | 2.3W @ 40°C | - | 10.2mm | 0.500 12.70mm | 1.030 26.16mm | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 901-19-1-23-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Clip | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | 2013 | 901 | - | Active | 1 (Unlimited) | Top Mount | Black | - | - | Push Pin | 0.892 22.65mm | 4.90°C/W @ 200 LFM | - | - | - | - | 12.00°C/W | - | - | - | 22.6mm | 0.748 19.00mm | 0.748 19.00mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 902-21-1-28-2-B-0 Wakefield-Vette | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | Black | - | - | - | - | - | - | - | HEAT SINK | - | - | - | - | - | 27.6mm | - | - | - | ROHS3 Compliant | - | ||
![]() 271-AB Wakefield-Vette | In Stock | - | - | 12 Weeks | Bolt | - | Aluminum | 2.36g | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2001 | 271 | yes | Active | Not Applicable | Board Level | Black | 4W | FIN | Bolt On | 0.500 12.70mm | 5.10°C/W @ 400 LFM | 4W | - | - | - | 15.50°C/W | - | 4.0W @ 62°C | - | 12.7mm | 0.700 17.78mm | 1.750 44.45mm | - | ROHS3 Compliant | Lead Free | ||
![]() 641K Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Press Fit | - | Aluminum | 131.54g | - | Rectangular, Angled Fins | TO-3 | Black Anodized | Bulk | - | 641 | yes | Active | 1 (Unlimited) | Board Level | Black | 15W | EXTRUDED | Press Fit | 1.000 25.40mm | 0.90°C/W @ 250 LFM | 15W | - | - | - | 2.40°C/W | - | 15.0W @ 36°C | - | 25.4mm | 3.000 76.20mm | 4.125 104.77mm | - | ROHS3 Compliant | Lead Free | ||
![]() 669-33ABT3 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 133-10G Wakefield-Vette | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | 2010 | 133 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 133-10B Wakefield-Vette | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | 2010 | 133 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 302NN Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Stud | - | - | - | ALUMINUM | - | - | - | Bulk | 2001 | - | - | Active | 1 (Unlimited) | Passive | Black | - | EXTRUDED | - | - | - | - | ANODIZED | - | - | - | - | - | - | 38.1mm | 38.1mm | 50.8mm | - | ROHS3 Compliant | - | ||
![]() 403A Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Stud | TO-3 | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Passive | Black | - | EXTRUDED | - | - | - | - | - | - | 1.83 °C/W | - | - | - | - | 31.8mm | 76.2mm | 120.7mm | - | ROHS3 Compliant | - | ||
![]() 901-19-1-12-2-B-0 Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Clip | - | Aluminum | - | - | Square, Pin Fins | BGA | Black Anodized | - | 2002 | 901 | - | Active | 1 (Unlimited) | Top Mount | Black | - | - | Push Pin | 0.457 11.60mm | 6.60°C/W @ 200 LFM | - | - | - | - | 14.70°C/W | - | - | - | 11.6mm | 0.748 19.00mm | 0.748 19.00mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 680-5A Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | - | TO-220 | Aluminium | - | - | - | - | - | Box | 2001 | - | - | Active | 1 (Unlimited) | Passive | Black | - | - | - | - | - | - | - | - | 6.7 °C/W | - | - | - | - | 12.7mm | 46mm | 46mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 133-4.5G Wakefield-Vette | In Stock | - | - | 10 Weeks | - | Aluminum | - | - | - | - | - | - | - | - | 133 | - | Active | 1 (Unlimited) | Passive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 634-10ABPE Wakefield-Vette | In Stock | - | Datasheet | 12 Weeks | Bolt, PC Pin | TO-220 | Aluminum | 7.48g | - | Rectangular, Fins | TO-220 | Black Anodized | - | 2001 | 634 | - | Active | 1 (Unlimited) | Board Level, Vertical | Black | - | - | Bolt On and PC Pin | 0.640 16.26mm | - | - | - | - | - | - | - | - | - | 25.4mm | 1.000 25.40mm | 0.640 16.26mm | - | ROHS3 Compliant | Lead Free |