- Dimensions - Overall
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Type
- Published
- Series
- Weight
- Thermal Resistance @ GPM
- Features
- Power - Cooling
Attribute column
Manufacturer
Wakefield Thermal - Liquid Cooling
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage | Current | Dimensions - Overall | Features | Power - Cooling | Flow Rate | Fluid Capacity | Thermal Resistance @ GPM | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 180-10-6C Wakefield-Vette | In Stock | - | - | 10 Weeks | 0.85lb 385.55g | 2008 | 180 | Active | 1 (Unlimited) | Passive | - | - | 13.41 L x 3.00 W x 0.63 H (340.5mm x 76.2mm x 15.9mm) | - | - | - | - | 0.084°C/W @ 1.5 GPM | ROHS3 Compliant | - | ||
![]() 180-20-6C Wakefield-Vette | In Stock | - | - | 10 Weeks | 1.1lbs 499g | 2011 | 180 | Active | 1 (Unlimited) | Passive | - | - | 13.41 L x 5.50 W x 0.69 H (340.5mm x 139.7mm x 17.5mm) | - | - | - | - | 0.038°C/W @ 1.0 GPM | ROHS3 Compliant | - | ||
![]() HPLC-RM-200 Wakefield-Vette | In Stock | - | - | 6 Weeks | - | - | HPLC-RM | Active | Not Applicable | - | 100V~240VAC | - | 19.06 L x 13.54 W x 6.93 H (484.0mm x 344.0mm x 176.0mm) | Temperature Control | 200W | - | - | - | ROHS3 Compliant | CE, UL | ||
![]() HPLC-10 Wakefield-Vette | In Stock | - | - | 6 Weeks | 0.089lb 40.37g | - | HPLC | Active | Not Applicable | - | 110VAC 115VAC | 8.3A | 20.52 L x 14.84 W x 25.59 H (521.0mm x 377.0mm x 650.0mm) | Auto Restart, Temperature Control | 1300W | 1.85GPM (7.0LPM) | 5000ML (169.1 oz) | - | ROHS3 Compliant | CE, UL | ||
![]() HPLC-20 Wakefield-Vette | In Stock | - | - | 6 Weeks | 0.095lb 43.09g | - | HPLC | Active | Not Applicable | - | 200V~230VAC | 5.1A | 20.52 L x 14.84 W x 25.59 H (521.0mm x 377.0mm x 650.0mm) | Auto Restart, Temperature Control | 1300W | 1.85GPM (7.0LPM) | 5000ML (169.1 oz) | - | ROHS3 Compliant | CE, UL | ||
![]() HPLC-RM-800 Wakefield-Vette | In Stock | - | - | 6 Weeks | - | - | HPLC-RM | Active | Not Applicable | - | 100V~240VAC | - | 19.06 L x 18.11 W x 10.51 H (484.0mm x 460.0mm x 267.0mm) | Temperature Control | 800W | - | - | - | ROHS3 Compliant | CE, UL |