- Series
- Color
- Type
- Thickness
- Outline
- Shape
- Material
- Thermal Conductivity
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- RoHS Status
Attribute column
Manufacturer
Wakefield Thermal - Pads, Sheets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Shape | Breakdown Voltage / V | Insulation Materials | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Usage | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Backing, Carrier | Outline | Thermal Conductivity | Natural Thermal Resistance | Thermal Resistivity | Diameter | Length | Width | Thickness | Diameter - Inside | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 175-6-410P Wakefield-Vette | In Stock | - | Datasheet | 14 Weeks | Hardware | - | - | Round | 6kV | - | 2001 | 175 | Active | 1 (Unlimited) | Pad, Sheet | 200°C | -60°C | Gray | DO-4, DO-5 | - | - | - | - | Polyimide | 15.87mm x 5.08mm | 0.5W/m-K | 0.4 °C/W | 0.40°C/W | 15.9mm | - | - | 0.0060 0.152mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 173-7-1212P Wakefield-Vette | In Stock | - | - | 14 Weeks | - | - | - | Square | - | - | 2010 | DeltaPad™ 173-7 | Active | 1 (Unlimited) | Sheet | 200°C | -60°C | Gray | - | - | - | - | - | Polyimide | 304.80mm x 304.80mm | 1.2W/m-K | 0.33 °C/W | - | - | - | - | 0.0070 0.178mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 175-6-250P Wakefield-Vette | In Stock | - | Datasheet | 14 Weeks | Hardware | - | - | Rectangular | - | - | 2001 | 175 | Active | 1 (Unlimited) | Pad, Sheet | 200°C | -60°C | Gray | TO-220 | - | - | - | - | Polyimide | 22.00mm x 16.51mm | 0.5W/m-K | 0.4 °C/W | 0.40°C/W | - | - | - | 0.0060 0.152mm | - | - | ROHS3 Compliant | - | ||
![]() 175-6-320P Wakefield-Vette | In Stock | - | Datasheet | 14 Weeks | - | - | - | Rhombus | 6kV | Kapton | 2010 | 175 | Active | 1 (Unlimited) | Pad, Sheet | 200°C | -60°C | Gray | TO-3 | - | - | - | - | Polyimide | 41.91mm x 28.96mm | 0.5W/m-K | 0.4 °C/W | 0.40°C/W | - | 41.9mm | - | 0.0060 0.152mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 173-7-220P Wakefield-Vette | In Stock | - | - | 14 Weeks | - | - | - | Rectangular | 4kV | - | 2001 | DeltaPad™ 173-7 | Active | Not Applicable | Pad, Sheet | 200°C | -60°C | Gray | TO-220 | - | - | - | - | Polyimide | 17.81mm x 12.70mm | 1.2W/m-K | 0.33 °C/W | - | - | 18mm | 12.7mm | 0.0070 0.178mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 175-6-280P Wakefield-Vette | In Stock | - | - | 14 Weeks | - | - | Kapton | Rectangular | 6kV | - | 2008 | 175 | Active | Not Applicable | Pad, Sheet | 200°C | -60°C | Gray | TO-220 | - | - | - | - | Polyimide | 21.79mm x 18.39mm | 0.5W/m-K | 0.4 °C/W | 0.40°C/W | - | 21.84mm | 18.796mm | 0.0060 0.152mm | 4.06 mm | - | ROHS3 Compliant | Contains Lead | ||
![]() 173-9-1212P Wakefield-Vette | In Stock | - | - | 14 Weeks | - | TO-220 | - | Square | - | - | 2010 | DeltaPad™ 173-9 | Active | 1 (Unlimited) | Sheet | 200°C | -60°C | Gray | - | - | - | - | - | Polyimide | 304.80mm x 304.80mm | 1.2W/m-K | 0.5 °C/W | 0.50°C/W | - | - | - | 0.0090 0.229mm | - | - | ROHS3 Compliant | - | ||
![]() 173-7-240P Wakefield-Vette | In Stock | - | Datasheet | 14 Weeks | - | - | - | Rectangular | 4kV | - | 2001 | DeltaPad™ 173-7 | Active | 1 (Unlimited) | Pad, Sheet | 200°C | -60°C | Gray | TO-220 | - | - | - | - | Polyimide | 19.05mm x 12.70mm | 1.2W/m-K | 0.33 °C/W | - | - | - | - | 0.0070 0.178mm | - | - | ROHS3 Compliant | - | ||
![]() PL-05-1-254 Wakefield-Vette | In Stock | - | Datasheet | 8 Weeks | - | - | Silicone Elastomer | Square | - | - | - | ulTIMiFlux™ | Active | Not Applicable | Gap Filler Pad, Sheet | - | - | Gray | - | Indefinite | Tacky - Both Sides | 95°F 35°C or Below | - | - | 25.40mm x 25.40mm | 1.0W/m-K | - | - | - | - | 25.4mm | 0.0197 0.500mm | - | - | ROHS3 Compliant | - | ||
![]() 173-7-240A Wakefield-Vette | In Stock | - | - | 14 Weeks | - | TO-220 | - | Rectangular | 4kV | - | 2008 | DeltaPad™ 173-7 | Active | Not Applicable | Pad, Sheet | 200°C | -60°C | Gray | TO-220 | - | Adhesive - One Side | - | - | Polyimide | 19.10mm x 12.70mm | 1.2W/m-K | 0.33 °C/W | 0.33°C/W | - | 19.05mm | 12.7mm | 0.0070 0.178mm | 3.73 mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PL-05-5-1016 Wakefield-Vette | In Stock | - | - | 8 Weeks | - | - | Silicone Elastomer | Square | - | - | - | ulTIMiFlux™ | Active | Not Applicable | Gap Filler Pad, Sheet | - | - | Gold | - | Indefinite | Tacky - Both Sides | 95°F 35°C or Below | - | - | 101.60mm x 101.60mm | 5.0W/m-K | - | - | - | - | 101.6mm | 0.0197 0.500mm | - | - | ROHS3 Compliant | - | ||
![]() 175-6-230P Wakefield-Vette | In Stock | - | - | 14 Weeks | - | - | Kapton | Rectangular | 6kV | - | 2001 | 175 | Active | Not Applicable | Pad, Sheet | 200°C | -60°C | Gray | TO-220 | - | - | - | - | Polyimide | 19.10mm x 12.70mm | 0.5W/m-K | 0.4 °C/W | 0.40°C/W | - | 19.1mm | 12.7mm | 0.0060 0.152mm | 3.17 mm | - | ROHS3 Compliant | Lead Free | ||
![]() 173-9-240P Wakefield-Vette | In Stock | - | - | 14 Weeks | - | - | - | Rectangular | 5kV | - | 2001 | DeltaPad™ 173-9 | Active | Not Applicable | Pad, Sheet | 200°C | -60°C | Gray | TO-220 | - | - | - | - | Polyimide | 19.10mm x 12.70mm | 1.2W/m-K | 0.5 °C/W | 0.50°C/W | - | 19.1mm | 12.7mm | 0.0090 0.229mm | 3.73 mm | - | ROHS3 Compliant | Lead Free | ||
![]() 175-6-210P Wakefield-Vette | In Stock | - | Datasheet | 14 Weeks | Hardware | - | - | Rectangular | 6kV | - | 2010 | 175 | Active | 1 (Unlimited) | Pad, Sheet | 200°C | -60°C | Gray | TO-220 | - | - | - | - | Polyimide | 17.45mm x 14.27mm | 0.5W/m-K | 0.4 °C/W | 0.40°C/W | - | 17.4mm | - | 0.0060 0.152mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PPIM00003 Wakefield-Vette | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | 12 Months | - | - | Date of Shipment | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 173-7-230P Wakefield-Vette | In Stock | - | Datasheet | 14 Weeks | Adhesive | - | - | Rectangular | 4kV | - | 2010 | DeltaPad™ 173-7 | Active | 1 (Unlimited) | Pad, Sheet | 200°C | -60°C | Gray | TO-220 | - | - | - | - | Polyimide | 19.05mm x 12.70mm | 1.2W/m-K | 0.33 °C/W | - | - | 19mm | - | 0.0070 0.178mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 173-7-1212A Wakefield-Vette | In Stock | - | Datasheet | 14 Weeks | - | - | - | Square | - | - | 2004 | DeltaPad™ 173-7 | Active | Not Applicable | Sheet | - | - | Gray | - | - | Adhesive - One Side | - | - | Polyimide | 304.80mm x 304.80mm | 1.2W/m-K | - | 0.33°C/W | - | - | - | 0.0070 0.178mm | - | - | ROHS3 Compliant | - | ||
![]() 175-6-330P Wakefield-Vette | In Stock | - | Datasheet | 6 Weeks | Hardware | - | - | Rhombus | 6kV | - | 2010 | 175 | Active | 1 (Unlimited) | Pad, Sheet | - | - | Gray | TO-3 | - | - | - | - | Polyimide | 41.91mm x 28.96mm | 0.5W/m-K | 0.4 °C/W | 0.40°C/W | - | 41.9mm | - | 0.0060 0.152mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 175-6-310P Wakefield-Vette | In Stock | - | Datasheet | 6 Weeks | - | - | Kapton | Rhombus | 6kV | - | 2001 | 175 | Active | 1 (Unlimited) | Pad, Sheet | 200°C | -60°C | Gray | TO-3 | - | - | - | - | Polyimide | 40.46mm x 27.94mm | 0.5W/m-K | 0.4 °C/W | 0.40°C/W | - | 40.9mm | 27.94mm | 0.0060 0.152mm | - | - | ROHS3 Compliant | - | ||
![]() 174-9-1212P Wakefield-Vette | In Stock | - | - | 6 Weeks | - | - | - | Square | - | - | - | DeltaPad™ 174-9 | Active | 1 (Unlimited) | Sheet | - | - | Tan | - | - | - | - | - | - | 304.80mm x 304.80mm | 4.1W/m-K | - | - | - | - | - | 0.0090 0.229mm | - | - | ROHS3 Compliant | - |