- Height
- Length
- Material
- Series
- Shape
- Type
- Diameter
- Attachment Method
- Features
- Mfr
- Minimum Bend Radius
- Operating Temperature
Attribute column
Manufacturer
Wakefield Component Insulators, Mounts, Spacers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Shape | Contact Materials | Mfr | Package | Pitch Spacing | Product Status | Voltage, Rating | Operating Temperature | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Attachment Method | Platform | Features | Wick Type | Working Fluid | Power - Cooling | Thermal Resistance | Minimum Bend Radius | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 126070 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.118 (3.00mm) | 9.843 (250.00mm) | 0.242 (6.14mm) | ||
![]() 126170 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.138 (3.50mm) | 5.906 (150.00mm) | 0.169 (4.29mm) | ||
![]() 126060 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.106 (2.70mm) | 17.717 (450.00mm) | 0.434 (11.03mm) | ||
![]() 126150 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Obsolete | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.126 (3.20mm) | 13.780 (350.00mm) | 0.546 (13.88mm) | ||
![]() 126040 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.106 (2.70mm) | 7.874 (200.00mm) | 0.248 (6.31mm) | ||
![]() 126160 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Obsolete | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.126 (3.20mm) | 9.843 (250.00mm) | 0.670 (17.02mm) | ||
![]() 126230 Wakefield | In Stock | - | - | Gold Plated Contacts | Copper | Flat | Copper Alloy | Wakefield-Vette | Bulk | 2.54mm | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.157 (4.00mm) | 5.906 (150.00mm) | 0.281 (7.14mm) | ||
![]() 126190 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Active | 100 V | - | - | 0.25 % | 25 ppm/°C | Heat Pipe | 2.74 Ω | 155 °C | -55 °C | Thin Film | 100 mW | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 650 µm | 7.874 (200.00mm) | 0.416 (10.57mm) | ||
![]() 126090 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Active | 100 V | - | - | 1 % | 100 ppm/°C | Heat Pipe | 3.16 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 650 µm | 19.685 (500.00mm) | 0.427 (10.85mm) | ||
![]() 126180 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.138 (3.50mm) | 3.937 (100.00mm) | 0.293 (7.43mm) | ||
![]() 126220 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Obsolete | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.138 (3.50mm) | 23.622 (600.00mm) | 0.663 (16.85mm) | ||
![]() 126120 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.126 (3.20mm) | 3.937 (100.00mm) | 0.237 (6.03mm) | ||
![]() 4617 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126240 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.157 (4.00mm) | 9.843 (250.00mm) | 0.405 (10.29mm) | ||
![]() 126030 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Active | 150 V | - | - | 1 % | 50 ppm/°C | Heat Pipe | 6.26 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 650 µm | 17.717 (450.00mm) | 0.439 (11.14mm) | ||
![]() 126200 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Obsolete | 100 V | - | - | 0.5 % | 25 ppm/°C | Heat Pipe | 167 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 650 µm | 7.874 (200.00mm) | 0.540 (13.71mm) | ||
![]() 126210 Wakefield | In Stock | - | - | Gold Plated Contacts | Copper | Flat | Copper Alloy | Wakefield-Vette | Bulk | 2.54mm | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.138 (3.50mm) | 3.937 (100.00mm) | 0.663 (16.85mm) | ||
![]() 126080 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.118 (3.00mm) | 15.748 (400.00mm) | 0.304 (7.71mm) | ||
![]() 126050 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.106 (2.70mm) | 13.780 (350.00mm) | 0.310 (7.88mm) | ||
![]() 126140 Wakefield | In Stock | - | - | - | Copper | Flat | - | Wakefield-Vette | Bulk | - | Active | - | - | - | - | - | Heat Pipe | - | - | - | - | - | Epoxy or Solder | - | - | Sintered | Distilled Water | - | - | - | - | 0.126 (3.20mm) | 13.780 (350.00mm) | 0.423 (10.74mm) |