- Type
- Length
- Series
- Width
- Attachment Method
- Diameter
- Material
- Mfr
- Package
- Product Status
- Shape
- Thermal Resistance
Attribute column
Manufacturer
Wakefield Signs, Nameplates, Posters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Material | Body Material | Shape | Manufacturer Lifecycle Status | Mfr | Package | Product Status | RoHS | Voltage, Rating | Voltage-Output 1 | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Fastening Type | Power Rating | Current Rating | Military Standard | Number of Outputs | Lead Pitch | Ripple Current | Attachment Method | Output Power | Current - Output 1 | Platform | Features | Wick Type | Working Fluid | Power - Cooling | Thermal Resistance | Minimum Bend Radius | Diameter | Height | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 126378 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126228 Wakefield | In Stock | - | - | - | - | - | Copper | - | Flat | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.157 (4.00mm) | 2.756 (70.00mm) | 0.281 (7.14mm) | - | ||
![]() 126426 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | 100 V | - | - | - | - | 0.1 % | - | 100 ppm/°C | - | - | 34.4 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() 126169 Wakefield | In Stock | - | - | - | - | - | Copper | - | Flat | - | Wakefield-Vette | Bulk | Active | - | 50 V | - | - | - | - | 0.1 % | - | 100 ppm/°C | - | Heat Pipe | 320 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | Epoxy or Solder | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 550 µm | 3.937 (100.00mm) | 0.169 (4.29mm) | - | ||
![]() 126823 Wakefield | In Stock | - | - | Obsolete (Last Updated: 2 years ago) | - | - | Copper | - | Flat | OBSOLETE (Last Updated: 2 years ago) | Wakefield-Vette | Bulk | Active | Compliant | - | 12 V | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Epoxy or Solder | 8.4 W | 900 mA | - | - | Sintered | Distilled Water | - | - | - | - | 7.874 mm | 46.99 mm | 41.91 mm | - | ||
![]() 126633 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126605 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126495 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126752 Wakefield | In Stock | - | - | - | - | - | Copper | - | Flat | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.354 (9.00mm) | 11.811 (300.00mm) | 0.540 (13.71mm) | - | ||
![]() 126052 Wakefield | In Stock | - | - | - | - | - | Copper | - | Flat | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.106 (2.70mm) | 2.756 (70.00mm) | 0.434 (11.03mm) | - | ||
![]() 126773 Wakefield | In Stock | - | - | - | Gold | Bulkhead, Front Side Nut, Panel | Copper | - | Flat | - | Wakefield-Vette | Bulk | Active | Non-Compliant | - | - | - | Bulk | - | - | Solder | - | Receptacle | Heat Pipe | - | 4 | 125 °C | -55 °C | - | - | Bayonet | - | 5 A | - | - | - | - | Epoxy or Solder | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.374 (9.50mm) | 5.906 (150.00mm) | 0.529 (13.43mm) | Environment Resistant | ||
![]() 126567 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | 150 V | - | - | - | - | 0.5 % | - | 100 ppm/°C | - | - | 38.8 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() 126625 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126225 Wakefield | In Stock | - | - | - | - | Through Hole | Copper | - | Flat | - | Wakefield-Vette | Bulk | Active | Compliant | - | - | - | Bulk | - | 20 % | - | - | - | Heat Pipe | - | - | 105 °C | -25 °C | - | 68 µF | - | - | - | - | - | 7.5 mm | 500 mA | Epoxy or Solder | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.157 (4.00mm) | 9.843 (250.00mm) | 0.219 (5.57mm) | - | ||
![]() 126376 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126677 Wakefield | In Stock | - | - | - | - | - | Copper | Aluminium | Flat | - | Wakefield-Vette | Bulk | Active | Compliant | - | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | - | - | Epoxy or Solder | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.276 (7.00mm) | 5.906 (150.00mm) | 0.585 (14.85mm) | - | ||
![]() 126668 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126627 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126655 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126277 Wakefield | In Stock | - | - | - | - | - | Copper | - | Flat | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.165 (4.20mm) | 2.756 (70.00mm) | 0.277 (7.03mm) | - |