- Type
- Length
- Series
- Width
- Attachment Method
- Diameter
- Material
- Mfr
- Package
- Product Status
- Shape
- Thermal Resistance
Attribute column
Manufacturer
Wakefield Signs, Nameplates, Posters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Material | Shape | Mfr | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Power Rating | Depth | Frequency | Case Code (Metric) | Case Code (Imperial) | Dielectric | ELV | Attachment Method | Wire/Cable Type | Halogen Free | Wire/Cable Diameter | Insertion Loss (dB) | Mode | Wire/Cable Color | Platform | Keyed | Return Loss | Features | Wick Type | Working Fluid | Power - Cooling | Thermal Resistance | Minimum Bend Radius | Diameter | Height | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 126469 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126042 Wakefield | In Stock | - | - | - | - | Copper | Flat | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.106 (2.70mm) | 11.811 (300.00mm) | 0.248 (6.31mm) | - | - | - | ||
![]() 126830 Wakefield | In Stock | - | - | - | - | Copper | Flat | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.453 (11.50mm) | 23.622 (600.00mm) | 0.484 (12.29mm) | - | - | - | ||
![]() 126756 Wakefield | In Stock | - | - | Surface Mount | 2 | Copper | Flat | Wakefield-Vette | Bulk | Active | Compliant | 4 kV | 4 kV | - | - | 20 % | SMD/SMT | - | Heat Pipe | - | 125 °C | -55 °C | - | - | 33 pF | - | 2.03 mm | - | 4520 | 1808 | X7R | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 2.032 mm | 4.572 mm | 2.032 mm | 2.032 mm | No | Lead Free | ||
![]() 126576 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | Compliant | - | Twin Zip | - | 2 mm | 0.5 dB | Multimode | Orange | - | - | 0 dB | - | - | - | - | - | - | - | - | 23 m | - | - | - | - | ||
![]() 126332 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126377 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | Compliant | - | - | - | - | - | - | - | - | - | 75 °C | -20 °C | - | - | - | - | - | 25 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 µm | 2 mm | 1.6 mm | - | - | Lead Free | ||
![]() 126412 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126082 Wakefield | In Stock | - | - | - | - | Copper | Flat | Wakefield-Vette | Bulk | Active | Non-Compliant | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | White | - | - | - | - | - | - | - | - | Epoxy or Solder | Straight | Not Halogen Free | - | - | - | - | - | No | - | - | Sintered | Distilled Water | - | - | - | - | 0.118 (3.00mm) | 32 m | 0.427 (10.85mm) | - | - | - | ||
![]() 126799 Wakefield | In Stock | - | - | - | - | Copper | Flat | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.413 (10.50mm) | 9.843 (250.00mm) | 0.506 (12.86mm) | - | - | - | ||
![]() 126776 Wakefield | In Stock | - | - | - | - | Copper | Flat | Wakefield-Vette | Bulk | Active | Non-Compliant | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.374 (9.50mm) | 11.811 (300.00mm) | 0.529 (13.43mm) | - | - | - | ||
![]() 126480 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126299 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126297 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126002 Wakefield | In Stock | - | - | - | - | Copper | Flat | Wakefield-Vette | Bulk | Active | Non-Compliant | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.098 (2.50mm) | 2.756 (70.00mm) | 0.191 (4.86mm) | - | - | - | ||
![]() 126628 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126538 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126489 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | 150 V | - | - | 0.25 % | - | 50 ppm/°C | - | 117 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() 126453 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126301 Wakefield | In Stock | - | - | - | - | - | - | Wakefield-Vette | Bulk | Active | - | - | 150 V | - | - | 1 % | - | 100 ppm/°C | - | 287 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - |