- Type
- Length
- Series
- Width
- Attachment Method
- Diameter
- Material
- Mfr
- Package
- Product Status
- Shape
- Thermal Resistance
Attribute column
Manufacturer
Wakefield Signs, Nameplates, Posters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Base Product Number | Mfr | Mounting Styles | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Failure Rate | Lead Spacing | Attachment Method | Thermal Resistance @ Forced Air Flow | Lead Style | Platform | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Wick Type | Working Fluid | Power - Cooling | Thermal Resistance | Minimum Bend Radius | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 126249 Wakefield | In Stock | - | - | - | - | - | Copper | Flat | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.157 (4.00mm) | - | 7.874 (200.00mm) | 0.528 (13.42mm) | - | - | ||
![]() 126095 Wakefield | In Stock | - | - | - | - | - | Copper | Flat | - | - | - | Wakefield-Vette | - | Bulk | Obsolete | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.118 (3.00mm) | - | 9.843 (250.00mm) | 0.551 (14.00mm) | - | - | ||
![]() 126458 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126672 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126073 Wakefield | In Stock | - | - | - | - | - | Copper | Flat | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.118 (3.00mm) | - | 2.756 (70.00mm) | 0.304 (7.71mm) | - | - | ||
![]() 126226 Wakefield | In Stock | - | - | - | - | - | Copper | Flat | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.157 (4.00mm) | - | 11.811 (300.00mm) | 0.219 (5.57mm) | - | - | ||
![]() 126251 Wakefield | In Stock | - | - | - | - | - | Copper | Flat | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.157 (4.00mm) | - | 11.811 (300.00mm) | 0.528 (13.42mm) | - | - | ||
![]() 126294 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 127774 Wakefield | In Stock | - | - | - | - | - | Aluminum | Rectangular, Fins | - | - | - | Wakefield-Vette | - | Box | Active | - | - | - | - | - | - | - | Top Mount, Extrusion | - | - | - | - | - | - | - | Adhesive | - | - | - | 0.38°C/W | - | Extrusions | - | - | - | - | - | - | - | - | - | 36.000 (914.40mm) | 7.201 (182.91mm) | - | - | ||
![]() 126789 Wakefield | In Stock | - | - | - | - | - | Copper | Flat | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.394 (10.00mm) | - | 13.780 (350.00mm) | 0.517 (13.14mm) | - | - | ||
![]() 126307 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126502 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126517 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 127777 Wakefield | In Stock | - | - | - | - | - | Aluminum | Rectangular, Fins | - | - | - | Wakefield-Vette | - | Box | Active | - | - | - | - | - | - | - | Top Mount, Extrusion | - | - | - | - | - | - | - | Adhesive | - | - | - | 0.26°C/W | - | Extrusions | - | - | - | - | - | - | - | - | - | 12.000 (304.80mm) | 9.333 (237.06mm) | - | - | ||
![]() 126727 Wakefield | In Stock | - | - | - | - | - | Copper | Flat | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.335 (8.50mm) | - | 9.843 (250.00mm) | 0.551 (14.00mm) | - | - | ||
![]() 126242 Wakefield | In Stock | - | - | - | - | - | Copper | Flat | - | - | - | Wakefield-Vette | - | Bulk | Obsolete | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.157 (4.00mm) | - | 13.780 (350.00mm) | 0.405 (10.29mm) | - | - | ||
![]() 126046 Wakefield | In Stock | - | - | - | - | - | Copper | Flat | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.106 (2.70mm) | - | 5.906 (150.00mm) | 0.310 (7.88mm) | - | - | ||
![]() 126555 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 126793 Wakefield | In Stock | - | - | - | Axial | Axial | Copper | Flat | - | - | RNC55 | Vishay Dale | - | Tape & Reel (TR) | Active | - | -65°C ~ 175°C | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | 2 | ±50ppm/°C | Heat Pipe | 590 Ohms | Metal Film | - | 0.125W, 1/8W | - | R (0.01%) | - | Epoxy or Solder | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | Sintered | Distilled Water | - | - | - | - | 0.394 (10.00mm) | - | 21.654 (550.00mm) | 0.517 (13.14mm) | - | - | ||
![]() 126152 Wakefield | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | Copper | Flat | - | - | VJ0805 | Vishay Vitramon | - | Tape & Reel (TR) | Active | 25V | -55°C ~ 150°C | VJ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±20% | - | X7R | Heat Pipe | - | - | General Purpose | - | 0.012 µF | - | - | Epoxy or Solder | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | 0.126 (3.20mm) | - | 17.717 (450.00mm) | 0.546 (13.88mm) | 0.057 (1.45mm) | - |